Dell Slim Desktop

Space-saving performance

Boost productivity with a high-performance desktop designed to fit in any space. Featuring optional built-in AI, powered by Intel® Core™ Ultra Series 2 desktop processors(Series 2).

Speed up your tasks with AI

Unlock new levels of productivity and creativity by upgrading to Intel® Core™ Ultra processors with built-in AI. Your AI PC is designed to improve overall efficiency and save you time – all while keeping your system cool and quiet.

Seamless connectivity

Dell Slim delivers hassle-free connectivity options

Supports multiple monitors: Connect up to four FHD monitors using DisplayPort™ 1.4 and Daisy Chaining¹. Or connect two 4K displays using HDMI 2.1 port and DisplayPort.1.4

Connect all your devices: 8 total USB ports, including 4 convenient front-facing ports.

Faster photo imports: Quickly import RAW images from your camera with an optional SD card reader.

Wi-Fi 6: Avoid lag, buffering and congestion when working, video conferencing or streaming.

Future proof your PC

Impressive expandability options let your desktop evolve with you.

Effortless upgrades: The tool-less entry and removable side panel let you quickly access the internal components, making upgrades convenient and stress-free.

Maximise memory: Add up to 64GB DDR5 memory with two DIMM slots.

Increase capacity: Upgrade storage up to 2TB SSD and 2TB HDD.

Room to grow: Add additional sound cards or network cards with three PCIe expansion slots.

Ready for business

Keep your data secure with a hardware TPM security chip. And when you need to step away from your desk, simply secure your desktop using the built-in lock slot or padlock loop.

Boost productivity with a single click. Select Dell keyboards have a dedicated Microsoft Copilot key for instant access to your personal AI assistant².

Choose ProSupport for PCs to save time on routine support tasks. Get 24x7 access to in-region tech support, next business day onsite repairs and AI-powered proactive monitoring.

Style meets sustainability

Ideal for small workspaces, Dell Slim seamlessly combines elegance with sustainability. Its sleek, modern design, crafted from recycled materials and featuring refined corners, makes it a stylish addition to any home or office. Dell Slim is registered EPEAT Silver with Climate+ and certified ENERGY STAR®³.

43%

recycled plastic⁴

50%

recycled steel⁴

Up to 100%

recycled packaging⁵

Make everyday easier

Windows 11 comes with a modern design and multitasking tools to help you get it done faster, easier, and with style.

Your own personal AI assistant built right in to do the heavy-lifting so you can do the extraordinary. With Copilot in Windows get real answers, inspiration, and solutions for your questions, projects, and to-do-list⁶.

Stay connected and do more with Microsoft Teams and Windows Studio Effects. Now you can eliminate distracting sights and sounds and elevate your video calls experience⁷.

Ports and slots

Front Facing
1. Power Button
2. Media Card Reader
3. Headset Jack
4. 2x USB 2.0 Type-A
5. 1x USB 3.2 Type-A
6. 1x USB 3.2 Type-C
Rear Facing
7. DisplayPortTM 1.4a
8. HDMI 2.1
9. Serial Port (optional)
10. 2x USB 3.2 Type-A
11. 2x USB 2.0 Type-A
12. Expansion Slots
13. Power Supply
14. Power Indicator
15. Kensington Lock Slot
16. RJ45 Ethernet Port (1Gbps)
17. Padlock Loop

Dimensions and weight

  1. Height: 303.5 mm (11.95")
  2. Width: 95 mm (3.74")
  3. Depth: 293 mm (11.54")

Starting weight: 3.49 kg (7.69lb)

Regulatory Product Compliance & Environmental

Dell Technologies is committed to compliance with the laws and regulations in each country into which the company ships it's products. Dell products are designed and tested to meet the appropriate worldwide standards for Product Safety, Electromagnetic Compatibility, Ergonomics, and other regulatory compulsory requirements when used for their intended purpose.

In addition, Dell products are developed with design for the environment in mind. Our environmental stewardship program drives conservation of product energy consumption, develops methods to reduce or eliminate materials for disposal, prolongs product life span, and provides effective and convenient equipment recovery solutions.
1. DisplayPort can support up to one 4K or four FHD monitors if displays are equipped with daisy chain functionality.
2. Product availability may vary by region due to regulatory requirements, licensing agreements, or logistical constraints. Requires Microsoft account sign in.
3. Based on internal analysis, January 2025.EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
4. Based on internal analysis, January 2025. Up to 5% closed loop plastic and up to 38% post-consumer recycled plastic. 50% recycled steel in select chassis part.
5. Contains up to 56.7% recycled content and 50.7% renewable materials. Renewable materials in the form of sustainably forested materials. Percentages may vary slightly by region and form factor. Excludes optional items added to the order.
6. Timing of feature delivery varies by device. Feature availability varies by market. Requires Microsoft account sign in.
7. Windows Studio Effects (background blur, eye contact, voice focus, and automatic framing) are hardware dependent and require a qualified Neural Processing Unit (NPU).