For gamers, enthusiasts and high-power users seeking extreme performance

Kingston FURY Renegade G5 PCIe 5.0 NVMe M.2 SSD

Unleash the full potential of your system with Kingston FURY Renegade G5 PCIe 5.0 NVMe M.2 SSD. By leveraging the latest PCIe Gen5 x4 controller and 3D TLC NAND, Kingston FURY Renegade G5 SSD offers extreme speeds of up to 14,800/14,000MB/s read/write1.

Optimised for high-performance PCs, gaming PCs and workstations, with full capacities of up to 4096GB2, this solution eliminates storage bottlenecks and reduces load times significantly to power high-intensity gaming and video editing, as well as data-heavy workflows.


  • Extreme PCIe Gen5 speeds
  • Advanced thermal design
  • Seamless integration
  • Maximised capacity
The Kingston FURY Renegade G5 is engineered with a Silicon Motion SM2508 controller based on 6nm lithography and low-power DDR4 DRAM cache for reduced heat and energy consumption. These adaptations ensure smooth operation for demanding applications while preserving efficiency.

In addition, its 12-layer PCB design enhances signal quality and data integrity, while keeping performance consistent under heavy workloads. Perfectly balanced for content creation, high-end applications and productivity, this cutting-edge storage solution delivers unmatched speed, efficiency and durability to elevate your gaming and professional experience.
Extreme PCIe Gen5 speeds
Take control with cutting-edge PCIe Gen5 x4 speeds of up to 14,800/14,000MB/s1 read/write and up to 2,200,000/2,200,000 IOPS1 performance.
Advanced thermal design
Designed with the Silicon Motion SM2508 controller based on 6nm lithography which allows for better thermal management, low-power DDR4 DRAM cache providing less power consumption, independent Buck IC for consistent power draw and a 12-layer PCB for enhanced signal quality and superior data integrity.
Seamless integration
Compact M.2 2280 form factor easily slots into most motherboards and is backwards compatible with Gen3 and Gen4 systems.
Maximised capacity
Full capacities of up to 4096GB2 to store your favourite games and media.
  1. Based on “fresh out-of-box performance”, sequential R/W using PCIe 5.0 Ryzen5 7600X CPU and X670E motherboard, random R/W using Intel Ultra7 and Z890 motherboard. Speed may vary due to host hardware, software and usage.
  2. Some of the listed capacity on a flash storage device is used for formatting and other functions and is thus not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston's Flash Memory Guide.