Deeper immersion. See boundlessly.

Experience visuals like never before. The large 6.7” display with a 120Hz adaptive refresh rate delivers smooth, boundless viewing for everything from streaming to gaming. Dual speakers elevate your audiovisual experience, making every moment immersive.
120Hz refresh rate
Ultra-smooth motion and fluid visuals.
Large 6.7" display
Designed for comfortable viewing.
20:9 movie-like resolution
More immersive viewing.

Dual stereo speakers

Enjoy immersive, balanced, and theater-like sound
with a powerful volume booster of up to 200%.

Experience seamless high-performance.

Do more with blazing-fast 5G connectivity

Enjoy reduced latency for seamless web browsing, buffer-free video streaming, and near-instant downloads.

Unstoppable multitasking

The powerful energy-efficient processor ensures optimal performance for work and entertainment.

6nm

Energy-efficient process

Up to 2.4GHz

Rapid processing

One charge. 2-day power¹.

Adaptive refresh rate

Minimize your daily power consumption with an
auto-adapting refresh rate for different daily use scenarios.

Smart charging optimization

To slow down battery aging, the TCL 60R 5G learns
your charging patterns and adjusts recharging to be
ready just before you need it, prolonging battery
life by up to 15%¹.

Boosted performance.

Powered by TCL NXTURBO.

Keep your phone running like new

The TCL NXTURBO booster delivers a power boost for faster app launches, smoother image loading, and a seamless scrolling experience, ensuring peak performance for up to 3 years³.

Expandable memory for all your needs.

Up to 12GB RAM

Keep more apps running and do more at once with less lag.
The 4GB + 8GB RAM expansion delivers the power for seamless performance.

Up to 2TB expandable storage²

Never run out of space. With 128GB of built-in storage, you can download apps and store large files worry-free. Expand up to 2TB with a microSD card to hold up to 400,000 photos.

Capture beauty at any angle.

50MP dual camera

Capture high-resolution close-ups an
wide-angle panoramic sceneries.

8MP selfie camera

Take effortless hassle-free selfies that
show the best of you.

Durable by design.

Built to last with added splash and dust resistance.
Effortlessly type and swipe even in rainy weather without losing precision.
Enhanced

IP54-rated⁴

Splash-proof design for added durability.
1. Battery data based on results from internal lab tests. Actual battery life varies by personal usage.
2. Actual internal storage available may vary depending on pre-installed software. MicroSD card sold separately.
3. After internal lab testing, the device demonstrated performance without major degradation after 36 months of simulated aging.
4. Durability data based on results from internal lab tests. The device is not resistant to water submersion. Splash, water, and dust resistance are not permanent and may decrease due to daily wear and tear. Please avoid charging the device in damp conditions. Warranty does not cover water damage.