Your window to joyful moments.

Experience soothing visual vibrancy on the 6.7” 90Hz screen while dual stereo speakers keep you immersed, whether you’re watching a movie marathon or catching up on video calls.
Massive HD+ display
More entertainment and relaxing viewing at home or during your commute.
Always smooth scrolling
Enjoy faster swiping with less lag. Scroll through reels, browse webpages, or swipe through playlists with ease.
Dual stereo speakers
Dive into streaming vibes and never miss a beat. Enjoy clearer calls, podcasts, and audiobooks on the go or when you are doing chores at home with a pure stereo sound feel.

Power for everyday quests.

Multitask seamlessly while jumping between apps, whether you’re replying to messages, streaming music, or browsing the web—all without a hitch.

Launch multiple apps at once with confidence.

The extra 10GB RAM ensures smooth, lag-free multitasking, HD streaming, and web browsing, whether you’re studying, working, or catching up on news.
RAM¹

18GB

*8GB + 10GB RAM expansion

Up to

27 apps

running at same time¹

Enjoy silky-smooth performance while multitasking.

More than double the power when you need it.

ROM¹

Up to 256GB

Never compromise on what you record and store using the 256GB¹ storage.
Store over 100K photos, 40K books, 138 movies or 40K songs¹.
Up to

2TB

microSD card support¹.
Reliable octa-core

MediaTek

Helio G81

Delivers high performance while preserving battery power, so you can stay productive all day.

Longer-lasting battery for everything.

Keep your battery life going even longer. Charge less often and worry less.
Up to

2 days

Non-stop daily use on a single charge². Stay powered during a busy weekend without needing a charger.
Massive capacity

5200mAh

Keeping you powered through your daily routine.
Fast charging

18W

Charge less often and worry less. 50% power to get you through your day².

Level up your photography.

Recording your bright memories with deeper details on the 50MP hybrid rear camera and more vibrant colour even in backlit situations.

Seize the moment

From sunsets to city lights, the 1.4μm big pixel size thanks to quad bayer Coding technology lets you capture every detail with clarity, even in low-lit environments.

Detail-revealing shooting

A 2-in-1 design allows the main lens to work in macro to produce deeper and more enhanced detail.

AI scene detection

Recognize up to 22 scenes with AI and capture perfection—blue skies, lush greens, pets, and more, all optimized automatically.

HDR mode

By combining multiple exposures to enhance contrast and detail, HDR mode delivers a more balanced and realistic image even in backlit conditions, for both rear and front camera.

Gesture capture

Effortlessly control the shutter with a gesture, freeing your hands for perfect shots, for both rear and front camera.

Durable design.

Enhanced

IP54-rated

Splash-proof design for added durability.

Live more actively and stress-free with enhanced
dust and splash resistance.
Each device undergoes rigorous quality testing to ensure the highest reliability standards are met before it reaches your hands.
Proven by a

3-minute

water-wash test to handle light spills and splashes.³

Live in style.

Embrace your style with a vibrant and neat design that radiates charm.
Comes in classic colour⁴ tones with a subtly textured finish, bringing you a refined and solid design feel.

Starry Black

Blizzard White

Quartz Blue

Obsidian Black

Bring ease into your life.

NFC support⁶

Tap to pay at the grocery store, all while keeping your privacy secure.

Face unlock

Fast and secure access with just a glance.

Side fingerprint⁷

Simple touch, instant security.
1. Memory and RAM configurations vary by model device. For 4GB RAM version, up to 11 apps can be run at the same time. For 128GB ROM version, about 45K photos, 18K books, 62 movies or 18K songs can be stored. Storage data based on results from internal lab tests. Actual internal storage available may vary depending on pre-installed software and personal usage. MicroSD card sold separately.
2. Battery data based on results from internal lab tests. Actual battery life varies by personal usage.
3. The phone is not professionally water-resistant but is splash-proof, water-resistant, and dust-proof for everyday use. With enhanced IP54, it has passed a 3-minute water-wash test under specific lab conditions. These features may degrade with daily use. Do not charge the phone in humid conditions. The warranty excludes water damage, including damage from immersion in liquids such as seawater, chlorinated water, or drinks. Real-life conditions differ from lab tests.
4. Colours vary by model device.
5. Durability data based on results from internal lab tests. The device is not resistant to water submersion. Splash, water, and dust resistance are not permanent and may decrease due to daily wear and tear. Please avoid charging the device in damp conditions. Warranty does not cover water damage.
6. NFC availability may vary by device version.
7. Side fingerprint availability may vary by device version.