34-inch WQHD USB-C curved monitor with up to 120Hz refresh rate and dual 5W speakers for elevated entertainment.
34"
3440 x 1440
Yes
Height
Slant
Tilt
2 HDMI ports (HDCP 1.4 and 2.2) (Supports up to WQHD 3440 x1440, 120 Hz, 10 bit, FRL, HDR, VRR as per specified in HDMI 2.1)
1 USB-C 5Gbps upstream port (DisplayPort 1.4 Alternate Mode, Power Delivery up to 65 W) (Supports up to 3440 x1440, 120 Hz, HDR, AdaptiveSync)
1 USB 5Gbps Type-A downstream port
1 USB 5Gbps Type-A downstream port with Battery Charging 1.2
1 USB-C 5Gbps downstream port (Power Delivery up to 15 W)
Power cable
1 USB-C to C 10Gbps 100 W cable 1.8 m
Whether you're watching movies or playing games, enjoy an immersive viewing experience with improved eye comfort on a 4-star certified monitor¹.
Reduces harmful blue light emissions to ≤35%, for all-day comfort without sacrificing colour accuracy.
A smooth, tear-free experience with AMD FreeSync™ Premium (refresh rate up to 120Hz) and an ultra-low 1ms response time create a captivating experience for work and play².
Enjoy vibrant, true-to-life colours with 99% sRGB and 95% DCI-P3 coverage. The VA panel with 3000:1 contrast ratio and HDR readiness delivers stunning depth, detail and realism.
Enjoy more detailed sound with spacious audio featuring greater output power, deeper frequency response and more decibel range than the previous generation.
Hear a sample of our previous generation audio.
Hear a sample of our new, enhanced audio quality.
Keep your desk organised and clutter-free with a single USB-C cable (up to 65W power delivery).
Conveniently share and deliver content via pop-out quick access ports placed at the front of the display.
The side-access design includes an HDMI and a USB Type-A port, ensuring quick and convenient setup.
Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace³.
Maximise productivity
Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.
Customise your views
Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.
Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.
Tested with devices on macOS, this USB-C monitor with Display P3 colour is compatible with Mac® devices. Requires USB-C or HDMI connectivity. Daisy chaining⁴ multiple displays via a single cable requires Thunderbolt connectivity. Please check your device for compatibility, as select M-series chips may not support some features. Install Dell Display and Peripheral Manager application to customise advance settings.
*Based on internal testing of select Dell monitors with USB-C or HDMI connection to devices on macOS, June 2024. Some features may not be supported.
At the heart of our design is a commitment to sustainability. That's why our monitor is crafted with recycled materials from top to bottom, including up to 85% post-consumer recycled plastic⁵, 100% recycled aluminium⁶, 50% recycled steel⁷, and at least 20% recycled glass⁸, making up to 46% recycled content by weight⁹. Using these materials helps reduce waste and lower environmental impact.
This monitor is certified ENERGY STAR® , meaning it has met high standards for energy efficiency.
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.
This monitor ships in a box made from 100% renewable materials. We are reducing plastic waste wherever possible and transitioning to a responsible fibre-based solution¹⁰. Plus, we're saving over 600 trees each year by using less paper in packaging¹¹.
Rear view
HDMI (HDCP 1.4 and 2.2) (Supports up to WQHD 3440 x1440, 120 Hz, 10 bit, FRL, HDR, VRR as per specified in HDMI 2.1)
HDMI port (HDCP 1.4 and 2.2) (Supports up to WQHD 3440 x1440, 120 Hz, 10 bit, FRL, HDR, VRR as per specified in HDMI 2.1)
Cables included
Weight
Weight with stand and cables: 9.38 kg (20.68 lb)¹¹
Weight without stand and cables: 6.91 kg (15.23 lb)¹¹
As the No. 1 monitor company worldwide¹³, we take pride in our unyielding commitment to quality and the utmost customer satisfaction.
1. TÜV Rheinland® 4-star eye comfort certification.
2. Screen images simulated.
3. Based on Dell internal analysis, December 2024.
4. Daisy-chaining is supported on select Dell monitors. Please check device compatibility.
5. Percentage is based on plastic weight. Based on internal analysis, March 2025. Up to 86.9% post-consumer recycled plastic and up to 46.6% closed loop ITE-derived plastic.
6. Based on internal analysis, January 2025. Recycled aluminium is in the monitor stand.
7. Based on internal analysis, January 2025. Recycled steel is in the monitor head.
8. Applicable to all new monitors launching in CY 2025. Recycled glass is present in monitor panel. Based on internal analysis, January 2025.
9. Based on internal analysis, January 2025.
10. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, January 2025. Cushions now made from corrugated materials.
11. Based on internal analysis, February 2025. Applies to monitors launching in 2025. Reductions based on monitor type and attributed to the quick start guide size and calibration sheet digitisation.Calculation for trees saved based on: Detailed Calculator | 10 THOUSAND TREES. https://www.omnicalculator.com/everyday-life/paper-weight.
12. Weights vary depending on configurations and manufacturing variability.
13. Source: IDC Worldwide Quarterly PC Monitor Tracker, Q1 2026. Excludes Alienware & gaming monitors.