Dell 27 Plus 4K Monitor - S2725QS

27-inch 4K monitor with up to 120Hz refresh rate and dual 5W speakers for elevated entertainment.

Diagonal Size

27"

Resolution / Refresh Rate

3840 x 2160

Adjustability

Tilt

Swivel

Height

Pivot

Ports

2 HDMI ports (HDCP 1.4 & 2.3) (Supports up to UHD 3840 x 2160, 120 Hz, FRL, HDR, VRR as per specified in HDMI 2.1)

1 DisplayPort 1.4 (HDCP 1.4 & 2.3) port (Supports up to UHD 3840 x 2160, 120 Hz)

Cables

HDMI Cable - 1.80 m

Power cable

Panel Technology

In-plane Switching (IPS) Technology

Endless entertainment

Whether you're watching movies or playing games, enjoy an immersive viewing experience with improved eye comfort on a 4-star certified monitor¹.

4-star certified monitor for eye comfort

Improved ComfortView Plus

Reduces harmful blue light emissions to ≤35%, for all-day comfort without sacrificing colour accuracy.

Refresh rate

A smooth, tear-free experience with AMD FreeSync™ Premium (refresh rate up to 120Hz) and an ultra-low 4ms response time create a captivating experience for work and play².

Vivid colours

Immerse yourself in breathtaking 4K visuals with in-plane switching technology. Enjoy vibrant colours with 99% sRGB. The 1500:1 contrast ratio and HDR readiness deliver excellent depth and detail.

Re-engineered sound quality

Enjoy more detailed sound with spacious audio featuring greater output power, deeper frequency response and more decibel range than the previous generation.

Hear a sample of our previous generation audio.

Hear a sample of our new, enhanced audio quality.

Smart design. Effortless experience.

Ultra-thin bezel

Designed with a sleek, modern aesthetic and an ash white finish, this display features ultra-thin bezels for a refined, minimalist design.

Ultra convenient

The side-access design includes an HDMI port, ensuring quick and convenient setup.

Comfort from every angle

Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace³.

Maximise productivity

Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.

Customise your views

Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.


Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.

Designed with sustainability in mind

Intentional design in every part

At the heart of our design is a commitment to sustainability. That's why our monitor is crafted with recycled materials from top to bottom, including up to 85% post-consumer recycled plastic⁴, 100% recycled aluminium⁵, 50% recycled steel⁶, and at least 20% recycled glass⁷, making up to 46% recycled content by weight⁸. Using these materials helps reduce waste and lower environmental impact.

Environmental standards

This monitor is certified ENERGY STAR® , meaning it has met high standards for energy efficiency.

Seamlessly modernise your tech

We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.

Packaging with purpose

This monitor ships in a box made from 100% renewable materials. We are reducing plastic waste wherever possible and transitioning to a responsible fibre-based solution⁹. Plus, we're saving over 600 trees each year by using less paper in packaging¹⁰.

Ports and slots

Rear view

  1. HDMI
  2. HDMI
  3. DisplayPort 1.4
  4. Stand lock
  5. Security lock slot (based on Kensington Security Slot™)
  6. Power connector
  7. Speakers


Cables included

  • Power cable
  • HDMI cable - 1.8 m

Dimension and weight

  1. Monitor height with stand (extended / compressed): 518.63 mm / 388.63 mm (20.42 in. / 15.30 in.)
  2. Monitor width: 611.54 mm (24.08 in.)
  3. Monitor height: 355.98 mm (14.02 in.)
  4. Stand width: 248.00 mm (9.76 in.)
  5. Monitor depth: 60.00 mm (2.36 in.)
  6. Stand height (extended / compressed): 411.80 mm / 371.24 mm (16.21 in. / 14.62 in.)
  7. Stand depth: 200.40 mm (7.89 in.)


Weight

Weight with stand and cables: 6.47 kg (14.26 lb)¹¹

Weight without stand and cables: 4.56 kg (10.05 lb)¹¹

1. TÜV Rheinland® 4-star eye comfort certification.

2. Screen images simulated.

3. Based on Dell internal analysis, December 2024.

4. Percentage is based on plastic weight. Based on internal analysis, March 2025. Up to 86.9% post-consumer recycled plastic and up to 46.6% closed loop ITE-derived plastic.

5. Based on internal analysis, January 2025. Recycled aluminium is in the monitor stand.

6. Based on internal analysis, January 2025. Recycled steel is in the monitor head.

7. Applicable to all new monitors launching in CY 2025. Recycled glass is present in monitor panel. Based on internal analysis, January 2025.

8. Based on internal analysis, January 2025.

9. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, January 2025. Cushions now made from corrugated materials.

10. Based on internal analysis, February 2025. Applies to monitors launching in 2025. Reductions based on monitor type and attributed to the quick start guide size and calibration sheet digitisation.Calculation for trees saved based on: Detailed Calculator | 10 THOUSAND TREES. https://www.omnicalculator.com/everyday-life/paper-weight.

11. Weights vary depending on configuration and manufacturing variability.