Dell 24 Monitor - SE2425HM

Breeze through everyday tasks on this 23.8-inch monitor with a smooth 100Hz refresh rate and certified by TÜV Rheinland® for 3-star eye comfort.
Diagonal Size
23.8"
Resolution / Refresh Rate
1920 x 1080
Panel Technology
In-plane Switching (IPS) Technology
Adjustability
Tilt
Ports
1 HDMI port (HDCP 1.4) (Supports up to FHD 1920 x 1080 100 Hz as per specified in HDMI 1.4)
1 VGA port
Cables
Power Cable
1 x HDMI Cable - 1.80 m

An improved viewing experience

Experience a high 100Hz refresh rate across your work with a TÜV Rheinland 3-star¹ certified viewing experience coupled with ComfortView Plus.

High refresh rate

100Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion.

ComfortView Plus

Minimises harmful blue light exposure without sacrificing colour accuracy with Dell’s always on, built-in ComfortView Plus.

View the difference where ComfortView Plus helps dial back the yellow hues to ensure better colour fidelity vs. software-enabled low blue light technology².

Dependable from every angle

Wide viewing angle

Get consistent views across a wide 178° /178° viewing angle.

Ultra-thin bezels

Maximise your viewing experience with thin bezels.

In-Plane Switching (IPS)

See excellent colour accuracy and consistency across wide viewing angles with In-plane Switching (IPS) technology.

Functional, space-saving design

Easily connect
Simple connectivity to most PCs, current or legacy, via HDMI or VGA.
Tidy and organised
Keep your space neat with this small footprint monitor featuring a built-in power supply unit and cable holder.
More flexibility
Easily tilt the monitor to get just the right viewing angle or hook it up with a compatible VESA mount.

Made for you, sustainably

Intentional design in every part
At the heart of our design is a commitment to sustainability. That's why our monitor is crafted with recycled materials from top to bottom, including up to 85% post-consumer recycled plastic and closed-loop ITE-derived plastic³, and at least 20% recycled glass⁴. Using recycled materials helps conserve natural resources and contributes to a lower environmental footprint.
Environmental standards
This monitor is certified ENERGY STAR® , meaning it has met high standards for energy efficiency.
Seamlessly modernise your tech
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.
Packaging with purpose
This monitor ships in a box made from 100% renewable materials. We are reducing plastic waste wherever possible and transitioning to a responsible fibre-based solution⁵. Plus, we're saving over 600 trees each year by using less paper in packaging⁶.

Ports and slots

Rear view
  1. Security lock slot (based on Kensington Security Slot™)
  2. Power connector
  3. HDMI
  4. VGA

Cables included
  • Power cable
  • HDMI cable

Dimensions and weight

  1. Monitor height with stand: 412.26 mm (16.23 in.)
  2. Monitor width: 538.64 mm (21.21 in.)
  3. Monitor height: 324.21 mm (12.76 in.)
  4. Stand width: 240.42 mm (9.47 in.)
  5. Monitor depth: 47.70 mm (1.88 in.)
  6. Stand height: 173.93 mm (6.85 in.)
  7. Stand depth: 178.81 mm (7.04 in.)

Weight
Weight with stand and cables: 3.47 kg (7.65 lb)⁷
Weight without stand and cables: 2.80 kg (6.17 lb)⁷
1. TÜV Rheinland certified - Low Blue Light Hardware Solution and Flicker Free (ID 0217010014).
2. Screen images simulated.
3. Based on internal analysis, March 2025. Percentage is based on plastic weight. Designed with up to 35% post-consumer recycled plastic and up to 85% closed-loop ITE derived plastic.
4. Applicable to all new monitors launching in CY 2025. Recycled glass is present in monitor panel. Based on internal analysis, January 2025.
5. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, January 2025. Cushions now made from corrugated materials.
6. Based on internal analysis, February 2025. Applies to monitors launching in 2025. Reductions based on monitor type and attributed to the quick start guide size and calibration sheet digitization.Calculation for trees saved based on: Detailed Calculator | 10 THOUSAND TREES. https://www.omnicalculator.com/everyday-life/paper-weight.
7. Weights vary depending on configurations and manufacturing variability.