Boost your productivity with the latest pro dock that offers up to 100W power delivery and a wide variety of connecting options.
Power Delivery (Power Provided)
100W (Dell systems)
96W (non-Dell systems)
Video Resolution
4 x WQHD (3440 x 1440) @ 60Hz
3 x WQHD (3440 x 1440) @ 60Hz
2 x 5K (5120 x 2160) @ 60Hz
1 x 6K (6144 x 3456) @ 60Hz
Interfaces
2 x DP1.4
1 x HDMI 2.1
1 x USB-C 3.2 Gen 2 Multi-function DisplayPort 1.4
4 x USB-A 3.2 Gen 2 (10 Gbps)
1 x USB-C 3.2 Gen 2 (10 Gbps)
OS Required
Windows 10
Windows 11
Ubuntu
Red Hat Enterprise Linux
ChromeOS
macOS
Features / Data Link Protocol
RJ45 Ethernet port, 2.5GbE
Fuel your productivity
Gain the versatility to create your ideal workspace with a dock featuring 6 USB ports, support for 4 displays and driving up to 100W of power delivery to the latest Dell AI PCs for optimal productivity.
More manageable
Keep your dock up to date and work without interruption.
Improved manageability
Manage your dock from the Dell Device Management Console by utilising Dell Display and Peripheral Manager installed on your PC.
Simplify firmware updates
Reduce IT complexity by deploying a single firmware file across workspaces.
Minimise end-user disruption with silent firmware updates that are executed upon dock disconnection.
Work with confidence
Enhance your docking experience with universally compatible features including MAC Address Pass-Through and Power Button Sync¹, for a better docking experience across brands.
Connect your way
Configure your workspace to your liking with an ambidextrous USB-C cable² that can be routed left or right.
Designed for sustainability
The Dell Pro Dock is built with at least 65% post-consumer recycled materials³ and packaged with 100% recycled or renewable packaging,³ and offering up to 72% power consumption reduction on standby mode.³
Ports and slots
Front side 1. USB-A 3.2 Gen 2 with PowerShare 2. USB-C 3.2 Gen 2
Rear side 3. HDMI 2.1 4. DisplayPort 1.4 5. DisplayPort 1.4 6. USB-C 3.2 Gen 2 Multifunction DisplayPort 1.4 7. USB-A 3.2 Gen 2 with PowerShare 8. USB-A 3.2 Gen 2 with PowerShare 9. USB-A 3.2 Gen 2 with PowerShare 10. 2.5 Gigabit Ethernet (RJ45) 11. Power In
1. Power Button Sync will work with non-Dell notebooks if they support PD3.1 spec. 2. The accurate length of this cable is 0.80 meters. The image provided is for illustrative purposes only. 3. Based on Dell internal analysis, December 2024.