For companies looking to accelerate deployment of AI applications across their workforce; only Dell offers an enterprise-ready AI PC solution utilizing cutting-edge NPU technology¹⁰. Dell Pro AI Studio brings AI directly to your device, delivering cloud-like seamlessness without the hefty price tag. It's perfect for on-device AI integration-keeping things running smoothly across any work setup.

Low Power: Ideal for running AI features like Microsoft Studio Effects during video calls. Supports Copilot+ PC experiences, when available¹¹.
High Throughput: Ideal for AI-accelerated digital content creation and video editing¹².
Fast Response: Ideal for real time multi-tasking and AI workload such as noise cancellation and instant transcription.

McAfee Deepfake Detector helps businesses identify misleading videos and audio that can harm reputations within seconds. With real-time alerts for AI-generated content, it ensures you can easily distinguish what's real, allowing you to protect your brand and maintain trust. Use up to 48% less power on select Dell Pro Notebooks with an Intel® Core™ Ultra 200V series processor, when using McAfee's AI-powered Deepfake Detector¹³.



Cyberlink provides a suite of photo and video editing tools that bring advanced features to everyday users¹⁴. Create stunning visuals with effects like Shadow and Glow and easily remove backgrounds for impactful results. Don't disrupt your creative workflow—enjoy up to 2.5x longer battery life on select Dell Pro Notebooks with AI-powered video editing in CyberLink PowerDirector, fueled by Intel® Core™ Ultra 200V processors and NPU acceleration .


Look polished with the only commercial laptop featuring a standard 8MP + IR camera with HDR technology².
Quickly access critical conference controls while in a meeting with the optional Collaboration Touchpad¹⁵.
Exquisite sound quality with two top-firing speakers and two bottom-firing speakers, Hi-Fi Audio, and sound up to 16% louder versus the prior generation¹.

World's first commercial PC designed with a modular USB-C port with up to 4 times better twist resistance and up to 33 times better impact resistance, improving durability and enabling easier repairs¹⁶.
This laptop is proudly Certified ENERGY STAR®, registered EPEAT Gold with Climate+¹⁷ and meets the latest TCO Generation 9 certification, the best-in-class standards for energy use and repair.
This laptop is designed with a wide range of sustainable materials including post-consumer recycled plastic, recycled magnesium, bio-based plastic and recycled cobalt. It also ships in packaging made from 100% recycled or renewable materials¹⁸.




We offer the most secure¹⁹ and manageable²⁰ commercial PCs, along with modern lifecycle services and solutions to make IT management a breeze.
Begin your PC refresh with ProDeploy for systems that are ready to use on day one, and ensure they continue working without interruption with our ProSupport solutions.
Get the best out of your PC with the latest Copilot+ PC features. Enhance productivity with ease using your very own AI assistant. Use the Improved Windows® Search and reduce time looking for emails, documents and more throughout your day.

Right side
1. SIM card tray option²³
2. USB 3.2 Gen 1 Type-A
3. Thunderbolt™ 4 with Power Delivery 3.1 & DisplayPort 2.1 (USB Type-C™)
4. Wedge-shaped lock slot

Left side
6. HDMI 2.1
7. Thunderbolt™ 4 with Power Delivery 3.1 & DisplayPort 2.1 (USB Type-C™)
8. Global Headset Jack

1. Height (front): 16.55 mm (0.65 in.)²⁴
Height (rear): 17.19 mm (0.68 in.)
Height (max): 17.95 mm (0.70 in.)

2. Depth: 208.93 mm (8.23 in.)
3. Width: 295.64 mm (11.64 in.)
Starting weight: 1.07 kg (2.36 lb)²⁵
Dell Technologies is committed to compliance with the laws and regulations in each country into which the company ships its products. Dell products are designed and tested to meet the appropriate worldwide standards for Product Safety, Electromagnetic Compatibility, Ergonomics, and other regulatory compulsory requirements when used for their intended purpose.
In addition, Dell products are developed with design for the environment in mind. Our environmental stewardship program drives conservation of product energy consumption, develops methods to reduce or eliminate materials for disposal, prolongs product life span, and provides effective and convenient equipment recovery solutions.
1. Based on Dell internal testing, November 2024.
2. Based on Dell analysis of publicly available information, November 2024.
3. Feature saves up to 3.69 hours of battery life. Based on internal analysis, November 2024.
4. Versus the prior generation. Based on Dell analysis of publicly available information, November 2024.
5. Battery life up to 20 hours and 50 minutes of battery life with Intel U5-236V, 16GB RAM, 256GB PCIe SSD, brightness set to 250nits on a FHD Non-Touch 400nits Display, Windows 11, and 60 Whr battery. Based on testing using the Mobile Mark 2025 battery life benchmark test in December 2024. For more information about this benchmark test, visit www.bapco.com. Actual battery life may be significantly less than the test results and varies depending on product configuration and use, software, usage, operating conditions, power management settings and other factors. Maximum battery life will decrease with time.
6. Dell Pro 13 Premium and Latitude 7350 tested. Battery life results were compared for like-to-like configs (i.e., same or similar memory, storage, display, etc.) except for CPU and Battery (3Whr gen over gen increase in capacity). Based on testing using the Mobile Mark 2025 battery life benchmark test in December 2024. For more information about this benchmark test, visit www.bapco.com. Actual battery life may be significantly less than the test results and varies depending on product configuration and use, software, usage, operating conditions, power management settings and other factors. Maximum battery life will decrease with time.
7. Dell Pro 13 Premium tested with Intel U7-266V, ARC Graphics, 16GB RAM, 256GB PCIe SSD, FHD+ Non-Touch 400nits Display, Windows 11 and 60 Whr battery. Latitude 7350 Ultralight tested with Intel U7-165U, UMA Graphics, 16GB RAM, 256GB PCIe SSD, FHD+ Non-Touch 400 nits Display, Windows 11 and 57 Whr battery. Based on testing using Cinebench R23 benchmark test in December 2024.
8. Dell Pro 13 Premium tested with Intel U7-266V, ARC Graphics, 16GB RAM, 256GB PCIe SSD, FHD+ Non-Touch 400nits Display, Windows 11 and 60 Whr battery. Latitude 7350 Ultralight tested with Intel U7-165U, UMA Graphics, 16GB RAM, 256GB PCIe SSD, FHD+ Non-Touch 400 nits Display, Windows 11 and 57 Whr battery. Based on testing using Proxyon AI Computer Vision - OpenVINO benchmark test in December 2024. Actual score is 3.47.
9. Dell Pro 13 Premium tested with Intel U7-266V, ARC Graphics, 16GB RAM, 256GB PCIe SSD, FHD+ Non-Touch 400nits Display, Windows 11 and 60 Whr battery. Latitude 7350 Ultralight tested with Intel U7-165U, UMA Graphics, 16GB RAM, 256GB PCIe SSD, FHD+ Non-Touch 400 nits Display, Windows 11 and 57 Whr battery. Based on testing using 3DMakr Night Raid Overall benchmark test in December 2024.
10. Based on Dell internal analysis, November 2024.
11. Copilot+ PC experiences require free updates. Timing varies by device and region. See aka.ms/copilotpluspcs.
12. High-Efficiency Video Coding (HEVC) content playback on the system and on an external display as well as HEVC content streaming is supported on configurations with a discrete graphics card, Linux/Thin OS, built in 4K panel, Dolby Vision or CyberLink Blue-ray player; for other configurations HEVC content playback on the system will require a separate purchase and download of software HEVC codec or third-party media players.
13. Based on internal analysis and testing, November 2024. McAfee's Deepfake Detector running on devices with Intel® Core™ Ultra 200V series processors was compared to previous-generation Intel® Core™ Ultra processors. Results may vary.
14. Launching later this year.
15. Collaboration icons are only visible during Zoom or Microsoft Teams calls. Compatible video conferencing platforms are subject to change.
16. Applies to Dell Pro, Dell Pro Plus, and Dell Pro Premium notebooks launching in 2025. Based on internal comparison of the solder connection on Latitude 7450 vs screwed connection testing data of the Dell Pro Premium laptop subject to a standard repeated axial load and a standard wrenching torque in multiple directions. New USB-C port design is as screwed on connection for easier repairs and improved durability. Read warranty information for USB-C port replacement instructions.
17. Based on internal analysis, November 2024. Based on EPEAT Climate+ Designations achieved in all applicable countries. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status and tier levels.
18. Contains up to 94.3% recycled content and up to 5.9% renewable content in the form of sustainably forested materials. Excludes optional items added to order and included in box.
19. Based on Dell internal analysis, October 2024. Applicable to PCs on Intel processors. Not all features available with all PCs. Additional purchase required for some features. Validated by Principled Technologies. A comparison of security features, April 2024.
20. Based on Dell internal analysis, January 2024. Most-manageable commercial PCs when comparing the systems management capabilities of Dell Update Processes, Dell Manageability Solution capabilities and integrations with 3rd Party Management Solutions, with competitor update processes, systems management solution capabilities and integrations with 3rd party management solutions. 3rd Party Management Solutions - Microsoft Intune, Workspace ONE, are separate purchases. Intel vPro, to support out-ofband systems management, is an additional system configuration upgrade.
21. Works with specific text, image, and document formats only; optimized for select languages (English, Chinese (Simplified), French, German, Japanese, and Spanish). See aka.ms/copilotpluspcs.
22. Image actions now available across devices; other actions vary by device, region, language, and character sets. Subscription required for some actions. Coming to the European Economic Area later in 2025. See aka.ms/copilotpluspcs.
23. Only available on configurations with 5G.
24. Dimensions may vary depending on configuration.
25. Weights vary depending on configuration and manufacturing variability.