Rear Side:
HDMI (HDCP 1.4 & 2.3) (Supports up to QHD 2560 x 1440, 144 Hz, 10 bit, TMDS, HDR, VRR as per specified in HDMI 2.1) (x2)
Cables included:
Level up your environmental goals. This monitor is designed with environmentally conscious materials including 85% post-consumer recycled plastic including closed loop plastics, 100% recycled aluminium and 50% recycled steel¹. It ships in a box made with 100% renewable content that is also recyclable².
1. Based on internal analysis, March 2025. Plastic percentage is based on total plastic weight.Recycled Aluminium: 100% recycled aluminium in the monitor stand.Recycled steel: 50% recycled steel in the monitor head.
2. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, August 2023.