Complex workloads become effortless with Intel® Core™ Ultra processors. With dedicated engines for specific tasks; exceptional performance and speed become the new standard.
Effortlessly tackle large data-sets, run complex analyses or optimise machine learning models with built-in AI power. With Intel® Core™ Ultra processor, NVIDIA professional graphics, and now a dedicated NPU, stay efficient and productive with powerful on-device AI experiences. Enjoy inclusive collaboration, seamless content creation, energy efficiency, and faster threat detection - all integrated seamlessly into your day-to-day.
Extensive connection options tailor to your specific needs. Whether it's connecting multiple monitors, high-speed storage devices, or essential peripherals, your new high performance PC is more versatile and efficient than ever.
Workstations are tested and certified to ensure reliability and the best possible performance.
Identifies bad memory sectors and alerts users when a DIMM has hit critical levels.
New security features and software, with optional lockable & removeable HDDs.
Designed to meet the latest environmental standards with recycled materials and packaging.
Designed with up to 46% recycled plastic including post-consumer recycled plastic and closed loop ITE derived plastic¹.
This product is certified ENERGY STAR®, registered EPEAT Gold with Climate+ and carries the latest TCO designation. Meaning it meets key sustainability criteria for renewable energy use and safe substances and circularity².
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.
We offer the world's most secure³ and manageable⁴ commercial PCs, along with modern lifecycle services and solutions making IT management a breeze. Begin your PC refresh with ProDeploy for systems that are ready to use on day one, and ensure they continue working without interruption with our ProSupport solutions.
Reduce the attack surface and improve cyber resilience with Dell Trusted Workspace. Supply chain security and unique BIOS-level tamper detections help maintain device trust while partner software provides advanced threat protection for endpoints, network and the cloud.
Manage your PCs over the cloud, in conjunction with Microsoft Intune, via the Dell Management Portal.
Experience the world’s first and most comprehensive as-a-service portfolio with Dell APEX⁵. APEX PC-as-a-Service unlocks capital so you can invest in AI-ready PCs with no upfront investment. Seamlessly deploy, secure, manage, support and responsibly retire devices as part of your subscription.
Industry-leading AI. Powerful cybersecurity. Designed for business.
AI-powered multi-tasking mastery for a new way of working with Windows 11 Pro. With features like Copilot in Windows⁶, get better answers, grow your skills, and effortlessly optimise workflows. Windows 11 Pro on Dell PCs come with the latest advances in security and AI delivered conveniently to your desktop. Benefit from AI-enhanced efficiency, performance, and security today, and innovate to take on new challenges tomorrow.
The model shows optional ports and slots, which are additional features that can be purchased at an additional cost via Dell.com.
Front side
1. Lockable storage bay (optional)
2. Optical disk drive (optional)
3. Power switch with LED
4. Universal audio port
5. (2) USB 3.2 Gen 1 (5Gbps)
Lower port with PowerShare
6. USB-C 3.2 Gen 2 (10Gbps)
7. USB-C 3.2 Gen 2x2 (20Gbps) with PowerShare
Rear side
8. Power Connector
9. (2) DisplayPort 1.4a
10. Optional port module (choose one):
-Serial Module
-TBT4 (40Gbps) + USB-C (10Gbps)
-USB 3.2 Gen 2 (10Gbps) Type-C® with DisplayPort™ Alt Mode port
-HDMI 2.1 FRL
-DisplayPort™ 2.1 (UHBR20)
-5Gbe LAN
-(2) USB-A 3.2 Gen 2 (10Gbps)
-VGA
-5G Optical Fiber
11. USB-C 3.2 Gen 2x2 (20Gbps)
12. Thunderbolt 4 (USB-C)
13. (2) USB 2.0 (480Mbps) with Smart Power On
14. (2) USB 3.2 Gen 2 (10Gbps)
15. RJ-45 Ethernet (1GbE)
1. Height: 387.00 mm (15.24 in.)
2. Width: 187.70 mm (7.40 in.)
3. Depth: 438.00 mm (17.24 in.)
Starting weight: 8.17 kg (18.00 lb)⁷
Chassis size: 32L
Dell Technologies is committed to compliance with the laws and regulations in each country into which the company ships it's products. Dell products are designed and tested to meet the appropriate worldwide standards for Product Safety, Electromagnetic Compatibility, Ergonomics, and other regulatory compulsory requirements when used for their intended purpose.
In addition, Dell products are developed with design for the environment in mind. Our environmental stewardship program drives conservation of product energy consumption, develops methods to reduce or eliminate materials for disposal, prolongs product life span, and provides effective and convenient equipment recovery solutions.
1. Based on internal analysis, January 2025. Percentage is based on system plastic weight. Post-consumer recycled plastic: 37.4%, Closed Loop ITE derived plastic: 3.7%.
2. Based on internal analysis, December 2024. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
3. Dell has the world’s most secure commercial PCs with built-in, below-the-OS security features that our competitors cannot match. Based on Dell internal analysis, October 2024. Applicable to PCs on Intel processors. Not all features available with all PCs. Additional purchase required for some features. Validated by Principled Technologies. A comparison of security features, April 2024.
4. Based on Dell internal analysis, January 2025. Most-manageable commercial PCs when comparing the systems management capabilities of Dell Update Processes, Dell Manageability Solution capabilities and integrations with 3rd Party Management Solutions, with competitor update processes, systems management solution capabilities and integrations with 3rd party management solutions.3rd Party Management Solution - Microsoft Intune, is a separate purchase.
5. Based on Dell internal analysis, April 2023.
6. Copilot is only supported in selected regions.Timing of feature delivery and availability varies by market and device. Use Copilot with a Microsoft Account or use Copilot with commercial data protection at no additional cost by signing into a work or school account (Microsoft Entra ID) with Microsoft 365 E3, E5, F3, A3 or A5 for faculty, Business Premium, and Business Standard. Coming to more Entra ID users over time.
7. Weights vary depending on configurations and manufacturing variability.