1. Based on Dell internal testing, November 2024.
2. The CES Innovation Awards are based upon descriptive materials submitted to the judges. CTA did not verify the accuracy of any submission or of any claims made and did not test the item to which the award was given.
3. Available on select Latitude 9000 series products and Dell Pro Premium. Based on Dell analysis of publicly available information, November 2024.
4. Based on internal analysis, November 2024. Recycled cobalt applies to the 40Whr and 60Whr batteries. Post-consumer recycled plastic: 98% in the battery frame, 50% in the bezel and 30% in the speaker housing.
5. Feature saves up to 3.69 hours of battery life. Based on internal analysis, November 2024.
6. Versus the prior generation. Based on Dell analysis of publicly available information, November 2024.
7. Battery life up to 21 hours and 10 minutes of battery life with Intel U5-236V, 16GB RAM, 256GB PCIe SSD, FHD Non-Touch 400nits Display, Windows 11, and 60 Whr battery. Based on testing using the Mobile Mark 2025 battery life benchmark test in December 2024. For more information about this benchmark test, visit www.bapco.com. Actual battery life may be significantly less than the test results and varies depending on product configuration and use, software, usage, operating conditions, power management settings and other factors. Maximum battery life will decrease with time.
8. Dell Pro 14 Premium and Latitude 7450 tested. Battery life results were compared for like-to-like configs (i.e., same or similar memory, storage, display, etc.) except for CPU and Battery (3Whr gen over gen increase in capacity). Based on testing using the Mobile Mark 2025 battery life benchmark test in December 2024. For more information about this benchmark test, visit www.bapco.com. Actual battery life may be significantly less than the test results and varies depending on product configuration and use, software, usage, operating conditions, power management settings and other factors. Maximum battery life will decrease with time.
9. Dell Pro 14 Premium tested with Intel U7-266V, ARC Graphics, 16GB RAM, 256GB PCIe SSD, FHD+ Non-Touch 400nits Display, Windows 11 and 60 Whr battery. Latitude 7450 Ultralight tested with Intel U7-165U, UMA Graphics, 16GB RAM, 256GB PCIe SSD, FHD+ Non-Touch 400 nits Display, Windows 11 and 57 Whr battery. Based on testing using Cinebench R23 benchmark test in December 2024.
10. Dell Pro 14 Premium tested with Intel U7-266V, ARC Graphics, 16GB RAM, 256GB PCIe SSD, FHD+ Non-Touch 400nits Display, Windows 11 and 60 Whr battery. Latitude 7450 Ultralight tested with Intel U7-165U, UMA Graphics, 16GB RAM, 256GB PCIe SSD, FHD+ Non-Touch 400 nits Display, Windows 11 and 57 Whr battery. Based on testing using Proxyon AI Computer Vision - OpenVINO benchmark test in December 2024. Actual score is 3.46x.
11. Dell Pro 14 Premium tested with Intel U7-266V, ARC Graphics, 16GB RAM, 256GB PCIe SSD, FHD+ Non-Touch 400nits Display, Windows 11 and 60 Whr battery. Latitude 7450 Ultralight tested with Intel U7-165U, UMA Graphics, 16GB RAM, 256GB PCIe SSD, FHD+ Non-Touch 400 nits Display, Windows 11 and 57 Whr battery. Based on testing using 3DMakr Night Raid Overall benchmark test in December 2024.
12. Based on Dell internal analysis, November 2024.
13. Copilot+ PC experiences require free updates. Timing varies by device and region. See aka.ms/copilotpluspcs.
14. Timing varies by device and region. See aka.ms/copilotpluspcs.
15. Based on internal analysis and testing, November 2024. McAfee's Deepfake Detector running on devices with Intel® Core™ Ultra 200V series processors was compared to previous-generation Intel® Core™ Ultra processors. Results may vary.
16. Based on Dell analysis of publicly available information, November 2024.
17. Collaboration icons are only visible during Zoom or Microsoft Teams calls. Compatible video conferencing platforms are subject to change.
18. Applies to Dell Pro, Dell Pro Plus, and Dell Pro Premium notebooks launching in 2025. Based on internal comparison of the solder connection on Latitude 7450 vs screwed connection testing data of the Dell Pro Premium laptop subject to a standard repeated axial load and a standard wrenching torque in multiple directions. New USB-C port design is as screwed on connection for easier repairs and improved durability. Read warranty information for USB-C port replacement instructions.
19. Based on internal analysis, November 2024. Based on EPEAT Climate+ Designations achieved in all applicable countries. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status and tier levels.
20. Based on internal analysis, November 2024. Post-consumer recycled plastic: 98% in the battery frame, 50% in the bezel frame and 30% in the speaker housing; recycled cobalt: 50% in the PC battery (40Whr and 60Whr); recycled magnesium: 90% in the lid, palm rest and bottom cover; bio-based plastic: 46% in the bumpers.
21. Contains up to 94.3% recycled content and up to 5.9% renewable content in the form of sustainably forested materials. Excludes optional items added to order and included in box.
22. Based on Dell internal analysis, October 2024. Applicable to PCs on Intel processors. Not all features available with all PCs. Additional purchase required for some features. Validated by Principled Technologies. A comparison of security features, April 2024.
23. Based on Dell internal analysis, January 2024. Most-manageable commercial PCs when comparing the systems management capabilities of Dell Update Processes, Dell Manageability Solution capabilities and integrations with 3rd Party Management Solutions, with competitor update processes, systems management solution capabilities and integrations with 3rd party management solutions. 3rd Party Management Solutions - Microsoft Intune, Workspace ONE, are separate purchases. Intel vPro, to support out-ofband systems management, is an additional system configuration upgrade.
24. Applies to the Copilot+ class of devices. Based on Microsoft internal testing.
25. Requires Microsoft account sign in.
26. Only available on configurations with 5G.
27. Dimensions may vary depending on configuration.
28. Weights vary depending on configuration and manufacturing variability.