Compact backpack to carry essentials in style. Crafted for sustainability and durably built, it helps reduce impact to the environment and your tech.


14"

Gray

350D Ripstop
Polyurethane
Polyethylene Foam
Foam

Padded
Front Pocket

2 x Side Pockets
2 x Pockets
With a sleek design that has a place for all your essentials, it’s the perfect blend of style and functionality. It’s lightweight and fits a 14-inch laptop, so you can easily take it everywhere you go. The modern gray color complements any fit of the day.

The Dell EcoLoop label identifies products that are manufactured with select materials and/or processes that help reduce our environmental impact.

This backpack is now designed with 57% recycled content by weight which is an average increase of 30% in the use of these materials¹. Plus, it features 100% OceanCycle certified recycled ocean-bound plastic in the exterior fabric² reflecting our commitment to protect our ocean ecosystem.

This bag uses a more responsible dyeing process for the yarn that is kinder to the environment offering up to 97% lower impact on greenhouse gas emissions, 96% lower water impact and 98% lower fossil fuel use per kg of material than traditional dye processes³.

Packaging is now made from 100% recycled or renewable materials with the elimination of plastic bags⁴.
360° defense

The padded shoulder straps make commuting with your tech more comfortable.
Reflective strips on the side pockets and shoulder straps add visibility and safety.
The loop holds the zipper pull in place to prevent unwanted opening of the laptop compartment.
Being on-the-go is even easier with this design that’s more compact than ever⁵.

1. Height: 15.75 in. (400 mm)
2. Width: 10.63 in. (270 mm)
3. Depth: 6.50 in. (165 mm)
Starting weight: 0.99 lb (0.45 kg)⁶
Fits most laptops with screen sizes up to 14.00 in (355.60 mm)
Max laptop dimensions: 13.40 x 9.40 x 0.80 in (340.00 x 240.00 x 20.00 mm)
1. Data comparison is based on Dell EcoLoop bags launched prior 2025. Based on internal analysis, September 2024.
2. Ocean-bound plastic is waste collected within 50 kilometers (30 miles) of an ocean coastline or major waterway.
3. These results were calculated using Higg MSI 3.11.0 available at app.worldly.io. They were calculated by Positive Scenarios Consulting, LLC and are not verified by Cascale or Worldly.
4. Contains 87.7% recycled content and 12.3% renewable materials. Renewable materials in the form of sustainably forested materials. Percentages may vary slightly by region. Excludes optional items added to order and included in box.
5. Image shows commuter on the left using Dell EcoLoop Premier Backpack 14-16 - CP7625 and the commuter on the right using Dell Pro 13-14 Plus EcoLoop Backpack - CP5426G.
6. Weights vary depending on configurations and manufacturing variability.