Featuring outstanding security and scalability, this 13-inch mainstream commercial AI PC is packaged in a sleek, durable aluminum body and compact size for on-the-go multitasking.


Lightweight and slim, the Dell Pro 13 Plus features an aluminum top cover and palmrest for an elegant look and feel, as well as added protection wherever you go. Durable as well as beautiful, the Dell Pro 13 Plus design withstands rigorous MIL-STD testing to ensure reliability for your fleet. With an ultra-quiet thermal design, you can work without distractions.
Thanks to transformational leaps in battery life and performance.

Low Power: Supports Copilot+ PC experiences, when available⁷, on configurations with Intel® Core™ Ultra 200V series processors.
Fast Response: Ideal for real time multi-tasking and AI workload such as noise cancellation and instant transcription.
High Throughput: Ideal for AI-accelerated digital content creation and video editing.⁸
Software is additional and does not come with system purchase.

McAfee Deepfake Detector helps businesses identify misleading videos and audio that can harm reputations within seconds. With real-time alerts for AI-generated content, it ensures you can easily distinguish what's real, allowing you to protect your brand and maintain trust. Use up to 48% less power on select Dell Pro Notebooks with an Intel® Core™ Ultra 200V series processor, when using McAfee's AI-powered Deepfake Detector⁹.

Tap into AI-driven insights to improve your operations and ROI by proactively identifying IT issues, reducing help desk tickets through anomaly detection, and simplifying troubleshooting with an intelligent virtual assistant.

Accelerate innovation, solve problems faster, and drive business impact with Windows 11 Pro Copilot+ PCs. Devices come with a turbocharged NPU for powerful performance and unique AI experiences that save time and accelerate innovation.

Cyberlink provides a suite of photo and video editing tools that bring advanced features to everyday users¹⁰. Create stunning visuals with effects like Shadow and Glow and easily remove backgrounds for impactful results. Don't disrupt your creative workflow—enjoy up to 2.5x longer battery life on select Dell Pro Notebooks with AI-powered video editing in CyberLink PowerDirector, fueled by Intel® Core™ Ultra 200V processors and NPU acceleration .

Sleek, narrow borders on a spacious 16:10 aspect ratio display provide 5% more screen space¹¹, allowing more room for productivity.
Thoughtfully crafted with a roomy palm rest and 15% larger touchpad¹², you have the space to comfortably and quickly navigate through tasks.
Get real answers, inspiration and solutions with the click of a button using the Windows Copilot Key, your own personal AI assistant.
Standout on video calls with an optional 5MP camera featuring HDR technology which accurately captures image detail, even in challenging lighting conditions. With a manually controlled camera shutter, you can rest easy that your privacy is protected¹³.
Upleveled sound provides up to 78% more bass and 22% improvement in loudness versus previous models¹².

Find the perfect fit for your team with a variety of configurable options optimized for commercial workloads, all managed under a single BIOS and combined driver set.

World's first commercial PC designed with a modular USB-C port with up to 4 times better twist resistance and up to 33 times better impact resistance, improving durability and enabling easier repairs¹⁶.
This laptop is certified ENERGY STAR® and registered EPEAT Gold with Climate+¹⁷. It also meets the latest TCO Generation 9 certification, meaning it meets the best-in-class standards for energy use and repair.
Made from a wide variety of sustainable materials including recycled and low emissions aluminum, recycled ocean-bound plastic, bio-based plastic, post-consumer recycled plastic and battery technology now designed with 80% less cobalt¹⁸. This laptop also ships in packaging made with 100% recycled or renewable materials¹⁹.
When you’re ready to retire your device, we’ll help you responsibly and securely do so regardless of brand.




We offer the world's most secure²⁰ and manageable²¹ commercial PCs, along with modern lifecycle services and solutions to make IT management a breeze. Begin your PC refresh with ProDeploy for systems that are ready to use on day one, and ensure they continue working without interruption with our ProSupport solutions.
Get the best out of your PC with the latest Copilot+ PC features. Enhance productivity with ease using your very own AI assistant. Use the Improved Windows® Search and reduce time looking for emails, documents and more throughout your day.

Right view
1. Optional SIM card tray
2. Global Headset Jack
3. USB 3.2 Gen 1 Type-A with PowerShare
4. Wedge-shaped lock slot

Left view
5. HDMI 2.1
6. USB 3.2 Gen 1 Type-A
7. Thunderbolt™ 4 with Power Delivery & DisplayPort 2.1 (USB Type-C™)
8. Thunderbolt™ 4 with Power Delivery & DisplayPort 2.1 (USB Type-C™)
9. Optional Smartcard reader²⁴

1. Starting height (front): 19.78 mm (0.78 in.)
Starting height (rear): 19.78 mm (0.78 in.)
Starting height (maximum): 19.95 mm (0.79 in.)²⁵

2. Depth: 215.00 mm (8.46 in.)
3. Width: 300.00 mm (11.81 in.)
Starting weight (Laptop): 1.23 kg (2.71 lb)
Dell Technologies is committed to compliance with the laws and regulations in each country into which the company ships its products. Dell products are designed and tested to meet the appropriate worldwide standards for Product Safety, Electromagnetic Compatibility, Ergonomics, and other regulatory compulsory requirements when used for their intended purpose.
In addition, Dell products are developed with design for the environment in mind. Our environmental stewardship program drives conservation of product energy consumption, develops methods to reduce or eliminate materials for disposal, prolongs product life span, and provides effective and convenient equipment recovery solutions.
1. Based on Dell analysis of publicly available information, November 2024.
2. Based on testing using the Mobile Mark 2025 battery life benchmark test using Dell Pro 13 Plus with Intel U5-236V, 16GB RAM, 512GB PCIe SSD, brightness set to 250nits on an FHD+ Non-touch 400 nits display, Windows 11, and 55 Whr battery, January 2025. For more information about this benchmark test, visit www.bapco.com. Actual battery life may be significantly less than the test results and varies depending on product configuration and use, software, usage, operating conditions, power management settings and other factors. Maximum battery life will decrease with time. The stated Watt Hour (Whr) is not an indication of battery life.
3. Dell Pro 13 Plus tested with Intel U7-266V, UMA Graphics, 16GB RAM, 512GB PCIe SSD, FHD+ Low Power Display, Windows 1124H2, and 55 Whr battery. Latitude 5350 tested with Intel U7-165U, UMA Graphics, 16GB RAM, 1TB PCIe SSD, FHD Display, Windows 1123H2, and 54 Whr battery.Based on testing using Cinebench R23 Single-Thread benchmark test in December 2024.
4. Dell Pro 13 Plus tested with Intel U5-236V, UMA Graphics, 16GB RAM, 512GB PCIe SSD, FHD+ Low Power Display, Windows 1124H2, and 55 Whr battery. Latitude 5350 tested with Intel U5-135U, UMA Graphics, 16GB RAM, 512GB PCIe SSD, FHD Display, Windows 1123H2, and 42 Whr battery.Based on testing using Procyon AI Computer Vision - OpenVINO benchmark test in December 2024.
5. Dell Pro 13 Plus tested with Intel U7-266V, UMA Graphics, 16GB RAM, 512GB PCIe SSD, FHD+ Low Power Display, Windows 1124H2, and 55 Whr battery. Latitude 5350 tested with Intel U7-165U, UMA Graphics, 16GB RAM, 1TB PCIe SSD, FHD Display, Windows 1123H2, and 54 Whr battery.Based on testing using 3DMark Night Raid benchmark test in December 2024.
6. Based on Dell internal analysis, November 2024.
7. Copilot+ PC experiences require free updates. Timing varies by device and region.
8. High-Efficiency Video Coding (HEVC) content playback on the system and on an external display as well as HEVC content streaming is supported on configurations with a discrete graphics card, Linux/Thin OS, built in 4K panel, Dolby Vision or CyberLink Blue-ray player; for other configurations HEVC content playback on the system will require a separate purchase and download of software HEVC codec or third-party media players.
9. Based on internal analysis and testing, November 2024. McAfee's Deepfake Detector running on devices with Intel® Core™ Ultra 200V series processors was compared to previous-generation Intel® Core™ Ultra processors. Results may vary.
10. Launching later this year.
11. Versus a 16:9 aspect ratio.
12. Based on Dell internal testing, November 2024.
13. Screen images simulated. For illustration purposes only.
14. DDR5 memory and 4G LTE available only on configurations with Intel Core Ultra 200U Series processors.
15. Wi-Fi 7 certified products will roll out in accordance with the Wi-Fi Alliance certification schedule throughout 2024. WiFi 7 requires the latest Wi-Fi Alliance certification, Windows HLK certified device driver, hardware update, supported Windows OS version and compatible router. Wi-Fi 7/ 6E connectivity (6 GHz) with Windows 11 is limited and will leverage prior generation of Wi-Fi until drivers are available and hardware adoption increases. Ubuntu OS will not support Wi-Fi 7 and will operate on WiFi 6E/6 speeds when configured for WiFi 7. Router requires a separate purchase. Wi-Fi 7/ 6E (6 GHz) connectivity is only available in select locations. Check availability with your service provider. The Bluetooth wireless card version may vary depending on the operating system that is installed on your computer.
16. Applies to Dell Pro, Dell Pro Plus and Dell Pro Premium notebooks launching in 2025. Based on internal comparison of the solder connection on Latitude 7450 vs screwed connection testing data of the Dell Pro Premium laptop subject to a standard repeated axial load and a standard wrenching torque in multiple directions. New USB-C port design is as screwed on connection for easier repairs and improved durability. Read warranty information for USB-C port replacement instructions.
17. Based on internal analysis, November 2024. Based on EPEAT Climate+ Designations achieved in all applicable countries. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status and tier levels.
18. Based on internal analysis, November 2024. Up to 98% post-consumer recycled plastic in the battery frame, bezel frame, inner frame of the top cover, bottom cover and speaker housing, 46% bio-based rubber bumpers, 28% recycled ocean-bound plastic in the fan housing and 80% less cobalt in the 45whr battery. Cobalt reduction in the battery is 80% reduced cobalt use in NCM battery technology compared with LCO battery technology.
19. Contains up to 93% recycled content and up to 7.2% renewable content in the form of sustainably forested materials. Excludes optional items added to order and included in box.
20. Dell has the world’s most secure commercial PCs with built-in, below-the-OS security features that our competitors cannot match. Based on Dell internal analysis, October 2024. Applicable to PCs on Intel processors. Not all features available with all PCs. Additional purchase required for some features. Validated by Principled Technologies. A comparison of security features, April 2024.
21. Based on Dell internal analysis, January 2024. Most-manageable commercial PCs when comparing the systems management capabilities of Dell Update Processes, Dell Manageability Solution capabilities and integrations with 3rd Party Management Solutions, with competitor update processes, systems management solution capabilities and integrations with 3rd party management solutions. 3rd Party Management Solutions - Microsoft Intune, Workspace ONE, are separate purchases. Intel vPro, to support out-of-band systems management, is an additional system configuration upgrade.
22. Works with specific text, image, and document formats only; optimized for select languages (English, Chinese (Simplified), French, German, Japanese, and Spanish). See aka.ms/copilotpluspcs.
23. Image actions now available across devices; other actions vary by device, region, language, and character sets. Subscription required for some actions. Coming to the European Economic Area later in 2025. See aka.ms/copilotpluspcs.
24. Only available on configurations with Palmrest with Smart Card Reader.
25. Dimensions may vary depending on configuration.