1. Based on Dell analysis of publicly available information, November 2024.
2. Based on testing using the Mobile Mark 2025 battery life benchmark test using Dell Pro 13 Plus with Intel U5-236V, 16GB RAM, 512GB PCIe SSD, FHD+ Non-touch 400 nits display, Windows 11, and 55 Whr battery, January 2025. For more information about this benchmark test, visit www.bapco.com. Actual battery life may be significantly less than the test results and varies depending on product configuration and use, software, usage, operating conditions, power management settings and other factors. Maximum battery life will decrease with time. The stated Watt Hour (Whr) is not an indication of battery life.
3. Dell Pro 13 Plus tested with Intel U7-266V, UMA Graphics, 16GB RAM, 512GB PCIe SSD, FHD+ Low Power Display, Windows 1124H2, and 55 Whr battery. Latitude 5350 tested with Intel U7-165U, UMA Graphics, 16GB RAM, 1TB PCIe SSD, FHD Display, Windows 1123H2, and 54 Whr battery.Based on testing using Cinebench R23 Single-Thread benchmark test in December 2024.
4. Dell Pro 13 Plus tested with Intel U5-236V, UMA Graphics, 16GB RAM, 512GB PCIe SSD, FHD+ Low Power Display, Windows 1124H2, and 55 Whr battery. Latitude 5350 tested with Intel U5-135U, UMA Graphics, 16GB RAM, 512GB PCIe SSD, FHD Display, Windows 1123H2, and 42 Whr battery.Based on testing using Procyon AI Computer Vision - OpenVINO benchmark test in December 2024.
5. Dell Pro 13 Plus tested with Intel U7-266V, UMA Graphics, 16GB RAM, 512GB PCIe SSD, FHD+ Low Power Display, Windows 1124H2, and 55 Whr battery. Latitude 5350 tested with Intel U7-165U, UMA Graphics, 16GB RAM, 1TB PCIe SSD, FHD Display, Windows 1123H2, and 54 Whr battery.Based on testing using 3DMark Night Raid benchmark test in December 2024.
6. Based on Dell internal analysis, November 2024.
7. Copilot+ PC experiences require free updates. Timing varies by device and region. See aka.ms/copilotpluspcs.
8. Versus a 16:9 aspect ratio.
9. Based on Dell internal testing, November 2024.
10. Screen images simulated. For illustration purposes only.
11. Compared to previous generation Latitude 5350. Based on Dell internal testing, November 2024.
12. DDR5 memory and 4G LTE available only on configurations with Intel Core Ultra 200U Series processors.
13. Wi-Fi 7 certified products will roll out in accordance with the Wi-Fi Alliance certification schedule throughout 2024. WiFi 7 requires the latest Wi-Fi Alliance certification, Windows HLK certified device driver, hardware update, supported Windows OS version and compatible router. Wi-Fi 7/ 6E connectivity (6 GHz) with Windows 11 is limited and will leverage prior generation of Wi-Fi until drivers are available and hardware adoption increases. Ubuntu OS will not support Wi-Fi 7 and will operate on WiFi 6E/6 speeds when configured for WiFi 7. Router requires a separate purchase. Wi-Fi 7/ 6E (6 GHz) connectivity is only available in select locations. Check availability with your service provider. The Bluetooth wireless card version may vary depending on the operating system that is installed on your computer.
14. Applies to Dell Pro, Dell Pro Plus and Dell Pro Premium notebooks launching in 2025. Based on internal comparison of the solder connection on Latitude 7450 vs screwed connection testing data of the Dell Pro Premium laptop subject to a standard repeated axial load and a standard wrenching torque in multiple directions. New USB-C port design is as screwed on connection for easier repairs and improved durability. Read warranty information for USB-C port replacement instructions.
15. Based on internal analysis, November 2024. Based on EPEAT Climate+ Designations achieved in all applicable countries. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status and tier levels.
16. Based on internal analysis, November 2024. Up to 98% post-consumer recycled plastic in the battery frame, bezel frame, inner frame of the top cover, bottom cover and speaker housing, 46% bio-based rubber bumpers, 28% recycled ocean-bound plastic in the fan housing and 80% less cobalt in the 45whr battery. Cobalt reduction in the battery is 80% reduced cobalt use in NCM battery technology compared with LCO battery technology.
17. Contains up to 93% recycled content and up to 7.2% renewable content in the form of sustainably forested materials. Excludes optional items added to order and included in box.
18. Dell has the world’s most secure commercial PCs with built-in, below-the-OS security features that our competitors cannot match. Based on Dell internal analysis, October 2024. Applicable to PCs on Intel processors. Not all features available with all PCs. Additional purchase required for some features. Validated by Principled Technologies. A comparison of security features, April 2024.
19. Based on Dell internal analysis, January 2024. Most-manageable commercial PCs when comparing the systems management capabilities of Dell Update Processes, Dell Manageability Solution capabilities and integrations with 3rd Party Management Solutions, with competitor update processes, systems management solution capabilities and integrations with 3rd party management solutions. 3rd Party Management Solutions - Microsoft Intune, Workspace ONE, are separate purchases. Intel vPro, to support out-of-band systems management, is an additional system configuration upgrade.
20. Applies to the Copilot+ class of devices. Based on Microsoft internal testing.
21. Requires Microsoft account sign in.
22. Only available on configurations with Palmrest with Smart Card Reader.
23. Dimensions may vary depending on configuration.
24. Weights vary depending on configurations and manufacturing variability.