Experience a new level of visual comfort and productivity with this hub monitor certified by TÜV for 5-star eye comfort. Designed with extensive connectivity and the power of Thunderbolt 4.
27"
QHD 2560 x 1440 at 120 Hz
IPS Black Technology
Height, Tilt, Swivel, Pivot
100% sRGB, 100% BT.709, 98% Display P3, 98% DCI-P3, Delta E < 2 (average) (sRGB, BT.709, Display P3, DCI-P3)
1 x DisplayPort 1.4 (DRR for Microsoft Windows) (Supports 2 x QHD 120Hz 8 bit)
1 x DisplayPort 1.4 (Out)
1 x HDMI (HDCP 1.4)(Supports up to QHD 2560 x 1440 120Hz TMDS, VRR as per specified in HDMI 2.1)
1 x ThunderboltTM 4 downstream port (15W) for daisy chaining
1 x ThunderboltTM 4 upstream port (Video + Data). Alternate mode with DisplayPort 1.4, power delivery up to 90W.
1 x USB-Type C upstream port (data only) (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2
3 x USB Type-A downstream port (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2)
1 x Audio line out
1 x RJ45 Ethernet port, 2.5GbE (2.5G)
1 x USB Type-A downstream port (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2) with BC1.2 power charging
1 x USB Type-C downstream port (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2) with power charging (15W)
World’s first 5-star certified monitor for eye comfort*
Experience a new level of comfort and productivity.
*Based off TÜV Rheinland® Eye Comfort certification, August 2023.
Ambient Light Sensor: A built-in Ambient Light Sensor intelligently optimizes brightness and color temperature based on your surroundings.Improved ComfortView Plus: Reduces harmful blue light emissions to ≤35%, for all-day comfort without sacrificing color accuracy.
A smoother visual experience: A 120Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion than 60Hz monitors.
Superior image quality: This IPS Black panel technology monitor has deeper blacks and greater gray color level accuracy, delivering exceptional contrast (2000:1) across a wide viewing angle.
Vivid, lifelike color: Enjoy 1.07 billion colors and a wide color coverage across industry standards, including 98% DCI-P3, 98% Display P3, 100% sRGB and 100% BT.709. Get color calibration accuracy of Delta E < 2 (average) (sRGB, BT.709, Display P3, DCI-P3).
Single-cable convenience: Thunderbolt 4 transmits data and video signals at speeds of up to 40Gbps and delivers up to 90W of power to your PC.
Stable connection: Enable fast Ethernet with speeds of up to 2.5GbE.
Reach peak productivity: Connect to two PC sources and Auto KVM will seamlessly switch controls over to the second connected PC. Use KVM (keyboard, video and mouse) features to control both PCs with a single keyboard and mouse.
See more on one screen: View content from two PC sources with Picture-in-Picture (PiP) and Picture-by-Picture (PbP).
Extend your connectivity: Connect to more with DisplayPort 1.4, HDMI (HDCP 1.4)(supports up to QHD 2560 x 1440 120Hz TMDS, VRR as specified in HDMI 2.1), USB-A and USB-C ports that provide speeds of up to 10Gbps.
Connect with ease: Simply plug in accessories and devices with a quick access USB-A port and a USB-C port that delivers up to 15W of power.
Experience uncompromised picture quality by daisy chaining two monitors.
Fit your work style: Tilt, swivel, pivot and adjust the height of your monitor to work your way.
Stay focused on your work: Our InfinityEdge screen provides a virtually borderless experience.
Work beautifully: A premium platinum silver finish enhances any workspace.
Customizable colors: Easily calibrate your monitor’s colors with the new Dell Color Management software¹, with Calman Verified certification.
Tailored to you: Create, store, and manage ICC profiles on your computer dynamically through the software dashboard.
Wide compatibility: Dell Color Management software is compatible with multiple operating systems including Windows and macOS®.
Environmental standards: This monitor uses 85% PCR (post-consumer recyclable) plastic² and 90% recycled aluminum in the design. It meets the latest environmental standards such as EnergyStar® and TCO Certified Edge and is EPEAT® Gold³ registered.
Eco-conscious packaging: Dell monitors ship in boxes made with 100% renewable content that is also 100% recyclable⁴.
Energy conservation: Save energy with PowerNap⁵, a feature that dims or puts your monitor to sleep when not in use.
Tested with devices on macOS, this Thunderbolt monitor with Display P3 color is your ideal Mac® devices companion for superb color coverage and accuracy. Daisy chaining⁶ multiple displays via a single cable requires Thunderbolt connectivity. Please check your device for compatibility, as select M-series chips may not support some features. Install Dell Display and Peripheral Manager application to customize advance settings.
*Based on internal testing of Dell monitors connected to devices on macOS via Thunderbolt, June 2024. Some features may not be supported.
Experience Dell’s singular, innovative application to optimize the performance of your entire Dell PC workspace⁷.
Easy Arrange tiles apps across screens with pre-set partitions and customizes up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.
Control and work across multiple network or USB connected PCs and monitors with a single keyboard and mouse, seamlessly transferring files between them⁸.
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager⁷.
Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.
Bottom and rear view
1. Security lock slot (based on Kensington Security Slot™)
2. Power connector
3. HDMI (HDCP 1.4)(supports up to QHD 2560 x 1440 120Hz TMDS, VRR as specified in HDMI 2.1)
4. DisplayPort 1.4
5. Stand lock
6. DisplayPort 1.4 (out)
7. Thunderbolt™ 4 downstream port (15W) for daisy chaining
8. Thunderbolt™ 4 upstream port (Video + Data). Alternate mode with DisplayPort 1.4, power delivery up to 90W.
9. USB Type-C upstream port (data only) (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2)
10. 2x USB Type-A downstream port (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2)
11. Audio line out
12. USB Type-A downstream port (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2)
13. RJ45 Ethernet port, 2.5GbE
14. USB Type-A downstream port (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2) with BC1.2 power charging
15. USB Type-C downstream port (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2) with power charging (15W)
Cables Included
1. Power cable⁹
2. DisplayPort 1.4 cable - 1.8 m
3. USB Type-A to USB Type-C Gen 2 cable - 1.0 m
4. Thunderbolt™ 4 cable - 1.0 m
As the No. 1 monitor company worldwide¹⁰, we take pride in our unyielding commitment to quality and the utmost customer satisfaction.
1. Compatible with external colorimeter (Portrait Displays: C6 HDR2000, X-Rite: i1Display Pro, i1Display Pro Plus, Klein Instruments: K10, Calibrate: ColorChecker Display Pro, ColorChecker Display Plus), sold separately.
2. By weight of the total weight of plastic parts in product. Excludes printed circuit boards, labels, cables, connectors, electronic components, optical components, ESD components, EMI components adhesives, and coatings.
3. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
4. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, August 2023.
5. Enabled by Dell Display Manager.
6. Daisy-chaining is supported on select Dell monitors. Please check device compatibility.
7. Based on Dell internal analysis, November 2024.
8. KVM (keyboard, video, mouse) is available on select monitors only. For monitors that don’t support USB KVM, the input source feature is an alternative. You can share multiple input sources to one monitor, but you cannot share one keyboard and mouse.
9. Varies by country.
10. Source: IDC Worldwide Quarterly PC Monitor Tracker, Q2 2025.