The perfect monitors to use at home

Philips monitors home use range provides users with a rich and varied choice of displays inspired by today’s vibrant and diverse lifestyles.

5K monitor

Offered in several hues, this 5K 27 inch monitor is not only meant to be a centrepiece for your home, but also has Thunderbolt 4 compatibility, automatic screen calibration through Calman Ready and HDR 600 certification.

  • Panel Size: 68,5 cm (27")
  • LCD panel type: IPS technology
  • Display colours: 1.07 B (8bit+FRC)
  • Response time (typical): 4 ms (Grey to Grey)
  • Contrast ratio (typical): 2000:1
5K Ultra HD (5120 x 2880) resolution for ultraclear visuals

14.7 million pixels for precise detail and clarity. With 5K Ultra HD resolution, four times Quad HD, you see detail like you've never seen before for perfect results.

DisplayHDR 600 for excellent visual highlights

VESA-certified DisplayHDR 600 delivers a dramatically different visual experience. Unlike other "HDR-compatible" screens, true DisplayHDR 600 produces astonishing brightness, contrast and colours. With the help of local dimming and high peak brightness up to 600 nits, images come to life with notable highlights featuring deeper, more nuanced blacks. It renders a fuller palette of rich new colours, delivering a visual experience that engages your senses.

Calman Ready: for automatic and luminous colour calibration

This new technology allows for screen calibration to be done at a fraction of the traditional time it takes, without skimping on a beautiful and aesthetically pleasing colour gamut. In contrast to manual calibration, monitors equipped with the Calman Ready feature will calibrate automatically. In turn, this automation produces vibrant colours that produce so-called "Hollywood-grade colour" and is most suited for professions that demand accurate colouring.

1.07 billion colours for stunning colour and the finest gradation

This display delivers outstanding colour depth with 1.07 billion colours and the finest gradation for recreating smooth, precise and vivid images. Enjoy accurate and true-to-life visuals whether gaming, watching videos or working on colour-critical work with graphics applications.

Lightning-fast connectivity for data, video and Ethernet

This Philips docking monitor is equipped with Thunderbolt 4 connection. Compared with conventional USB-C monitors, Thunderbolt 4 technology provides lightning-fast 40 Gbps data transfer speeds, supports high resolution video, offers multi-stream transport for daisy chaining, has up to 96 W of power delivery to external devices and can provide a stable 1 Gbit/s Ethernet connection.

Simple and powerful daisy chaining for multi-monitor setups

Daisy chaining allows you to drive multiple monitors and devices from a single Thunderbolt port on your laptop. From the Thunderbolt port of your laptop, connect to this monitor, then from the second Thunderbolt port on this monitor you can connect to a second 4K monitor.

Eyesafe-certified blue light protection and colour accuracy

Philips display meets the TUV Rheinland Eyesafe standard to truly protect you from long exposure to blue light. The always-on blue light filter not only helps reduce digital eye strain, but also guarantees colour integrity.

SmartKVM: for easily switching between sources.

Unlike traditional built-in KVM monitor buttons, the smart KVM allows for switching between sources with the click of a button on your keyboard. When all devices are properly connected, users can easily switch between sources by clicking the "Ctrl" key three times.

Built-in stereo speakers for multimedia

A pair of high-quality stereo speakers built into a display device. They may be visible front firing, or invisible down firing, top firing, rear firing etc. depending on model and design.

PowerSensor 2: for optimised energy efficiency

This monitor's PowerSensor 2 feature reduces energy consumption by detecting when users move closer and further away from the screen. After switching the OSD setting to "User", you then need to adjust the settings in Windows 11 for this feature to function properly. When these adjustments are made, the monitor and connected PC/laptop will wake when someone approaches it and sleep when someone walks away, effectively reducing the amount of wake time. The distance for detection can be set to 50, 75 or 120 cm from the user's laptop. Please note that Windows 11 must be installed.