Dell Pro Thunderbolt 5 Smart Dock - SD25TB5

Conquer intense workloads with versatile Thunderbolt 5 smart dock, delivering up to 300W of future-ready power and remote management capabilities.

Video Resolution

3840 x 2160

7680 x 4320

6144 x 3456

5120 x 2160

3440 x 1440

2560 x 1440

Interfaces

Thunderbolt 5

OS Required

ChromeOS 141

Red Hat Enterprise Linux 9.7

macOS

Ubuntu 24.04

Windows 11

Windows 10

Cables

83 cm

Features / Data Link Protocol

Power Delivery Pass-through

LED Power Indicator

Future-proof your productivity

Maximise your AI PC productivity on the industry’s first, and most powerful, Thunderbolt 5 smart dock¹, built for seamless multitasking using Gen AI tools across up to four 4K 120Hz displays. Featuring extended power range, this smart dock delivers up to 300W of power over a single USB-C cable to meet the demands of the highest performance AI PCs. Modern ports ensure a wide range of peripheral connectivity.

More manageable and secure

Elevate the IT management experience by directly managing your smart docks from the Dell Device Management Console – no PC connection or software required.

Most manageable commercial dock²

Reduce IT efforts by scheduling updates during off-hours, while ensuring fleetwide firmware compliance and eliminating end user interruptions.

Most secure smart dock³

Keep users working confidently with enterprise-grade WPA-3 192-bit encryption for secure Wi-Fi communication. Safeguard your sensitive data with tamper-resistant, hardware-based encryption built into your Dell Pro Smart Dock.

Effortless maintenance

Remotely configure, deploy and update Dell Pro Smart Docks over Wi-Fi⁴ without the user connecting to a PC.

Unlock out-of-band management on select Intel vPro® PCs with Intel® Active Management Technology (Intel® AMT) over Thunderbolt from the connected dock.

Connect your way

Configure your workspace to your liking with an ambidextrous USB-C cable⁵ that can be routed left or right.

Designed for sustainability

The Dell Pro Thunderbolt 5 Smart Dock is built with at least 65% post-consumer recycled materials⁶ and packaged with 100% recycled or renewable packaging⁶.

Ports and slots

Front side

1. USB-A 3.2 Gen 2 with PowerShare

2. USB-C 3.2 Gen 2

Rear side

3. USB-A 3.2 Gen 2 with PowerShare

4.USB-A 3.2 Gen 2 with PowerShare

5.USB-A 3.2 Gen 2 with PowerShare

6. HDMI 2.1

7. DisplayPort 2.1

8. DisplayPort 2.1

9. USB-C 3.2 Gen 2 Multifunction DisplayPort 2.1

10. Thunderbolt 5

11. Thunderbolt 5

12. 2.5 Gigabit Ethernet (RJ45)

13. Power In

1. Based on Dell internal analysis, April 2025.

2. Based on Dell internal analysis, December 2024.

3. Based on Dell internal analysis, March 2025.

4. Via Dell Device Management Console.

5. The accurate length of this cable is 0.83 meters. The image provided is for illustrative purposes only.

6. Based on internal analysis, December 2024.