Dell 27 Plus QHD Monitor - S2725DSM

Experience sharper details and fluid motion with this 27-inch QHD monitor. Featuring a 144Hz refresh rate, built-in speakers, and TÜV 4-star certification for eye comfort.

Diagonal Size

27"

Resolution / Refresh Rate

2560 x 1440 at 144 Hz

Audio

Yes

Adjustability

Height

Pivot

Tilt

Swivel

Ports

1 HDMI (HDCP1.4) (Support up to 2560 x 1440 144Hz, VRR as per specified in HDMI2.1(TMDS)

1 DisplayPort 1.4 (HDCP1.4)

Cables

Power cable

1 x HDMI 1.4 cable - 1.80 m

Elevated entertainment

Enjoy your favorite shows with fluid visuals and built-in speakers. The QHD resolution and 1500:1 contrast ratio bring astounding depth and vivid detail, while a 144Hz refresh rate and 1ms Moving Picture Response Time (MPRT) deliver a smooth, tear-free viewing experience.

See stunning speed and precision in every frame with a high refresh rate, AMD FreeSync™, and 1ms MPRT.

144 Hz

refresh rate

1 ms

MPRT

dual 3W

built-in speakers

1500:1

contrast ratio

Hear the audio difference

Immerse yourself in sound with integrated dual 3W speakers delivering a wider range of frequencies. Whether you're watching a movie or enjoying music, you can fine-tune your experience with five preset sound profiles or create your own for personalized, dynamic audio that suits every moment.

Other monitors with built-in dual 3W speakers

Dell’s monitors with built-in dual 3W speakers

Eye comfort

Prioritize visual comfort with this 4-star TÜV-certified display. Reduce harmful blue light emissions while maintaining stunning image quality without compromising colors.

Designed for comfort

Adjust your monitor to suit your preference throughout the day.

Tilt

From -5°/+21°

Swivel

Bi-directionally up to 30°

Pivot

Bi-directionally up to 90°

Height

Adjustability up to 110mm

Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace¹.

Maximise productivity

Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.

Customise your views

Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.


Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.

Designed with sustainability in mind

Intentional design in every part

At the heart of our design is a commitment to sustainability. That's why our monitor helps reduce waste with a design made from recycled materials like up to 95% post-consumer recycled plastic, 100% recycled aluminum, 50% recycled steel, and up to 20% recycled glass².

Environmental standards

This monitor is certified ENERGY STAR®, meaning it has met high standards for energy efficiency.

Seamlessly modernise your tech

We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.

Packaging with purpose

This monitor ships in a box made from 100% renewable materials. We are reducing plastic waste wherever possible and transitioning to a responsible fibre-based solution³.

Ports and slots

Rear view

  1. Power connector
  2. Security lock slot (based on Kensington Security Slot™)
  3. Stand lock
  4. HDMI (HDCP1.4) (Supports up to 2560 x 1440 144Hz, VRR as per specified in HDMI 2.1 (TMDS))
  5. DisplayPort 1.4 (HDCP1.4)
  6. Built-in speakers


Cables included

  • Power cable
  • HDMI 2.1 (TMDS) cable, 1.8m

Dimensions and weight

1. Monitor height with stand:

Extended: 500.13 mm (19.69 in.)

Compressed: 390.13 mm (15.36 in.)

2. Monitor width: 611.34 mm (24.07 in.)

3. Monitor height: 355.98 mm (14.02 in.)

4. Stand width: 256.00 mm (10.08 in.)

5. Monitor depth: 58.87 mm (2.32 in.)

6. Stand height:

Extended: 393.30 mm (15.48 in.)

Compressed: 352.79 mm (13.89 in.)

7. Stand depth: 201.83 mm (7.95 in.)


Weight

Weight with stand and cables: 6.39 kg (14.09 lb)⁴

Weight without stand and cables: 4.34 kg (9.57 lb)⁴

1. Based on Dell internal analysis, December 2024.

2. Based on internal analysis, June 2025. Up to 95% recycled plastic, 100% recycled aluminum in the stand, 50% recycled steel in the chassis, and at least 20% recycled glass in the panel. Applies to monitors: S2425HSM, S2725HSM, S2725DSM, S2725DC

3. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, January 2025. Cushions now made from corrugated materials.

4. Weights vary depending on configurations and manufacturing variability.