LU895UST 5000 ANSI Lumen WUXGA Laser Simulation Projector

  • 0.25 ultra short throw ratio for large image from short distance.
  • One-click preset configurations to prepare multi-projectors for blending.
  • IP6X sealed engine with optional filter for optimal dust resistance and protection.
  • Supports firmware updates via LAN to keep all devices up to date without physical access.
  • Laser high visual 5000 ANSI lumen brightness

Immersive Projection

Built for Space-Limited Immersive Projects

Ultra Short Throw
High brightness
Low Offset
Blending Ready Mode

*Preset configuration. Automatic edge blending software not included. Additional software or hardware is required to complete edge blending.

360° Installation
BenQ White Balance Adjustment
Dustproofing
Remote Device

BenQ Entertainment Projector Series

Ready for Tight Rooms and Fast Deployment

Design for Tight & Flexible Installation

Ultra Short Throw
Low Offset
2D Keystone
Compact & Lightweight Body

Installer Ready

Fast, Consistent Setup and Deployment

Blending Ready Mode

One-click preset in the OSD that applies key settings to prepare images for multi-projector blending.

*Preset configuration. Automatic edge blending software not included. Additional software or hardware is required to complete edge blending.

BenQ WBA for Seamless Multi-Projector White Calibration

BenQ’s factory white balance adjustment (WBA) reduce variables between images projected from different projectors, significantly reducing manual calibration effort. It can save up to a full day of setup time in large-scale installations while ensuring seamless multi-projector alignment for edge blending.

Bright and true

Bright, Clear Visuals in Light

sRGB mode

Vivid mode

High brightness
Wide Colour
1920 x 1020

Dust Protection and Easy Maintenance

1.

IP6X Sealed Engine Design

Shields the projector’s optical engine from dust intrusion, ensuring long-term stability and reliable performance.

2.

Optional Filter for Extra Protection

Provides added protection for easier daily maintenance and helps extend projector life.

3.

Auto Reset Mechanism

Automatically tracks filter usage and resets the timer when a new filter is installed, without any manual setup.

IT Takes Control

Streamlined Device Management

Remote Monitoring and Diagnostics

Easily track projector status and diagnose issues remotely, eliminating frequent on-site visits.

Firmware Management Over Network

Easily update all projectors via LAN to keep firmware current without physical access.

Reliable Performance, Less Maintenance

Ensure long-term stability, freeing SI teams to focus on creative installations rather than routine upkeep.