Dell Pro Thunderbolt 4 Dock - WD25TB4

Drive unmatched power to your workspace with the latest Thunderbolt 4 dock, featuring up to 130W power delivery.

Video Resolution

3840 x 2160

5120 x 2160

2560 x 1440

3440 x 1440

7680 x 4320

6144 x 3456

Interfaces

Thunderbolt 4

OS Required

Windows 10

Windows 11

Ubuntu 24.04

macOS

ChromeOS 137

Red Hat Enterprise Linux 9.6

Cables

83 cm

Features / Data Link Protocol

Power Delivery Pass-through

LED Power Indicator

Indicator Light

Power AI productivity

Maximise your AI PC productivity by seamlessly using Gen AI tools across up to four 4K 60Hz displays. Stay powered with up to 130W power delivery and connect all your peripherals effortlessly.

Accelerate manageability

Enhance IT efficiency across the modern workspace.

Improved manageability

Manage your dock through the Dell Device Management Console, using the Dell Display and Peripheral Manager along with the Dell Device Management Agent installed on your PC.

Simplify firmware updates

Reduce IT complexity by deploying a single firmware file across workspaces. Minimise end-user disruption with silent firmware updates, executed upon dock disconnection.

Unlock out-of-band management on select Intel® vPro® PCs with Intel® Active Management Technology (Intel® AMT) over Thunderbolt via the connected dock.

Work with confidence

Enhance your docking experience across brands with universally compatible features including MAC Address Pass-Through and Power Button Sync¹.

Connect your way

Configure your workspace to your liking with an ambidextrous USB-C cable² that can be routed left or right.

Improved sustainability

The new generation of Dell Pro Docks reflect a commitment to sustainable design innovation to reduce environmental impact. The WD25TB4 is built with sustainable materials and packaged with at least 65% post-recycled content (PCR) plastic³ and 100% recycled or renewable packaging³.

Ports and slots

Front side

1. USB-A 3.2 Gen 2 with PowerShare

2. USB-C 3.2 Gen 2

Rear side

3. USB-A 3.2 Gen 2 with PowerShare

4. USB-A 3.2 Gen 2 with PowerShare

5. USB-A 3.2 Gen 2 with PowerShare

6. HDMI 2.1

7. DisplayPort 1.4

8. DisplayPort 1.4

9. USB-C 3.2 Gen 2 Multifunction DisplayPort 1.4

10. Thunderbolt 4

11. Thunderbolt 4

12. 2.5 Gigabit Ethernet (RJ45)

13. Power In

1. Power Button Sync will work with non-Dell notebooks if they support PD3.1 spec.

2. The accurate length of this cable is 0.83 meters. The image provided is for illustrative purposes only.

3. Based on internal analysis, December 2024.