Boost productivity with this space saving business-ready desktop, built to handle everyday workloads with reliable performance and essential security features.
Tackle everyday tasks with this space saving desktop offering reliable performance and essential security.
Space-saving design: Optimize your desk space with a modern, compact 8.5L chassis.
Effortless multitasking: DDR5 memory up to 4800 MT/s enables faster data transfer and improved responsiveness, helping you run demanding applications and multiple tasks smoothly.
Built-in security: Protect your data with Trusted Platform Module (TPM) 2.0, a security chip that offers hardware-based security, secure startup and safe handling of encryption keys.
Secure your desktop: When you need to step away from your desk, simply secure your desktop using the built-in lock slot or padlock loop.
Peace of mind: Invest in uninterrupted productivity and long-term confidence with an extended warranty of up to 5 years.
Dell Pro Slim Essential delivers hassle-free connectivity options.
Supports multiple monitors: Connect up to four FHD monitors using DisplayPort™ 1.4 and Daisy Chaining¹. Or connect two 4K displays using HDMI 2.1 port and DisplayPort.1.4
Connect all your devices: 8 total USB ports, including 4 convenient front-facing ports.
Easy access to external storage: Quickly transfer RAW images, videos and backups from your SD card with an optional SD card reader.
Wi-Fi 6/6E²: Get faster downloads and avoid lag, buffering and congestion while working or video conferencing.
Impressive expandability options let your desktop evolve with you.
Effortless upgrades: The tool-less entry and removable side panel let you quickly access the internal components, making upgrades convenient and stress-free.
Maximise memory: Add up to 64GB DDR5 memory with two DIMM slots.
Expand storage: Your desktop is designed to support up to 2TB SSD and 2TB HDD³ storage, giving you the option to upgrade storage in the future⁴.
Room to grow: Add additional sound cards or network cards with three PCIe expansion slots.
This desktop is designed with responsible materials including recycled plastic⁵ and recycled steel⁵, and is ENERGY STAR® certified and registered EPEAT Silver with Climate+⁶.
recycled plastic⁵
recycled steel⁵
recycled packaging⁷
Industry-leading AI. Powerful cybersecurity. Designed for business.
AI-powered multi-tasking mastery for a new way of working with Windows 11 Pro. With features like Copilot in Windows⁸, get better answers, grow your skills, and effortlessly optimise workflows. Windows 11 Pro on Dell PCs come with the latest advances in security and AI delivered conveniently to your PCs. Benefit from AI-enhanced efficiency, performance, and security today, and innovate to take on new challenges tomorrow.
Front view
Rear view
7. DisplayPort™ 1.4
8. HDMI 2.1
9. Serial Port (optional)
10. 2x USB 3.2 Type-A
11. 2x USB 2.0 Type-A
12. Expansion Slots
13. Power Supply
14. Power Indicator
15. Kensington Lock Slot
16. RJ45 Ethernet port (1Gbps)
17. Padlock Loop
Starting weight: 3.49 kg (7.69 lb)
Dell Technologies is committed to compliance with the laws and regulations in each country into which the company ships its products. Dell products are designed and tested to meet the appropriate worldwide standards for Product Safety, Electromagnetic Compatibility, Ergonomics, and other regulatory compulsory requirements when used for their intended purpose.
In addition, Dell products are developed with design for the environment in mind. Our environmental stewardship program drives conservation of product energy consumption, develops methods to reduce or eliminate materials for disposal, prolongs product life span, and provides effective and convenient equipment recovery solutions.
1. DisplayPort can support up to one 4K or four FHD monitors if displays are equipped with daisy chain functionality.
2. Wi-Fi 6E requires Windows 11 Operating system and compatible router. Router requires a separate purchase. Wi-Fi 6E connectivity is only available in select locations. Check availability with your service provider.
3. To add HDD on this system, the rotation bay must be prepared separately.
4. Additional storage must be purchased separately.
5. Based on internal analysis, January 2025. Up to 5% closed loop plastic and up to 38% post-consumer recycled plastic. 50% recycled steel in select chassis part.
6. Based on internal analysis, January 2025.EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
7. Contains up to 56.7% recycled content and 50.7% renewable materials. Renewable materials in the form of sustainably forested materials. Percentages may vary slightly by region and form factor. Excludes optional items added to the order.
8. Copilot is only supported in selected regions.Timing of feature delivery and availability varies by market and device. Use Copilot with a Microsoft Account or use Copilot with commercial data protection at no additional cost by signing into a work or school account (Microsoft Entra ID) with Microsoft 365 E3, E5, F3, A3 or A5 for faculty, Business Premium, and Business Standard. Coming to more Entra ID users over time.