Monitor C27G42FE

Smooth curved gaming with responsive visuals

The C27G42FE is crafted for immersive and responsive gaming on a 27" curved Full HD panel that brings your gameplay to life with vibrant colours and deep contrast.

A 180Hz refresh rate combined with a 0.5ms MPRT ensures smooth motion and crisp visuals, while low input lag keeps your controls highly responsive. HDR10 support enhances dynamic range for richer, more realistic images.

  • Screen size (inch): 27.0
  • Panel resolution: 1920x1080
  • Panel type: VA
  • Response time GtG: 4 ms
  • Sync technology (VRR): Adaptive Sync
1500R Curved

Curved design wraps around you putting you at the center of the action and provides an immersive gaming experience.

180Hz Refresh Rate

Competitive and intense gaming demands the best technology to ensure lag-free, smoother gaming. This AGON by AOC monitor features a 180Hz refresh rate, making it 3x faster than a standard display. A lower frame rate can make enemies appear to jump from spot to spot on the screen, making them very difficult targets to hit. A 180Hz frame rate restores those critical missing images back onto the screen, revealing enemy movements in ultra-smooth motion, letting you more easily target. With this AGON by AOC gaming monitor, you won't have to put up with input-lag and screen tearing.

FHD Resolution

Want to watch a Blu-ray movie in full quality, enjoy games in top resolution or read crisp text in office applications? Thanks to its Full HD resolution of 1920 x 1080 pixels, this monitor lets you do just that. Whatever you are viewing, with Full HD it will be displayed in rich detail without requiring a premium graphics card or consuming a lot of your system’s resources.

VA Contrast Ratio

With VA contrast technology, every frame comes alive with rich blacks and brilliant highlights. Shadows reveal hidden details while HDR enhances color depth for a gaming experience that feels as immersive as cinema — yet responsive enough for competitive play.

Adaptive sync

Adaptive Sync aligns your monitor’s vertical refresh rate with the frame rate delivered by your GPU, making your gameplay and casual gaming experience even more fluid by eliminating stuttering, tearing and judder. This feature is also useful when enjoying videos and other visual media, for a smoother entertainment.

Low Input Lag

Unleash your reflexes by switching to the AOC Low Input Lag mode. Forget graphical frills: this mode rewires the monitor in favour of raw response time, giving the ultimate edge in hair trigger stand offs.