Dell Pro 27 Adjustable Stand Monitor - E2726HS

Get the essentials to enhance productivity with this 27-inch height-adjustable monitor certified by TÜV Rheinland® for 3-star eye comfort.

Diagonal Size

27"

Resolution / Refresh Rate

1920 x 1080 at 100Hz

Panel Technology

In-plane Switching (IPS) Technology

Adjustability

Swivel

Height

Pivot

Tilt

Ports

1 HDMI port/s (HDCP 1.4) (Supports up to 1920 x 1080, 100 Hz as specified in HDMI 1.4)

1 DisplayPort 1.4 (HDCP 1.4) port/s

1 VGA port

Cables

Power Cable

1 x HDMI Cable - 1.80 m

An improved viewing experience

Work with a high 100Hz refresh rate across your tasks, supported by a TÜV Rheinland 3-star¹ certified viewing experience coupled with ComfortView Plus.

High refresh rate

A high 100Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion.

ComfortView Plus

Minimise harmful blue light exposure without sacrificing colour accuracy with Dell’s always-on, built-in ComfortView Plus.


See the difference when ComfortView Plus helps dial back the yellow hues to ensure better colour fidelity, compared to the results of software-enabled low blue light technology².

Dependable from every angle

Functional, space-saving design

Adapts to your needs

Work comfortably with a height-adjustable stand that extends up to 5.1 inches (130 mm). Suitable for any desk size with versatile VESA-compatible mounts and stands.

Convenient connectivity

Connect to current and legacy systems via HDMI, VGA, and DP ports.

Keeps you on track

Instantly stay updated with incoming audio notifications through integrated speakers.

Work in comfort

Adjust your monitor to suit your preference throughout the day.

Tilt

-5°/+21°

Swivel

-173°/+173°

Pivot

Bi-directionally up to 90°

Height

Adjustability up to 130mm

Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace³.

Maximise productivity

Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.

Customise your views

Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.

More manageable

Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager⁴.


Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.

Environmentally forward thinking

Intentional design at every part

At the heart of our design is a commitment to sustainability. That's why our monitor helps reduce waste with a design made from recycled materials like up to 85% post-consumer recycled plastic, up to 16% recycled steel and up to 20% recycled glass⁵.

Environmental standards

This monitor is certified ENERGY STAR®, registered EPEAT Gold with Climate+ and carries the latest TCO Certification and is TCO Certified Edge, ensuring the use of safer materials, renewable energy use, and extended product life⁶.

Seamlessly modernise your tech

We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.

Packaging with purpose

This monitor ships in a box made from 100% renewable materials. We are reducing plastic waste wherever possible and transitioning to a responsible fiber-based solution⁷.

Ports and slots

Rear view

1. Security lock slot (based on Kensington Security Slot™)

2. Power connector

3. Stand lock

4. DisplayPort 1.4 (HDCP 1.4)

5. HDMI (HDCP 1.4) (Supports up to 1920 x 1080 100Hz, as per specified in HDMI 1.4)

6. VGA

7. Built-in speakers


Cables included

  • Power cable
  • HDMI 1.4 cable, 1.8m

Dimensions and weight

1. Monitor height with stand:

Extended: 514.57 mm (20.26 in.)

Compressed: 384.57 mm (15.14 in.)

2. Monitor width: 610.68 mm (24.04 in.)

3. Monitor height: 355.02 mm (13.98 in.)

4. Stand width: 257.12 mm (10.12 in.)

5. Monitor depth: 55.10 mm (2.17 in.)

6. Stand height:

Extended: 408.30 mm (16.07 in.)

Compressed: 348.06 mm (13.70 in.)

7. Stand depth: 211.59 mm (8.33 in.)


Weight

Weight with stand: 4.83 kg (10.65 lb)⁸

Weight without stand: 3.09 kg (6.81 lb)⁸

Peace of mind, guaranteed

A brand you can rely on

As the No. 1 monitor company worldwide⁹, we take pride in our unyielding commitment to quality and the utmost customer satisfaction.

1. TÜV Rheinland certified – Low Blue Light Hardware solution and Flicker Free.

2. Screen images simulated.

3. Based on Dell internal analysis, December 2024.

4. Based on Dell internal analysis, November 2024.

5. Based on internal analysis, July 2025. Up to 85% recycled plastic and closed loop ITE derived plastic, up to 16% recycled steel in the chassis, and at least 20% recycled glass in the panel. Applies to E2726HS and E2726DS monitors.

6. Based on internal analysis, August 2025. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.

7. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, January 2025. Cushions now made from corrugated materials.

8. Weights vary depending on configurations and manufacturing variability.

9. Source: IDC Worldwide Quarterly PC Monitor Tracker, Q2 2025.