Get the essentials to enhance productivity with this 27-inch, height-adjustable, QHD monitor certified by TÜV Rheinland® for 3-star eye comfort.
27"
2560 x 1440 at 100Hz
In-plane Switching (IPS) Technology
Swivel
Height
Pivot
Tilt
1 HDMI port/s (HDCP 1.4) (Supports up to 2560 x 1440, 100 Hz as specified in HDMI 1.4)
1 DisplayPort 1.4 (HDCP 1.4) port/s
Power Cable
1 x HDMI Cable - 1.80 m
Work with a high 100Hz refresh rate across your tasks, supported by a TÜV Rheinland 3-star¹ certified viewing experience coupled with ComfortView Plus.
A high 100Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion.
Minimise harmful blue light exposure without sacrificing colour accuracy with Dell’s always-on, built-in ComfortView Plus.
See the difference when ComfortView Plus helps dial back the yellow hues to ensure better colour fidelity, compared to the results of software-enabled low blue light technology².
Work comfortably with a height-adjustable stand that extends up to 5.1 inches (130 mm). Suitable for any desk size with versatile VESA-compatible mounts and stands.
Connect to current and legacy systems via HDMI and DP ports.
Instantly stay updated with incoming audio notifications through integrated speakers.
Adjust your monitor to suit your preference throughout the day.
-5°/+21°
-173°/+173°
Bi-directionally up to 90°
Adjustability up to 130mm
Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace³.
Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.
Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager⁴.
Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.
At the heart of our design is a commitment to sustainability. That's why our monitor helps reduce waste with a design made from recycled materials like up to 85% post-consumer recycled plastic, up to 16% recycled steel and up to 20% recycled glass⁵.
This monitor is certified ENERGY STAR®, registered EPEAT Gold with Climate+ and carries the latest TCO Certification and is TCO Certified Edge, ensuring the use of safer materials, renewable energy use, and extended product life⁶.
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.
This monitor ships in a box made from 100% renewable materials. We are reducing plastic waste wherever possible and transitioning to a responsible fiber-based solution⁷.
Rear view
1. Security lock slot (based on Kensington Security Slot™)
2. Power connector
3. Stand lock
4. HDMI (HDCP 1.4) (Supports up to 2560 x 1440 100Hz, as per specified in HDMI 2.1 (TMDS))
5. DisplayPort 1.4 (HDCP 1.4)
6. Built-in speakers
Cables included
1. Monitor height with stand:
Extended: 515.65 mm (20.30 in.)
Compressed: 385.65 mm (15.18 in.)
2. Monitor width: 612.38 mm (24.11 in.)
3. Monitor height: 356.79 mm (14.05 in.)
4. Stand width: 257.12 mm (10.
5. Monitor depth: 51.80 mm (2.04 in.)
6. Stand height:
Extended: 408.30 mm (16.07 in.)
Compressed: 348.06 mm (13.70 in.)
7. Stand depth: 211.59 mm (8.33 in.)
Weight
Weight with stand and cables: 4.92 kg (10.85 lb)⁸
Weight without stand and cables: 3.23 kg (7.12 lb)⁸
As the No. 1 monitor company worldwide⁹, we take pride in our unyielding commitment to quality and the utmost customer satisfaction.
1. TÜV Rheinland certified – Low Blue Light Hardware solution and Flicker Free.
2. Screen images simulated.
3. Based on Dell internal analysis, December 2024.
4. Based on Dell internal analysis, November 2024.
5. Based on internal analysis, July 2025. Up to 85% recycled plastic and closed loop ITE derived plastic, up to 16% recycled steel in the chassis, and at least 20% recycled glass in the panel. Applies to E2726HS and E2726DS monitors.
6. Based on internal analysis, August 2025. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
7. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, January 2025. Cushions now made from corrugated materials.
8. Weights vary depending on configurations and manufacturing variability.
9. Source: IDC Worldwide Quarterly PC Monitor Tracker, Q2 2025.