Dell Pro Max with GB10

Massive output. Small footprint.

Delivering exceptional performance in a compact design, this system features the cutting-edge NVIDIA® Grace-Blackwell architecture. With NVLink-C2C for ultra-low latency and 128GB LPDDR5X unified memory, it streamlines data sharing between CPU and GPU, enhancing efficiency and supporting demanding AI models like GenAI and LLMs.

For illustrative purposes only, features vary by product, see technical specifications for details per product model.

Powerful, localised AI solutions

Take on AI and data science workloads with ease, powered by enabled large model local inferencing—up to 200B parameters.

Scale

Connect two Dell Pro Max with GB10 utilising the ConnectX-7 port to work with larger models and workloads.

Build

NVIDIA AI software stack provides developers with tools to build and run AI workflows.

Secure

Data stays local without having to transfer to external locations.

Control

Your own personal AI cloud – no contention for data centre compute or expense of cloud instances.

Scaled for success

Meet next-level efficiency using scalable inferencing with faster performance compared to traditional multi-GPU setups. Equipped with the ConnectX-7 SmartNIC and 200GbE connectivity, this system enables seamless high-speed clustering across nodes to run large models efficiently. With Remote Direct Memory Access (RDMA) and GPUDirect, CPUs and GPUs can access each other’s memory directly, eliminating overhead and enabling secure, shared workloads.

Seamless performance

Stable, fully-tested environments efficiently run AI, machine learning, and analytics workloads ensuring reliability and maximum productivity for advanced applications.The NVIDIA DGX OS, built on Ubuntu Linux, is tailored with system-specific optimisations and additional drivers for simplified efficiency.

Innovate securely at the edge

The edge is where your data comes to life. With TPM 2.0, fast AI data collection and secure analytics on the edge you’ll get faster discoveries, streamlined workflows with the ability to innovate effectively. Working at the source empowers you to uncover hidden efficiencies, create better experiences, and deliver solutions that truly drive progress.

Ports and slots

  1. Power button
  2. USB-C Power-In
  3. (3) USB-C Gen 2x2 w/ DP Alt mode
  4. HDMI 2.1b
  5. Network (RJ-45, 10GbE)
  6. ConnectX-7 Smart NIC (2x 200G QSFP, 1 required to connect to another Dell Pro Max with GB10)

Dimensions and weight

1. Height : 51.00 mm (2.00")

2. Depth: 150.00 mm (5.90")

3. Width: 150.00 mm (5.90")

Weight : 1.31 kg (2.89 lb)1

Regulatory Product Compliance & Environmental

Dell Technologies is committed to compliance with the laws and regulations in each country into which the company ships it's products. Dell products are designed and tested to meet the appropriate worldwide standards for Product Safety, Electromagnetic Compatibility, Ergonomics, and other regulatory compulsory requirements when used for their intended purpose.

In addition, Dell products are developed with design for the environment in mind. Our environmental stewardship program drives conservation of product energy consumption, develops methods to reduce or eliminate materials for disposal, prolongs product life span, and provides effective and convenient equipment recovery solutions.

  1. Weights vary depending on configurations and manufacturing variability.