Breeze through everyday tasks on this 23.8-inch monitor with 144Hz refresh rate, 1ms Moving Picture Response Time (MPRT), and TÜV 3-star certification for eye comfort.
23.8"
1920 x 1080 at 144Hz
In-plane Switching (IPS) Technology
Tilt
Video port
2 HDMI port (HDCP 1.4) (Support up to FHD 1920 x 1080 144 Hz as specified in HDMI 1.4)
Power Cable
1 x HDMI Cable - 1.80 m
Enjoy seamless, smooth motion across your work or while streaming content. A high 144Hz refresh rate and a 1ms Moving Picture Response Time (MPRT) deliver a clear, tear-free viewing experience.
Prioritise visual comfort with this TÜV Rheinland 3-star¹ display. Reduce harmful blue light emissions and maintain stunning image quality without compromising colours².
Effortlessly switch between streaming and casual gaming with the built-in dual HDMI connectivity ports.
Keep your space neat with this small footprint monitor featuring a built-in power supply unit and cable holder.
Easily tilt the monitor to get just the right viewing angle or hook it up with a compatible VESA mount.
At the heart of our design is a commitment to sustainability. That's why our monitor helps reduce waste with a design made from recycled materials with up to 95% post-consumer recycled plastic, up to 50% recycled steel and 20% recycled glass³.
This monitor is certified ENERGY STAR®, meaning it meets strict energy efficient guidelines.
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.
This monitor ships in a box made from 100% recycled or renewable materials. We are reducing paper usage in monitors packaging, which is the equivalent to saving 545 trees annually⁴.
Rear view
Cables included
Back side
Right side
5. Monitor depth: 47.70 mm (1.88 in.)
6. Stand height: 173.93 mm (6.85 in.)
7. Stand depth: 178.81 mm (7.04 in.)
Weight
Weight with stand and cables: 7.43 lb (3.37 kg)⁵
Weight without stand and cables: 6.08 lb (2.76 kg)⁵
As the No.1 monitor company worldwide⁶, we take pride in our unyielding commitment to quality and the utmost customer satisfaction.
1. TÜV Rheinland 3-star eye comfort certification.
2. Screen images simulated.
3. Percentage is based on plastic weight. Based on internal analysis, October 2025. Made with up to 95% post-consumer recycled plastic, up to 50% recycled steel in the monitor head and stand, and up to 20% recycled glass in the display.
4. Based on internal analysis, September 2025. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. January 2025, introduced cushions now made from corrugated materials. Paper reduction applies to all Monitors shipping in 2026. Reductions in paper usage in monitor packaging is attributed to the quick start guide size reduction and calibration sheet digitisation. Calculation for trees saved based on: Detailed Calculator | 10 THOUSAND TREES. https://www.omnicalculator.com/everyday-life/paper-weight.
5. Weights vary depending on configurations and manufacturing variability.
6. Source: IDC Worldwide Quarterly PC Monitor Tracker, Q3 2025.