2 x 4 USB 3.2 Gen1 Sharing Switch (Host Type: A+C)

US5324

  • Four USB device sharing across one USB Type-A and one USB-C computers
  • 5 Gbps data transfer with USB 3.2 Gen 1
  • Quick switch via built-in pushbutton and remote port selector
  • Compact enclosure with accent lighting
  • Hot Pluggable
  • OS Independent

4 Peripherals (USB-A + USB-C), 2 PCs,

One-Button Switching

The US5324 is a 2-Port USB 3.2 Gen 1 Sharing Switch designed to simplify data sharing between computers using both USB-A and USB-C peripherals, making it ideal for professional and personal workspaces. With an intuitive plug-and-play experience and a space-efficient design, the US5324 is your best companion for any dual-computer desktop setup—whether you're working, creating, or multitasking. Featuring InstaSync™, you can easily switch control of up to three USB-A peripherals and one USB-C peripheral between two computer systems, all while keeping your desktop tidy and clutter-free.

Share All Devices with One-Button Switch

Flexible Bus-Powered Design

The switch automatically powers on when connected to a computer. For setups involving power-intensive peripherals, an auxiliary USB-C port is available to connect a power adapter, guaranteeing stable performance and reliability.

Save Time with 5 Gbps

SuperSpeed Data Transfer

One Switch. Unlimited Possibilities.

Home Office

Commercial Office

Shared Workstation

What’s in the Box