Elevate collaboration in open workspaces with a 34-inch WQHD IPS curved monitor featuring a built-in webcam.
34.1"
3440 x 1440 at 100Hz
In-plane Switching (IPS) Technology
Swivel
Height
Tilt
Slant
1 HDMI port/s (HDCP 1.4) (Supports up to 3440 x 1440 as specified in HDMI 2.1 (TMDS))
1 DisplayPort 1.4 (HDCP 1.4) port/s
2 USB Type-A 5Gbps downstream port/s
1 USB Type-B 5Gbps upstream port/s
1 USB-C 5Gbps upstream port/s (DisplayPort 1.4 Alt Mode, Power Delivery up to 90 W)
1 RJ45 Ethernet port/s, 1GbE
1 USB Type-A 5Gbps downstream port/s with Battery Charging 1.2
1 USB-C 5Gbps downstream port/s, Power Delivery up to 15 W
Power cable
1 x DisplayPort-DisplayPort cable - 1.80 m
1 x USB Type A to Type B downstream cable 1.80 m
1 x USB-C to C 5Gbps 100 W cable 1.80 m
The Sony Starvis 5MP sensor ensures professional-grade video clarity, while the QHD camera with HDR delivers balanced exposure, so you always look your best during virtual meetings.
AI Auto Framing keeps you center-framed even as you move and shift, so the focus is always on you.
Seamless platform compatibility
Certified for Microsoft Teams and Zoom, this monitor ensures reliable performance for all your virtual meetings.
Built-in privacy and security
With Windows Hello sign-in and a mechanical tilt and shutter, stay in control of your privacy while enjoying secure, password-free access for a seamless and worry-free collaboration experience.
Connect your accessories with a wide variety of ports, all in a clutter-free setup.
Transmit video, data, Ethernet, and up to 90W power delivery all at once with USB-C.
Easily connect or charge devices with a USB-C (up to 15W charging) and a USB Type-A connection.
Connect all your accessories with ease using a wide variety of ports, including an RJ45 port for reliable Ethernet connectivity.
Picture-by-Picture (PbP) lets you view content from multiple PCs on one screen. Use a single keyboard and mouse to work across these PCs. KVM and Auto KVM enable effortless switching between PC inputs.
Tested with devices on macOS, this USB-C monitor is ready-to-work with Mac® devices. Requires USB-C or HDMI connectivity. Daisy chaining¹ multiple displays via a single cable requires Thunderbolt connectivity. Please check your device for compatibility, as select M-series chips may not support some features. Install Dell Display and Peripheral Manager application to customise advance settings.
*Based on internal testing of select Dell monitors with USB-C or HDMI connection to devices on macOS, June 2024. Some features may not be supported.
TÜV 4-star certified monitor for eye comfort reduces eye fatigue while you work.
This monitor features hardware low blue light technology, reducing harmful blue light emissions to ≤35% for enhanced eye comfort without sacrificing colour.
100Hz refresh rate reduces flicker, enabling smoother scrolling and motion.
Wide colour coverage with up to 1.07b displayable colours and 99% sRGB ensures sharp and vivid visuals.
Consistent, vibrant colours across wide viewing angles enabled by In-Plane Switching (IPS) technology.
1500:1 contrast ratio for deeper blacks and brighter whites.
Adjustability to meet your preferences throughout the day.
Adjustment from -5 o / +21o.
Bi-directional adjustment up to 30o.
Bi-directional adjustment up to -4 o / +4 o.
Adjustability up to 150 mm.
Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace².
Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.
Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager³.
Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.
At the heart of our design is a commitment to sustainability. That's why our monitor helps reduce waste with a design made from recycled materials with up to 95% post-consumer recycled plastic, 100% recycled aluminium, 50% recycled steel, and 20% recycled glass⁴.
This monitor is certified ENERGY STAR®, registered EPEAT Gold with Climate+ and carries the latest TCO Certification and is TCO Certified Edge, ensuring the use of safer materials, renewable energy use, and extended product life⁵.
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.
This monitor ships in a box made from 100% recycled or renewable materials. We are reducing paper usage in monitors packaging, which is the equivalent to saving 790 trees annually⁶.
Rear view
Cables included
Back side
1. Monitor height with stand:
Extended: 573.25 mm (22.57 in.)
Compressed: 423.25 mm (16.66 in.)
2. Monitor width: 815.57 mm (32.11 in.)
3. Monitor height: 392.78 mm (15.46 in.)
4. Stand width: 343.20 mm (13.51 in.)
Right side
5. Monitor depth: 85.86 mm (3.38 in.)
6. Stand height:
Extended: 433.30 mm (17.06 in.)
Compressed: 386.50 mm (15.22 in.)
7. Stand depth: 229.42 mm (9.03 in. )
Weight
Weight with stand and cables: 9.76 kg (21.52 lb)⁷
Weight without stand and cables: 6.98 kg (15.39 lb)⁷
As the No.1 monitor company worldwide⁸, we take pride in our unyielding commitment to quality and the utmost customer satisfaction.
1. Daisy-chaining is supported on select Dell monitors. Please check device compatibility.
2. Based on Dell internal analysis, December 2024.
3. Based on Dell internal analysis, November 2024.
4. Based on internal analysis, December 2025. Up to 95% recycled plastic throughout the device, 100% recycled aluminum in the stand, up to 50% recycled steel in the monitor head and stand, and up to 20% recycled glass in the panel.
5. Based on internal analysis, December 2025. ENERGY STAR certifications may vary by region and configuration. See www.energystar.gov/productfinder/ for certification status. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. TCO Certification may vary by region and configuration. See www.tcocertified.com/product-finder/ for certification status.
6. Based on internal analysis, December 2025. Packaging applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. January 2025, introduced cushions now made from corrugated materials. Paper reduction applies to all Monitors shipping in 2026. Reductions in paper usage in monitor packaging is attributed to the quick start guide size reduction and calibration sheet digitization. Calculation for trees saved based on : Detailed Calculator | 10 THOUSAND TREES.https://www.omnicalculator.com/everyday-life/paper-weight.
7. Weights vary depending on configuration and manufacturing variability.
8. Source: IDC Worldwide Quarterly PC Monitor Tracker, Q3 2025. Excludes Alienware & gaming monitors.