Dell Pro P 27 USB-C Hub Webcam Monitor - P2726DEV

Elevate collaboration in open workspaces with a 27-inch QHD IPS monitor featuring a built-in webcam.

Diagonal Size

27"

Resolution / Refresh Rate

2560 x 1440 at 100Hz

Panel Technology

In-plane Switching (IPS) Technology

Adjustability

Swivel

Height

Pivot

Tilt

Ports

1 HDMI port/s (HDCP 1.4) (Supports up to 2560 x 1440 as specified in HDMI 2.1 (TMDS))

1 DisplayPort 1.4 (HDCP 1.4) port/s

1 DisplayPort Out 1.4 port/s

2 USB Type-A 5Gbps downstream port/s

1 USB Type-B 5Gbps upstream port/s

1 USB-C 5Gbps upstream port/s (DisplayPort 1.4 Alt Mode, Power Delivery up to 90 W)

1 USB Type-A 5Gbps downstream port/s with Battery Charging 1.2

1 USB-C 5Gbps downstream port/s, Power Delivery up to 15 W

Cables

Power cable

1 x DisplayPort-DisplayPort cable - 1.80 m

1 x USB Type A to Type B downstream cable 1.80 m

1 x USB-C to C 5Gbps 100 W cable 1.80 m