Equipped for seamless productivity, this 21.5-inch FHD monitor offers extensive connectivity, high refresh rate and TÜV-certified 4-star eye comfort.
21.5"
1920 x 1080 at 100Hz
In-plane Switching (IPS) Technology
Swivel
Height
Pivot
Tilt
1 HDMI port/s (HDCP 1.4) (Supports up to 1920 x 1080,100 Hz as specified in HDMI 1.4)
1 DisplayPort 1.4 (HDCP 1.4) port/s
2 USB Type-A 5Gbps downstream port/s
1 USB Type-B 5Gbps upstream port/s
1 USB Type-A 5Gbps downstream port/s
1 USB-C 5Gbps downstream port/s, Power Charging up to 15 W
Power cable
1 x DisplayPort-DisplayPort cable - 1.80 m
1 x HDMI cable - 1.80 m (for selected countries only)
1 x USB Type-A to Type-B upstream cable - 1.80 m
Equipped with a variety of ports for all your accessories and built for versatility.
Wide variety of ports for all your accessories.
Simplify management with Dell Display and Peripheral Manager (DDPM) and Dell Device Management Console (DDMC) through the cloud, enabling IT administrators to configure and deploy updates with ease. Experience firmware updates that are faster, smarter, and completely silent.
VESA compatible and an optional snap-on soundbar for added functionality.
Thoughtfully designed with a bottom bezel featuring 1 USB-C (with up to 15W charging) and 1 USB Type A quick-access port, this monitor offers the convenience of easy connectivity.
An intuitive on-screen display highlights port locations, making it effortless to connect your devices.
Deliver an exceptional user experience with seamless firmware updates completed in just 2-3 minutes, reducing update time by up to 90%. Updates run during PC disconnect or monitor sleep preventing screen blackouts, along with flexible scheduling of updates ensuring 100% uninterrupted user productivity with guaranteed execution and compliance.
TÜV 4-Star certified monitor for eye comfort reduces eye fatigue while you work.
This monitor features hardware low blue light technology, reducing harmful blue light emissions to ≤35% for all day eye comfort without sacrificing colour.
100Hz refresh rate reduces flicker, enabling smoother scrolling and consistent motion.
Experience wide colour coverage of 99% sRGB and 99% BT.709 with up to 16.7 million displayable colours for vibrant and accurate visuals.
Consistent, vibrant colours across wide viewing angles enabled by In-Plane Switching (IPS) technology.
1500:1 contrast ratio for deeper blacks and brighter whites.
Adjustability to meet your preferences throughout the day, complemented by an ultra-thin bezel for a sleek design.
From -5°/+21°
Bi-directional up to 45°
Bi-directional up to 90°
Up to 150mm
Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace¹.
Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.
Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager².
Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.
At the heart of our design is a commitment to sustainability. That's why our monitor helps reduce waste with a design made from recycled materials with up to 95% post-consumer recycled plastic, 100% recycled aluminum, 80% recycled steel, and 20% recycled glass³.
This monitor is certified ENERGY STAR®, registered EPEAT Gold with Climate+ and carries the latest TCO Certification and is TCO Certified Edge, ensuring the use of safer materials, renewable energy use, and extended product life⁴.
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.
This monitor ships in a box made from 100% recycled or renewable materials. We are reducing paper usage in monitors packaging, which is the equivalent to saving 790 trees annually⁵.
Rear view
Cables included
1. Monitor height with stand:
Extended: 482.39 mm (18.99 in.)
Compressed: 364.00 mm (14.33 in.)
2. Monitor width: 488.06 mm (19.22 in.)
3. Monitor height: 285.79 mm (11.25 in.)
4. Stand width: 249.80 mm (9.83 in.)
5. Monitor depth: 50.03 mm (1.97 in.)
6. Stand height:
Extended: 410.80 mm (16.17 in.)
Compressed: 364.00 mm (14.33 in.)
7. Stand depth: 181.75 mm (7.16 in.)
Weight
With stand and cables: 4.40 kg (9.70 lb)⁶
Without stand and cables: 2.58 kg (5.69 lb)⁶
As the No.1 monitor company worldwide⁷, we take pride in our unyielding commitment to quality and the utmost customer satisfaction.
1. Based on Dell internal analysis, December 2024.
2. Based on Dell internal analysis, November 2024.
3. Based on internal analysis, December 2025. Up to 95% recycled plastic throughout the device, 100% recycled aluminum in the stand, up to 80% recycled steel in the monitor head and stand, and up to 20% recycled glass in the panel.
4. Based on internal analysis, December 2025. ENERGY STAR certifications may vary by region and configuration. See www.energystar.gov/productfinder/ for certification status. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. TCO Certification may vary by region and configuration. See www.tcocertified.com/product-finder/ for certification status.
5. Based on internal analysis, December 2025. Packaging Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. January 2025, introduced cushions now made from corrugated materials. Paper reduction applies to all Monitors shipping in 2026. Reductions in paper usage in monitor packaging is attributed to the quick start guide size reduction and calibration sheet digitisation. Calculation for trees saved based on: Detailed Calculator | 10 THOUSAND TREES. https://www.omnicalculator.com/everyday-life/paper-weight.
6. Weights vary depending on configurations and manufacturing variability.
7. Source: IDC Worldwide Quarterly PC Monitor Tracker, Q3 2025. Excludes Alienware & gaming monitors.