Dell Pro Max Plus is designed with advanced scalability, precision engineering, and robust features to consistently deliver peak performance.
For illustrative purposes only, features vary by product, see technical specifications for details per product model. Product components may vary by region and some components may release post the initial launch date of the product. Please check with your sales representative or the online configurator to see what is available in your country at this time.

Effortless cooling with an innovative 3-fan thermal design provides powerful, silent performance and reliable efficiency under pressure.
Experience powerful on-device AI designed to streamline tasks with Intel® Core™ Ultra processors and NVIDIA professional graphics. Effortlessly handle large data sets, run AI-enhanced applications, and enjoy seamless content creation, inclusive collaboration, and energy-efficient performance.

For tailored AI performance, choose between discrete Qualcomm AI-100¹ NPU or Intel built-in AI capabilities, giving you the flexibility and innovation to optimise your workflows with confidence.
Power your workday with upgraded features.

Exceptional power and seamless connectivity to conquer your most demanding data and graphic tasks, wherever you are.


Dell Pro Max PCs are tested and certified to ensure reliability and the best possible performance⁴.

These PCs are also MIL-STD 810H tested and certified to handle typical wear and tear from daily use.

World's first workstations with a modular USB-C port, these devices are built with exceptional durability to match your performance and are designed for easier repairs⁵.
This laptop is designed with a wide variety of materials like post-consumer recycled plastic, recycled magnesium, bio-based plastic and recycled cobalt⁶.
This product is certified ENERGY STAR®, registered EPEAT Gold with Climate+ and carries the latest TCO certification. Meaning it meets key sustainability criteria for renewable energy use and safe substances and circularity⁷.
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.
We offer the world’s most secure⁸ and manageable⁹ commercial PCs, along with modern lifecycle services and solutions to make IT management a breeze. Begin your PC refresh with ProDeploy for systems that are ready to use on day one, and ensure they continue working without interruption with our ProSupport solutions.
Reduce the attack surface and improve cyber resilience with Dell Trusted Workspace. Supply chain security and unique BIOS-level tamper detections help maintain device trust while partner software provides advanced threat protection for endpoints, network and the cloud.
Manage your PCs, over the cloud, in conjunction with Microsoft Intune, via the Dell Management Portal.
Experience the world’s first and most comprehensive as-a-service portfolio with Dell APEX. APEX PC-as-a-Service unlocks capital so you can invest in AI-ready PCs with no upfront investment. Seamlessly deploy, secure, manage, support and responsibly retire devices as part of your subscription.

Industry-leading AI. Powerful cybersecurity. Designed for business.
AI-powered multi-tasking mastery for a new way of working with Windows 11 Pro. With features like Copilot in Windows¹⁰, get better answers, grow your skills, and effortlessly optimise workflows. Windows 11 Pro on Dell PCs come with the latest advances in security and AI delivered conveniently to your desktop. Benefit from AI-enhanced efficiency, performance, and security today, and innovate to take on new challenges tomorrow.

Right view
1. Audio jack
2. Thunderbolt™ 4
3. (2) USB 3.2 Gen 1, one with PowerShare
4. Lock slot
Left view
5. RJ45 (2.5Gbps)
6. HDMI 2.1
7. (2) Thunderbolt™ 5 with Power Delivery & DisplayPort™ 1.4 (USB Type-C)
8. SD Card Reader
9. Optional Smart Card Reader

1. Height (maximum) with quick access door: 30.90 mm (1.22 in.)
Height (maximum) without quick access door: 29.40 mm (1.16 in.)
Height (front): 17.34 mm (0.68 in.)
Height (rear): 18.97 mm (0.75 in.)
2. Depth: 258.60 mm (10.18 in.)
3. Width: 360.00 mm (14.17 in.)
Starting weight: 2.55 kg (5.63 lb)³
Dell Technologies is committed to compliance with the laws and regulations in each country into which the company ships it's products. Dell products are designed and tested to meet the appropriate worldwide standards for Product Safety, Electromagnetic Compatibility, Ergonomics, and other regulatory compulsory requirements when used for their intended purpose.
In addition, Dell products are developed with design for the environment in mind. Our environmental stewardship program drives conservation of product energy consumption, develops methods to reduce or eliminate materials for disposal, prolongs product life span, and provides effective and convenient equipment recovery solutions.
1. Qualcomm AI-100 coming later this year.
2. WiFi 7 requires the latest Wi-Fi Alliance certification, Windows HLK certified device driver, hardware update, supported Windows OS version and compatible router. Wi-Fi 7/ 6E connectivity (6 GHz) with Windows 11 is limited and will leverage prior generation of Wi-Fi 6E/ Wi-Fi 6 speeds until drivers are available and hardware adoption increases. Ubuntu OS will not support Wi-Fi 7 and will operate on WiFi 6E/6 speeds when configured for WiFi 7. Router requires a separate purchase. Wi-Fi 7/ 6E (6 GHz) connectivity is only available in select locations. Check availability with your service provider. The Bluetooth wireless card version may vary depending on the operating system that is installed on your computer.
3. Weights vary depending on configurations and manufacturing variability.
4. Testing and certification timelines vary and are released as they become available after the initial launch of the products.
5. Applies to Dell Pro Max and Dell Pro Max Plus workstations launching in 2025. Based on internal analysis, November 2024. Read warranty information for port replacement instructions.
6. Based on internal analysis, January 2025. 90% recycled magnesium in the top and bottom covers, 30% post-consumer recycled plastic in the palmrest and SSD holder, 50% recycled cobalt in the battery (96 whr) and 46% bio-based plastic bottom bumpers.
7. Based on internal analysis, December 2024. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
8. Dell has the world’s most secure commercial PCs with built-in, below-the-OS security features that our competitors cannot match. Based on Dell internal analysis, October 2024. Applicable to PCs on Intel processors. Not all features available with all PCs. Additional purchase required for some features. Validated by Principled Technologies. A comparison of security features, April 2024.
9. Based on Dell internal analysis, January 2025. Most-manageable commercial PCs when comparing the systems management capabilities of Dell Update Processes, Dell Manageability Solution capabilities and integrations with 3rd Party Management Solutions, with competitor update processes, systems management solution capabilities and integrations with 3rd party management solutions. 3rd Party Management Solution - Microsoft Intune, is a separate purchase.
10. Copilot is only supported in selected regions.Timing of feature delivery and availability varies by market and device. Use Copilot with a Microsoft Account or use Copilot with commercial data protection at no additional cost by signing into a work or school account (Microsoft Entra ID) with Microsoft 365 E3, E5, F3, A3 or A5 for faculty, Business Premium, and Business Standard. Coming to more Entra ID users over time.