Built to run up to three days nonstop¹. When it's time to recharge, 33W fast charging does it stress-free.
Up to
Music playback¹
Up to
Video playback¹
Up to
Multiplayer gaming¹
Up to
On TikTok¹
The battery health management system keeps the battery performing for up to 5 years without major degradation. It powers demanding gaming, streaming, and scrolling sessions for as long as you need.
Up to
Lifespan extended².
More than
after 1000 charging cycles.
Powered by the MediaTek Helio G100 Turbo octa-core 6nm chipset and paired with NXTURBO 4.0 performance booster, it lets you enjoy multiplayer gaming without compromise.
Up to
AnTuTu comprehensive
performance benchmark.
Boosts performance by 60%
over the earlier model⁴.
60-month guaranteed smoothness for browsing,
streaming, and online gaming⁵. Lag-free
multitasking and lasting device health simplify
your daily life.
Dive into streaming shows, tune into playlists or podcasts, or long videos with truly cinematic vibes. It balances viewing and listening clarity, making commutes or home relaxation more enjoyable.
More comfortable reading and multitasking.
Enables silky smooth, energizing scrolling and browsing.
Ultimate size for cinematic streaming and gaming.
Extra brightness for clear views outdoors with sunlight mode.
Ultra linear dual speakers deliver fine-tuned DTS surround effects and 300% volume boost, whether it's gaming or music relaxation. Podcast listening or taking video calls during chores will ease your routines without needing headphones.
Keep creative flows uninterrupted. Switch fast and fluidly between work tasks, file editing, and multiplayer games with 8GB⁶ + 16GB⁶ RAM expansion. Never worry about 256GB storage running out.
Record evening smiles, group laughs,
or solo moments with true-to-life colors.
Capture distant details with Super Macro. Night
Mode snaps evening scenes with less noise and
richer colors.
Worry less about rain while jogging
or hiking. Enhanced IP64-rated
protection withstands a 3-minute⁷
water wash and splashes.
Hold comfortably during long uses
with a gentle grip. Eco-minded
organosilicon 3D back cover is anti-slip
and shatter-resistant while adding a
premium feel.
Enhanced security and privacy.
Process secure purchases fast and easily. Put your phone close to contactless readers (e.g., a POS machine) and complete your payment.
1. Battery data based on results from internal lab tests. Actual battery life varies by personal usage.
2. 25% longer lifespan compared to the industry average, based on internal lab tests. Actual results may vary.
3. Data based on internal lab tests. Actual performance may vary depending on test environment, network conditions, and usage patterns.
4. Data tested by TCL internal labs, compared to TCL 605.
5. TÜV SÜD Certified. May vary by memory configurations.
6. Memory configurations vary by model device.
7. Durability data based on results from internal lab tests. The device is not resistant to water submersion. Splash, water, and dust resistance are not permanent and may decrease due to daily wear and tear. Please avoid charging the device in damp conditions. Warranty does not cover water damage.
8. Google Pay is a trademark of Google LLC.
Actual product features and specifications (including but not limited to appearance, color and size), as well as actual display contents (including but not limited to backgrounds, interface and icons) may vary by country. Please consult the point of sale for further information.
The product pictures shown are for reference only. Please take actual products as standard.