Multitask without hitches, watch movies, browse online stutter-free. Powered by a best-in-class MediaTek Helio G100 Turbo chipset and NXTURBO 4.0, the TCL K70 4G delivers steady speed and energy efficiency for your busiest days.
AnTuTu comprehensive
performance benchmark.
It boosts performance by 60%
over the earlier model⁴.
Up to
Lifespan extended².
More than
after 1000 charging cycles.
Powered by the MediaTek Helio G100 Turbo octa-core 6nm chipset and paired with NXTURBO 4.0 performance booster, it lets you enjoy multiplayer gaming without compromise.
Smooth browsing, streaming, and multitasking
with near-zero lag. Long-lasting performance
and device health make every day easier.
Fast and fluid switching between apps or tasks, butter-smooth scrolling and web browsing. Pack all your favorite games, apps, and thousands of photos.
*4GB + 8GB RAM Expansion
Quicker and smoother performance.
Massive storage
Keep all you need and expand it up to 2TB with a microSD card⁵.
Enjoy an expansive, cinema-style 6.8" display that's as comfortable to hold as it is captivating while streaming, gaming, and reading with silky-smooth 120Hz refresh rate.
Vast display
Sharp details
High refresh rate
Peak brightness
Hear balanced tunes or calls. It fills spaces with punchy sound with up to 200% volume boost.
Record finer details with Super Macro. Night
Mode delivers less noise and richer colors
for evening shots.
Capture true-to-life colors in group selfies
and portraits.
The 5200mAh battery fuels your busiest days with lasting energy. Smart Power Saving Mode and Battery Health Management System cut drain and extends lifespan, letting you dive into nonstop streaming or casual scrolls without a hitch.
On a single recharge².
18W fast charging.
It holds over 80% of its capacity after 1000 charging cycles².
Strong for active lifestyle adventures to handle not only splashes⁶ but also dust⁶ without worry.
Enjoy a comfortable, secure grip even during extended use. The eco-friendly organosilicon back cover provides anti-slip traction, shatter resistance, and a premium touch.
Enhanced security and privacy.
Process secure purchases fast and easily. Put your phone close to contactless readers (e.g., a POS machine) and complete your payment.
1. TÜV SÜD certified. May vary by memory configurations.
2. Battery data based on results from internal lab tests. Actual battery life varies by personal usage.
3. Based on internal lab tests. Actual performance may vary depending on test environment, network conditions, and usage patterns.
4. Data tested by TCL internal labs, compared to TCL 605.
5. MicroSD card sold separately.
6. Durability data based on results from internal lab tests. The device is not resistant to water submersion. Splash, water, and dust resistance are not permanent and may decrease due to daily wear and tear. Please avoid charging the device in damp conditions. Warranty does not cover water damage.
7. Google Pay is a trademark of Google LLC.
Actual product features and specifications (including but not limited to appearance, color and size), as well as actual display contents (including but not limited to backgrounds, interface and icons) may vary by country. Please consult the point of sale for further information.
The product pictures shown are for reference only. Please take actual products as standard.