Dell Pro 24 All-in-One 35W Desktop

We put the “AI” in “All-in-One”

Take your performance to the next level with this All-in-One desktop. Upgrade to Intel® Core™ Ultra desktop processors (Series 2) with a dedicated neural processing unit (NPU), which is designed to speed up AI tasks and make your workday easier. This productivity hub is built for smarter performance and top-notch collaboration—perfect for today’s workplace.

Which configuration is right for you?

This space-saving All-in-One with built-in camera, mics and speakers is available with AI PC options and a variety of configurations. Built for durability, all Dell Pro All-in-Ones undergo rigorous military-grade testing to deliver reliable performance you can count on¹. See which option is best for you:

Dell Pro 24 All-in-One 35W

AI-optional PC, powered by Intel® Core™ processors (14th gen), up to i5, or Intel® Core™ Ultra processors, up to Ultra 5. Featuring an FHD HDR camera, integrated graphics and choice of fixed or height-adjustable stand. This base configuration also comes with an external power adapter.

Dell Pro 24 All-in-One 65W

AI PC with NPU, powered by Intel® Core™ Ultra processors, up to Ultra 7. Featuring an FHD HDR camera, integrated graphics and choice of fixed or height-adjustable stand.

Dell Pro 24 All-in-One Plus

AI PC with NPU, powered by Intel® Core™ Ultra processors, up to Ultra 9. Featuring an optional upgrade to 5MP IR HDR camera, optional discrete graphics and choice of fixed or height-adjustable stand.

Next-level AI

The Dell Pro 24 All-in-One 35W delivers power-efficient performance for demanding workloads with AI PC options featuring Intel® Core™ Ultra desktop processors (Series 2) and three-tier multi-processing architecture combining CPU, GPU and dedicated NPU. This setup ensures AI-driven apps run faster and smoother across any project.

Bring AI to your PC

Dell delivers the industry's most comprehensive AI toolkit leveraging NPU technology². Dell Pro AI Studio brings AI directly to your device, delivering cloud-like seamlessness without the hefty price tag. Set up and deploy AI with ease in any workplace.

Increased efficiency

Let your desktop work smarter, not harder, with enhanced AI collaboration that uses up to 58% less processor power during Zoom calls with AI background effects³.

Faster AI performance

Get up to 50% faster AI performance with Adobe After Effects’ AI Scene Edit Detection⁴ to speed up your editing workflow and unlock more time for creativity, all while delivering stunning results.

Top AI PC security

Work securely with effortless management on the world's most secure and manageable commercial AI PCs⁵. Built to combat modern cyberattacks, these systems feature advanced hardware and firmware protections, integrated validation for all driver and BIOS updates, and a published schedule for driver and download releases.

And, with Intel vPro® options, IT departments get multilayer security, remote management and reliable stability.

Collaboration at your fingertips

Teamwork has never been smoother thanks to features that bring clarity, focus and security.

Put your best face forward

Collaborate seamlessly with a built-in FHD HDR pop-up camera, and experience true color even in harsh lighting with Digital Overlap HDR. When you're ready for privacy, simply push the pop-up camera down to hide it.

Clearer conferencing

Look great, even in high-contrast lighting, with the FHD HDR camera. High dynamic range (HDR) technology automatically adjusts clarity in any lighting environment including low light, direct sunlight or harsh lighting conditions with greater tonal range.

Connect like you’re there

The sound straight from your desktop is loud and clear with built-in digital array mics and integrated performance speakers. Adaptive Audio adjusts speakers and mics to the user’s proximity and Intelligent Audio provides automatic noise cancellation based on environment⁶.

Be comfortable

Choose a fixed stand or a height-adjustable stand that can rotate 90 degrees clockwise, tilt and pivot to meet your preferences throughout the day.

Advanced features for a smarter workspace

Thin Client Solution

Pair your Dell Pro All-in-One with Dell ThinOS or Windows 11 IoT Enterprise for a personalized thin client solution delivering confident access to your virtual workspaces. All powered by Cloud Client Workspace⁹.

Modern device management

Single BIOS strategy:

Streamline PC deployment and simplify fleet management with one unified BIOS across Dell Pro All-in-One PCs.

Built to perform:

Dell Pro desktops are built for reliability and durability, with less than 1% requiring service in their first year¹⁰.

Dell Trusted Update Experience:

We package the latest BIOS, drivers and firmware versions for our customers – with Dell-exclusive capabilities to simplify PC management.

Dell Security

Reduce the attack surface and improve cyber resilience with Dell Trusted Workspace. Supply chain security and BIOS-level tamper detections help maintain device trust while partner software provides advanced threat protection for endpoints, network and the cloud.

Dell Management

Manage your PCs over the cloud, in conjunction with Microsoft Intune, via the Dell Management Portal.

Dell APEX

APEX PC as a Service¹¹ unlocks capital so you can invest in AI-ready PCs with no upfront investment. Seamlessly secure, manage and responsibly retire devices as part of your subscription.

Advancing sustainability

Feel good about the sustainability of this All-in-One that’s designed with the environment in mind and made with recycled materials while meeting key environmental standards.


Innovative materials

The Dell Pro All-in-One is crafted with 52% post-consumer recycled plastic, closed loop plastic and 16% recycled glass¹². Plus, it ships in packaging made with up to 100%¹³ recycled content or renewable content.


Reduce e-waste when modernising your tech

We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.


Raising environmental standards

This product is certified ENERGY STAR® and registered EPEAT Gold with Climate+¹⁴. It also meets the latest TCO certification, meaning it meets best-in-class standards for energy use and repair.

Accelerate business success with Copilot and Windows 11 Pro

Industry-leading AI. Powerful cybersecurity. Designed for business.

AI-powered multi-tasking mastery for a new way of working with Windows 11 Pro. With features like Copilot in Windows¹⁵, get better answers, grow your skills, and effortlessly optimize workflows. Windows 11 Pro on Dell PCs come with the latest advances in security and AI delivered conveniently to your PCs. Benefit from AI-enhanced efficiency, performance, and security today, and innovate to take on new challenges tomorrow.

Ports and slots

Rear view

  1. Power Button
  2. Display Input Button
  3. USB 3.2 Gen 2 Type-C® Port
  4. SD 4.0 Card Slot
  5. Kensington Security Cable Slot
  6. DisplayPort++ 1.4a (5120x3200@60Hz)
  7. 2x USB 3.2 Gen 1 Type-A Ports
  8. 2x USB 2.0 Type-A Ports with SmartPower On
  9. RJ-45 Ethernet Port (1 Gbps)
  10. Power Adapter Port
  11. VESA Bracket for stand

Right side

1. USB 3.2 Gen 2 Type-A Port with PowerShare

Front side

2. Pop-up FHD HDR Camera

3. Microphone Array

4. Speaker

5. Speaker

6. Power Button

Left side

7. Storage Activity Light

8. Global Headset Jack

Dimensions and weight

  1. Height: 354.30 mm (13.95 in.)
  2. Width: 540.00 mm (21.26 in.)
  3. Depth: 57.90 mm (2.28 in.)



Starting weight: 5.22 kg (11.49 lb)¹⁶

Regulatory Product Compliance & Environmental

Dell Technologies is committed to compliance with the laws and regulations in each country into which the company ships its products. Dell products are designed and tested to meet the appropriate worldwide standards for Product Safety, Electromagnetic Compatibility, Ergonomics, and other regulatory compulsory requirements when used for their intended purpose.


In addition, Dell products are developed with design for the environment in mind. Our environmental stewardship program drives conservation of product energy consumption, develops methods to reduce or eliminate materials for disposal, prolongs product life span, and provides effective and convenient equipment recovery solutions.

1. Based on testing conducted in January 2025. Dell Pro 24 All-in-One 35W and Dell Pro 24 All-in-One 65W each passed 14 MIL-STD-810H tests. Dell Pro 24 All-in-One Plus passed 12 MIL-STD-810H tests. Results may vary; testing results do not guarantee performance under test conditions.

2. Based on Dell internal testing against publicly available comprehensive information, November 2024.

3. Based on Intel testing, October 2024. As measured by processor power during 1x1 Zoom call with background blur on NPU. Results may vary. See www.intel.com/PerformanceIndex for workloads and configurations. Results may vary.

4. Based on Intel testing, October 2024. As measured by Adobe After Effects AI Scene Edit Detection feature. Results may vary. See www.intel.com/Performance Index for workloads and configurations. Results may vary.

5. Most secure is based on Dell internal analysis, October 2024. Applicable to PCs on Intel processors. Not all features are available with all PCs. Additional purchase required for some features. Validated by Principled Technologies. A comparison of security features, April 2024. Most-manageable commercial PCs when comparing the systems management capabilities of Dell Update Processes, Dell Manageability Solution capabilities and integrations with 3rd Party Management Solutions, with competitor update processes, systems management solution capabilities and integrations with 3rd party management solutions. 3rd Party Management Solution - Microsoft Intune, is a separate purchase. Based on Dell internal analysis, January 2025.

6. Available for all Dell Pro All-in-One configurations.

7. Support for (4) displays is enabled by one built in display, one native HDMI, and daisy-chaining via DisplayPort 1.4a. Maximum display resolution and refresh rates are contingent on selected video port specifications and may be limited by each additional display connected by daisy-chain. This is the expected display resolution when connecting 1 or more of your display(s) to:One Native DisplayPort 1.4a: – One display; up to 5120 x 3200 @60Hz resolution -or- – Two displays via MST/daisy-chain; up to 3840 x 2160 @60Hz resolution -or- – Three displays via MST/daisy-chain; up to 2560 x 1600 @60Hz resolution. Please visit Dell.com/Support and search for technical support resources for your Dell Pro Desktops, and Dell Displays and Peripherals (by product model number) for more details on setup and troubleshooting.

8. TÜV Rheinland Certified (ID#1111265309 - Low Blue Light Content). For more details, visit www.tuv.com.

9. Only a selection of Dell Pro 24 AIO configuration options and capabilities are supported with Dell ThinOS and Windows 11 IoT Enterprise thin client operating system options. Visit the Cloud Client Workspace https://www.dell.com/en-us/shop/wyse-endpoints-and-software/sf/thin-clients to learn more about thin client solutions.

10. Based on Dell Quality Intelligence (Qi) tool - Dell Internal Analysis, January 2025.

11. Payment solutions provided and serviced by Dell Financial Services L.L.C. or its affiliate or designee (“DFS”) for qualified customers. Offers may notPayment solutions provided and serviced by Dell Financial Services L.L.C. or its affiliate or designee (“DFS”) for qualified customers. Offers may not be available or may vary in certain countries. Where available offers may be changed without notice and are subject to product availability, applicable law, credit approval, documentation provided by and acceptable to DFS and may be subject to minimum transaction size. Offers not available for personal, family or household use. Dell Technologies and the Dell Technologies logo are trademarks of Dell Inc. Restrictions and additional requirements may apply to transactions with governmental or public entities. Dell APEX PCaaS: At the end of the contract, the customer may renew the contract or return the equipment to DFS. be available or may vary in certain countries. Where available offers may be changed without notice and are subject to product availability, applicable law, credit approval, documentation provided by and acceptable to DFS and may be subject to minimum transaction size. Offers not available for personal, family or household use. Dell Technologies and the Dell Technologies logo are trademarks of Dell Inc. Restrictions and additional requirements may apply to transactions with governmental or public entities. Dell APEX PCaaS: At the end of the contract, the customer may renew the contract or return the equipment to DFS.

12. Based on internal analysis March 2025. Up to 41.6% post-consumer recycled plastic and up to 11.7% closed loop ITE derived plastic. Recycled glass is in the panel.

13. Contains up to 53% recycled content and up to 53.7% renewable materials. Renewable materials in the form of sustainably forested materials. Percentages may vary slightly by region and formfactor. Excludes optional items added to order and included in the box.

14. Based on internal analysis, January 2025. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.

15. Copilot is only supported in selected regions.Timing of feature delivery and availability varies by market and device. Use Copilot with a Microsoft Account or use Copilot with commercial data protection at no additional cost by signing into a work or school account (Microsoft Entra ID) with Microsoft 365 E3, E5, F3, A3 or A5 for faculty, Business Premium, and Business Standard. Coming to more Entra ID users over time.

16. Weights vary depending on configuration and manufacturing variability.