Work smarter and collaborate with ease with this AI-ready 24-inch All-in-One featuring an optional 5MP IR camera. Simplify IT with security and manageability features.

Take your performance to the next level with this All-in-One desktop. Powered by Intel® Core™ Ultra desktop processors (Series 2) with a dedicated neural processing unit (NPU), it’s designed to speed up AI tasks and make your workday easier. This productivity hub is built for smarter performance and top-notch collaboration—perfect for today’s workplace.
This space-saving All-in-One with built-in camera, mics and speakers is available with AI PC options and a variety of configurations. Built for durability, all Dell Pro All-in-Ones undergo rigorous military-grade testing to deliver reliable performance you can count on¹. See which option is best for you:

AI-optional PC, powered by Intel® Core™ processors (14th gen), up to i5, or Intel® Core™ Ultra processors, up to Ultra 5. Featuring an FHD HDR camera, integrated graphics and choice of fixed or height-adjustable stand. This base configuration also comes with an external power adapter.

AI PC with NPU, powered by Intel® Core™ Ultra processors, up to Ultra 7. Featuring an FHD HDR camera, integrated graphics and choice of fixed or height-adjustable stand.

AI PC with NPU, powered by Intel® Core™ Ultra processors, up to Ultra 9. Featuring an optional upgrade to 5MP IR HDR camera, optional discrete graphics and choice of fixed or height-adjustable stand.
The Dell Pro 24 All-in-One Plus delivers power-efficient performance for AI workloads with its Intel® Core™ Ultra desktop processors (Series 2) and three-tier multi-processing architecture combining CPU, GPU and dedicated NPU. This setup ensures AI-driven apps run faster and smoother across any project.

Dell delivers the industry's most comprehensive AI toolkit leveraging NPU technology². Dell Pro AI Studio brings AI directly to your device, delivering cloud-like seamlessness without the hefty price tag. Set up and deploy AI with ease in any workplace.

Let your desktop work smarter, not harder, with enhanced AI collaboration that uses up to 58% less processor power during Zoom calls with AI background effects³.

Get up to 50% faster AI performance with Adobe After Effects' AI Scene Edit Detection⁴ to speed up your editing workflow and unlock more time for creativity, all while delivering stunning results.

Work securely with effortless management on the world's most secure and manageable commercial AI PCs⁵. Built to combat modern cyberattacks, these systems feature advanced hardware and firmware protections, integrated validation for all driver and BIOS updates, and a published schedule for driver and download releases.
And, with Intel vPro® options, IT departments get multilayer security, remote management and reliable stability.
Teamwork has never been smoother thanks to features that bring clarity, focus and security.
Upgrade to a 5MP IR HDR camera⁶ featuring Wide Dynamic Range and Digital Overlap HDR for excellent video quality. Experience true color even in harsh lighting and stay centered with AI auto framing. Dell ExpressSign-in detects your presence when you're close by and uses Windows Hello™ to log you in automatically. When you walk away, it locks your PC for added security. And, when you're ready for privacy, simply push the pop-up camera down to hide it.
Look great, even in high-contrast lighting, with the FHD HDR camera. High dynamic range (HDR) technology automatically adjusts clarity in any lighting environment including low light, direct sunlight or harsh lighting conditions with greater tonal range.

The sound straight from your desktop is loud and clear with built-in digital array mics and performance speakers with Smart Amplifier. Adaptive Audio adjusts speakers and mics to the user’s proximity and Intelligent Audio provides automatic noise cancellation based on environment⁷.
Choose a fixed stand or a height-adjustable stand that can rotate 90 degrees clockwise, tilt and pivot to meet your preferences throughout the day.


Uninterrupted workdays
Input Guardian is an innovative UPS (uninterruptible power supply) feature to ensure a stable power supply¹⁰.
Stay secure
Protect your desktop and data with Look Away Detect and Onlooker Detection or Walk-away Lock when you leave your workspace¹¹.
Get ahead
Dell Optimizer enables Presence Detection with Wake on Approach so you can get to work faster than ever.

Streamline PC deployment and simplify fleet management with one unified BIOS across Dell Pro All-in-One PCs.
Dell Pro desktops are built for reliability and durability, with less than 1% requiring service in their first year¹².
We package the latest BIOS, drivers and firmware versions for our customers – with Dell-exclusive capabilities to simplify PC management.

Reduce the attack surface and improve cyber resilience with Dell Trusted Workspace. Supply chain security and BIOS-level tamper detections help maintain device trust while partner software provides advanced threat protection for endpoints, network and the cloud.
Manage your PCs over the cloud, in conjunction with Microsoft Intune, via the Dell Management Portal.
APEX PC-as-a-Service¹³ unlocks capital so you can invest in AI-ready PCs with no upfront investment. Seamlessly secure, manage and responsibly retire devices as part of your subscription.

Feel good about the sustainability of this All-in-One that’s designed with the environment in mind and made with recycled materials while meeting key environmental standards.
Innovative materials
The Dell Pro All-in-One Plus is crafted with 53%¹⁴ post-consumer recycled plastic, closed loop plastic and 16%¹⁴ recycled glass. Plus, it ships in packaging made with up to 100%¹⁵ recycled content or renewable content.
Reduce e-waste when modernising your tech
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.
Raising environmental standards
This product is certified ENERGY STAR® and registered EPEAT Gold with Climate+¹⁶. It also meets the latest TCO Generation 10 certification, meaning it meets best-in-class standards for energy use and repair.




Industry-leading AI. Powerful cybersecurity. Designed for business.
AI-powered multi-tasking mastery for a new way of working with Windows 11 Pro. With features like Copilot in Windows¹⁷, get better answers, grow your skills, and effortlessly optimize workflows. Windows 11 Pro on Dell PCs come with the latest advances in security and AI delivered conveniently to your PCs. Benefit from AI-enhanced efficiency, performance, and security today, and innovate to take on new challenges tomorrow.

Rear side

Right side
1. USB 3.2 Gen 2 Type-A Port with PowerShare

Front side
2. Pop-up 5MP IR HDR Camera (optional)
3. Microphone Array
4. Speaker
5. Power Button

Left side
6. Storage Activity Light
7. Global Headset Jack

1. Height: 354.30 mm (13.95 in.)
2. Width: 540.00 mm (21.26 in.)

3. Depth: 57.90 mm (2.28 in.)
Starting weight: 6.02 kg (13.26 lb)¹⁸
Dell Technologies is committed to compliance with the laws and regulations in each country into which the company ships it's products. Dell products are designed and tested to meet the appropriate worldwide standards for Product Safety, Electromagnetic Compatibility, Ergonomics, and other regulatory compulsory requirements when used for their intended purpose.
In addition, Dell products are developed with design for the environment in mind. Our environmental stewardship program drives conservation of product energy consumption, develops methods to reduce or eliminate materials for disposal, prolongs product life span, and provides effective and convenient equipment recovery solutions.
1. Based on testing conducted in January 2025. Dell Pro 24 All-in-One 35W and Dell Pro 24 All-in-One 65W each passed 14 MIL-STD-810H tests. Dell Pro 24 All-in-One Plus passed 12 MIL-STD-810H tests. Results may vary; testing results do not guarantee performance under test conditions.
2. Based on Dell internal testing against publicly available comprehensive information, November 2024.
3. Based on Intel testing, October 2024. As measured by processor power during 1x1 Zoom call with background blur on NPU. Results may vary. See www.intel.com/PerformanceIndex for workloads and configurations. Results may vary.
4. Based on Intel testing, October 2024. As measured by Adobe After Effects AI Scene Edit Detection feature. Results may vary. See www.intel.com/Performance Index for workloads and configurations. Results may vary.
5. Most secure is based on Dell internal analysis, October 2024. Applicable to PCs on Intel processors. Not all features are available with all PCs. Additional purchase required for some features. Validated by Principled Technologies. A comparison of security features, April 2024. Most-manageable commercial PCs when comparing the systems management capabilities of Dell Update Processes, Dell Manageability Solution capabilities and integrations with 3rd Party Management Solutions, with competitor update processes, systems management solution capabilities and integrations with 3rd party management solutions. 3rd Party Management Solution - Microsoft Intune, is a separate purchase. Based on Dell internal analysis, January 2025.
6. Base configuration includes a built-in FHD HDR camera. Pictured is the built-in 5MP IR HDR camera upgrade.
7. Available for all Dell Pro All-in-One configurations.
8. Support for (4) displays is enabled by one built in display, one native HDMI, and daisy-chaining via DisplayPort 1.4a. Maximum display resolution and refresh rates are contingent on selected video port specifications and may be limited by each additional display connected by daisy-chain. This is the expected display resolution when connecting 1 or more of your display(s) to:One Native DisplayPort 1.4a: – One display; up to 5120 x 3200 @60Hz resolution -or- – Two displays via MST/daisy-chain; up to 3840 x 2160 @60Hz resolution -or- – Three displays via MST/daisy-chain; up to 2560 x 1600 @60Hz resolution. Please visit Dell.com/Support and search for technical support resources for your Dell Pro Desktops, and Dell Displays and Peripherals (by product model number) for more details on setup and troubleshooting.
9. TÜV Rheinland Certified (ID#1111265308 - Low Blue Light Content). For more details, visit www.tuv.com.
10. Available for Pro 24 All-in-One Plus and Pro 24 All-in-One 65W with 160W Bronze and 240W Platinum Power Supply Unit (PSU).
11. Available for Pro 24 All-in-One Plus and Pro 24 All-in-One 65W with 160W Bronze Power Supply Unit (PSU).
12. Based on Dell Quality Intelligence (Qi) tool - Dell Internal Analysis, January 2025.
13. Payment solutions provided and serviced by Dell Financial Services L.L.C. or its affiliate or designee (“DFS”) for qualified customers. Offers may notPayment solutions provided and serviced by Dell Financial Services L.L.C. or its affiliate or designee (“DFS”) for qualified customers. Offers may not be available or may vary in certain countries. Where available offers may be changed without notice and are subject to product availability, applicable law, credit approval, documentation provided by and acceptable to DFS and may be subject to minimum transaction size. Offers not available for personal, family or household use. Dell Technologies and the Dell Technologies logo are trademarks of Dell Inc. Restrictions and additional requirements may apply to transactions with governmental or public entities. Dell APEX PCaaS: At the end of the contract, the customer may renew the contract or return the equipment to DFS. be available or may vary in certain countries. Where available offers may be changed without notice and are subject to product availability, applicable law, credit approval, documentation provided by and acceptable to DFS and may be subject to minimum transaction size. Offers not available for personal, family or household use. Dell Technologies and the Dell Technologies logo are trademarks of Dell Inc. Restrictions and additional requirements may apply to transactions with governmental or public entities. Dell APEX PCaaS: At the end of the contract, the customer may renew the contract or return the equipment to DFS.
14. Based on internal analysis March 2025. Up to 41.6% post-consumer recycled plastic and up to 11.7% closed loop ITE derived plastic. Recycled glass is in the panel.
15. Contains up to 53% recycled content and up to 53.7% renewable materials. Renewable materials in the form of sustainably forested materials. Percentages may vary slightly by region and formfactor. Excludes optional items added to order and included in the box.
16. Based on internal analysis, January 2025. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
17. Copilot is only supported in selected regions.Timing of feature delivery and availability varies by market and device. Use Copilot with a Microsoft Account or use Copilot with commercial data protection at no additional cost by signing into a work or school account (Microsoft Entra ID) with Microsoft 365 E3, E5, F3, A3 or A5 for faculty, Business Premium, and Business Standard. Coming to more Entra ID users over time.
18. Weights vary depending on configuration and manufacturing variability.