Keyboard and mouse combo that is designed for comfort with smooth typing keys, easier glide and industry-leading battery life.

USB Type A

Pause
Calculator
Scroll Lock

AA
AAA

6000
Full-size keyboard with fluid keys for a lighter and more comfortable typing experience during extended use.

Symmetrical mouse that is thoughtfully designed with an optimal angle and shape for a more natural grip and all day comfort.
New feet material ensures smooth mouse movement across most surfaces, reducing strain and making navigation effortless.

Stay productive longer with an industry-leading battery life of up to 48 months¹.

Adjustable cursor speed (DPI) up to 6K² ensures greater accuracy and control for all your needs.

Spill-resistant and abrasion-resistant keys provide longevity in high-use environments, minimizing work disruptions.

Streamline your tasks with 16 programmable keys, 1 programmable scroll wheel, and new shortcuts like audio switch and talk-to-text2

Dell Secure Link USB Receiver (WR3) provides 128-bit AES encryption, advanced security, powered by FIPS-approved algorithms – trusted by government and enterprise³ and is made more secured with Dell proprietary security technology.

The Dell Device Management Console (DDMC) enables mass firmware deployment.
Experience Dell’s singular, innovative application to optimize the performance of your entire Dell PC workspace4.

Program shortcuts to gain instant access to frequently used applications or functions and enhance your productivity.
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager.
Disclaimer: Screen image simulated for illustrative purposes only.

Engineered with up to 77% post-consumer recycled plastic5and ships in FSC-certified packaging made with 100% recycled or renewable content6, this keyboard and mouse combo prioritizes user comfort while embracing environmental responsibility.



1. Based on Dell analysis of battery life usage model calculations, Nov. 2025. Results vary depending on use, operating conditions and other factors.
2. Enabled via Dell Display and Peripheral Manager (DDPM)
3. Based on internal analysis, August 2025. Actual results may vary.
4. Based on Dell internal analysis, February 2024.
5. Based on internal analysis, November 2025. The keyboard and mouse are made with 77% post-consumer recycled plastic, calculated as a percentage of the total plastic weight of the products.
6. Contains 92.1% recycled content and 100% renewable materials. Renewable materials in the form of sustainably forested materials and biobased content. Excludes optional items added to order and included in the box.
7. Use the Copilot Key with supported Windows 11 devices; feature availability varies by device and market, see aka.ms/KeySupport.