Sleek design with quiet typing for all-day comfort and industry-leading battery life ensures uninterrupted productivity for a seamless, efficient work experience.


USB Type A

Scissors

AAA

Pro 7 Slim Keyboard - KB726
2 x AAA Batteries
Dell Secure Link USB Receiver
Documentation

No

USB Type A

Quiet keyboard feature minimises distractions from typing to help you stay focused anywhere.

Sleek, full-size keyboard with low-profile keys reduces typing force for day-long comfort and less fatigue.

Uninterrupted productivity with industry-leading battery life of up to 48 months¹.

Streamline your tasks with 16 programmable keys including M1-M4 keys located above the number pad for easy access².

The dual mode RF 2.4 GHz and Bluetooth® 6.0 connectivity lets you effortlessly connect and switch with up to 3 devices (two connections via Bluetooth and one connection via RF dongle).

Dell Secure Link USB Receiver (WR3) offers enterprise-grade security with 128-bit AES encryption, powered by FIPS-approved algorithms - trusted by government and institutions³ and made more secure with Dell’s proprietary technology.

The Dell Device Management Console (DDMC) enables mass firmware deployment.
Experience Dell’s singular, innovative application to optimize the performance of your entire Dell PC workspace⁴.

Program shortcuts to gain instant access to frequently used applications or functions and enhance your productivity.
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager.
Disclaimer: Screen image simulated for illustrative purposes only.

Engineered with up to 81% post-consumer recycled plastic⁵ and ships in FSC-certified packaging made with 100% recycled or renewable content⁶, this keyboard prioritises user comfort while embracing environmental responsibility.

1. Based on Dell analysis of battery life usage model calculations, Nov. 2025. Results vary depending on use, operating conditions and other factors.
2. Enabled via Dell Display and Peripheral Manager (DDPM).
3. Based on internal analysis, August 2025. Actual results may vary .
4. Based on Dell internal analysis, February 2024.
5. Based on internal analysis, February 2026. The keyboard is made with up to 81% post-consumer recycled plastic, calculated as a percentage of the total plastic weight of the products.
6. Contains 87% recycled content and 100% renewable materials. Renewable materials in the form of sustainably forested materials and biobased content. Excludes optional items added to order and included in the box.
7. Use the Copilot Key with supported Windows 11 devices; feature availability varies by device and market, see aka.ms/KeySupport.