Big-screen QHD gaming with smooth 170 Hz curved immersion

The CQ32G42FE 31.5-inch curved QHD gaming monitor brings games to life on a larger, immersive display with crisp QHD resolution and a smooth 170 Hz refresh rate. Its VA panel delivers strong contrast and detailed visuals, while the curved screen helps create a more engaging field of view across fast-paced games and everyday play. Two HDMI 2.0 ports, DisplayPort 1.4 and a height-adjustable stand provide flexible connectivity and comfortable positioning for your gaming setup


Curved design wraps around you putting you at the center of the action and provides an immersive gaming experience.

With 2560 x 1440 resolution, Quad HD (QHD) offers superior picture quality and sharp imagery that reveals the finest details. The widescreen 16:9 aspect ratio provides plenty of space to spread out and work, plus allows you to enjoy games or movies in their original size.

A 170Hz refresh rate, well over twice the industry standard of 60Hz, makes games run smooth as silk. Realize the potential in your graphics card. Forget screen tearing and forget motion blur. Feel your reflexes become one with the action. Never look back.

MPRT is an acronym for moving picture response time. MPRT technology disables and enables your monitor backlight during picture changes. Through the reduced time a frame is shown on the monitor, “ghosting” and “blurring” effects are reduced, resulting in a smoother, more “fluid” feeling gaming experience.

Adaptive Sync aligns your monitor’s vertical refresh rate with the frame rate delivered by your GPU, making your gameplay and casual gaming experience even more fluid by eliminating stuttering, tearing and judder. This feature is also useful when enjoying videos and other visual media, for a smoother entertainment.

Unleash your reflexes by switching to the AOC Low Input Lag mode. Forget graphical frills: this mode rewires the monitor in favour of raw response time, giving the ultimate edge in hair trigger stand offs.

HDR10 is here to enhance picture quality even further, improving the synchronization of your GPU or your console with the monitor. This creates a more realistic, immersive, and smooth gaming experience: You’ll feel like stepping in the game, frame by frame.

AOC Flicker-Free Technology utilises a DC (Direct Current) backlight panel, reducing flickering light levels. With eye strain and fatigue absolutely minimized, feel free to enjoy those long, intense gaming sessions in comfort!

Built-in speakers make it easy to catch up with family, friends and colleagues. For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.

AOC G-Menu is a no-cost utility that you can install on your PC to have complete customization paired with maximum convenience.