Dell Pro Micro Desktop

Stay ahead with the power of AI

Choose from a range of configurations to match your needs, whether it's AMD Ryzen™ PRO 7 8700GE and 5 8600GE processors with a built-in Neural Processing Unit (NPU) for AI tasks, or AMD Ryzen™ PRO 5 8500GE and 3 8300GE / AMD Ryzen™ 5 8500GE and 3 8300GE processors for everyday business operations.

Next-level AI

The Dell Pro Micro delivers power-efficient performance for demanding workloads with AI PC options featuring AMD Ryzen™ PRO 7 8700GE and 5 8600GE desktop processors and three-tier multi-processing architecture combining CPU, GPU and integrated NPU. This setup ensures AI-driven apps run faster and smoother across any project.

Work smarter

Boost productivity with an integrated AI engine designed for smarter, faster workflows. By offloading AI tasks to a dedicated Neural Processing Unit (NPU), these processors relieve your CPU and GPU, enhancing both performance and energy efficiency. Enjoy AI-powered collaboration and intelligent task management for optimized business operations. AMD Ryzen™ AI delivers seamless, sustained AI performance to keep you ahead and AMD PRO Technologies offer world-class security and manageability features, for robust protection and efficient deployment.

Bring AI to your PC

Dell delivers the industry's most comprehensive toolkit leveraging NPU technology¹. Dell Pro AI studio brings AI directly to your device, delivering cloud-like seamlessness without the hefty price tag. Build your AI app with ease and it seamlessly in any workspace setup.

Purposeful design

The Dell Pro Micro seamlessly blends style and functionality, offering a versatile design that's efficient in enhancing performance during long workdays. Built for durability, all Dell Pro desktops undergo rigorous military-grade testing² to deliver reliable performance you can count on.

Cooler and quieter

Reengineered with an enhanced thermal design and additional venting on the chassis to optimize airflow for cooler, quieter operation.

Fits into any workspace

Keep your workspace clutter free with a range of optional mounts and stands. You can set up a complete all-in-one system by attaching a Dell USB-C Hub monitor to the Dell Pro Micro All-in-One stand, or use it as part of a Dell video conferencing setup.


With the optional Type-C module, you can power your PC (up to 100W) using just a single USB-C cable connected to a compatible Dell USB-C Hub monitor.

Power that drives your workflow

Fast, seamless and future-proof, the Dell Pro Micro is built to meet your needs today and for years to come.

Multi-monitor setup

Expand your screen setup with integrated graphics, allowing you to use up to 4 displays at once³.


Fast storage

Work fast and multitask efficiently with up to 64GB DDR5 memory at speeds up to 4800 MT/s, and up to two M.2 SSDs.⁶

Upgradable

Enhance your desktop’s capabilities with options such as DP and HDMI ports, 5GbE Optical Fiber (Peer-to-Peer)⁴ and Wi-Fi ⁵.


Convenient connectivity

Quickly connect your existing peripherals using the front USB-C and USB-A ports, as well as an array of rear ports.

Modern device management

Single BIOS strategy

Streamline PC and simplify fleet management with one unified BIOS across Dell Pro Micro, Slim and Tower PCs.⁷

Built to perform

Dell Pro desktops are built for reliability and durability, with less than 1% requiring service in their first year⁸.

Dell Trusted Update Experience

We package the latest BIOS, drivers and firmware versions for our customers – with Dell-exclusive capabilities to simplify PC management.

Dell Security

Reduce the attack surface and improve cyber resilience with Dell Trusted Workspace. Supply chain security and BIOS-level tamper detections help maintain device trust while partner software provides advanced threat protection for endpoints, network and the cloud.

Dell Management

Manage your PCs over the cloud, in conjunction with Microsoft Intune, via the Dell Management Portal.

Dell APEX

APEX PC-as-a-Service⁹ unlocks capital so you can invest in AI-ready PCs with no upfront investment. Seamlessly secure, manage and responsibly retire devices as part of your subscription.

Advancing sustainability

Compact in size, big on sustainability. This small but powerful desktop is designed with sustainability in mind, featuring recycled materials while meeting key environmental standards.


Innovative materials

The Dell Pro Micro is crafted with up to 63% post-consumer recycled plastic, closed loop plastic and 13% recycled ocean-bound plastic¹⁰.

Dell continues to lead the industry in the use of 50% recycled steel in the chassis of this desktop¹¹. Plus, it ships in packaging made with up to 100%¹² recycled content or renewable content¹².


Reduce e-waste when modernizing your tech

We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.


Raising environmental standards

This product is certified ENERGY STAR® and registered EPEAT Gold with Climate+. Meaning it meets key sustainability criteria for energy efficiency and climate impact¹³.

Accelerate business success with Copilot and Windows 11 Pro

Industry-leading AI. Powerful cybersecurity. Designed for business.

AI-powered multi-tasking mastery for a new way of working with Windows 11 Pro. With features like Copilot in Windows¹⁴, get better answers, grow your skills, and effortlessly optimize workflows. Windows 11 Pro on Dell PCs come with the latest advances in security and AI delivered conveniently to your PCs. Benefit from AI-enhanced efficiency, performance, and security today, and innovate to take on new challenges tomorrow.

Ports and slots

Front side

  1. Power Button
  2. Global Headset Jack
  3. USB 3.2 Gen 1 (5 Gbps) Type-A Port
  4. USB 3.2 Gen 2 (10 Gbps) Type-C Port

Rear side

5. Optional Wireless Antenna

6. RJ-45 Ethernet Port (1 Gbps)

7. Optional Modules (Choose 1 )

- HDMI 2.1, up to 5120 x 3200 @60Hz

- DisplayPort 1.4a, up to 5120 x 3200 @ 60 Hz

- VGA, up to 1920 x 1200 @ 60 Hz

- USB Type-C with DisplayPort Alt mode, up to 5120 x 3200 @ 60 Hz & power delivery in up to 100W

- PS/2 Serial Port

- Serial Port

- 2 x USB 3.2 Gen 2 (10 Gbps) Type-A Ports

- 5GbE Optical Fiber (Peer-to-Peer)⁴

8. 2x USB 2.0 Type-A Ports (480 Mbps)

9. USB 3.2 Gen1 (5 Gbps) Type-A Port with SmartPower On

10. USB 3.2 Gen1 (5 Gbps) Type-A Port

11. Kensington Security Cable Slot and Padlock Ring

12. HDMI 2.1, up to 4096 x 2160 @60Hz

13. DisplayPort 1.4a, up to 5120 x 3200 @60Hz

14. Power-cord Connector Port

Dimensions and weight

1. Width: 36.00 mm (1.42 in.)

2. Depth: 178.00 mm (7.01 in.)

3. Height: 182.00 mm (7.17 in.)


Starting weight: 1.39 kg (3.05 lb)¹⁵

Regulatory Product Compliance & Environmental

Dell Technologies is committed to compliance with the laws and regulations in each country into which the company ships its products. Dell products are designed and tested to meet the appropriate worldwide standards for Product Safety, Electromagnetic Compatibility, Ergonomics, and other regulatory compulsory requirements when used for their intended purpose.


In addition, Dell products are developed with design for the environment in mind. Our environmental stewardship program drives conservation of product energy consumption, develops methods to reduce or eliminate materials for disposal, prolongs product life span, and provides effective and convenient equipment recovery solutions.

1. Based on Dell internal testing against publicly available comprehensive information, November 2024.

2. Dell Pro Micro (QCM1255) - Based on third-party testing conducted in Jan, 2025. Passed 13 MIL-STD-810H tests. Actual results may vary; testing results do not guarantee performance under test conditions.

3. Support for (4) displays is enabled by daisy-chaining via DisplayPort 1.4a. Maximum display resolution and refresh rates are contingent on selected video port specifications and may be limited by each additional display connected by daisy-chain. This is the expected display resolution when connecting 1 or more of your display(s) to:One Native DisplayPort 1.4a – One display: up to 5120 x 3200 @60Hz resolution -or- – Two displays via MST/daisy-chain: up to 3840 x 2160 @60Hz resolution -or- – Three displays via MST/daisy-chain: up to 2560 x 1600 @60Hz resolution -or- – Four displays via MST/daisy-chain: up to 2560 x 1440 @60Hz resolution; Please visit Dell.com/Support and search for technical support resources for your Dell Pro Desktops, and Dell Displays and Peripherals (by product model number) for more details on setup and troubleshooting.

4. Supports up to 5Gbps connectivity via peer-to-peer transmission. Actual speed via network depends on equipment compatibility, requiring both transceiver and switch at the same maximum speed.

5. Wi-Fi 7 certified products will roll out in accordance with the Wi-Fi Alliance certification schedule throughout 2024. Wi-Fi 7 requires the latest Wi-Fi Alliance certification, Windows HLK certified device driver, hardware update, supported Windows OS version and compatible router. Wi-Fi 7/ 6E connectivity (6 GHz) with Windows 11 is limited and will leverage prior generation of Wi-Fi 6E/ Wi-Fi 6 speeds until drivers are available and hardware adoption increases. Ubuntu OS will not support Wi-Fi 7 and will operate on Wi-Fi 6E/6 speeds when configured for Wi-Fi 7. Router requires a separate purchase. Wi-Fi 7/ 6E (6 GHz) connectivity is only available in select locations. Check availability with your service provider. The Bluetooth wireless card version may vary depending on the operating system that is installed on your computer.

6. Up to two M.2 Gen 4 SSD applies to Pro Micro Plus and Pro Micro with Intel Core Ultra processors. Up to 1 x Gen 4 and 1 x Gen 3 SSD on Pro Micro with Intel Core processors.

7. Dell Pro Micro, Slim and Tower PCs with AMD Ryzen™ processors.

8. Based on Dell Quality Intelligence (Qi) tool - Dell Internal Analysis, January 2025.

9. Payment solutions provided and serviced by Dell Financial Services L.L.C. or its affiliate or designee (“DFS”) for qualified customers. Offers may not be available or may vary in certain countries. Where available offers may be changed without notice and are subject to product availability, applicable law, credit approval, documentation provided by and acceptable to DFS and may be subject to minimum transaction size. Offers not available for personal, family or household use. Dell Technologies and the Dell Technologies logo are trademarks of Dell Inc. Restrictions and additional requirements may apply to transactions with governmental or public entities. Dell APEX PCaaS: At the end of the contract, the customer may renew the contract or return the equipment to DFS.

10. Based on internal analysis, March 2025. 50% recycled steel in the chassis, 47.7% post-consumer recycled plastic and up to 16.1% closed loop ITE derived plastic.

11. Percentage applies to total steel weight in the chassis. Includes OptiPlex Micro, OptiPlex Micro Plus, OptiPlex Tower, OptiPlex SFF , OptiPlex SFF Plus, Dell Pro Micro, Dell Pro Micro Plus, Dell Pro Tower, Dell Pro Slim and Dell Pro Slim Plus. Based on internal analysis, January 2025.

12. Contains 44.4% recycled content and 57.9% renewable materials. Renewable materials in the form of sustainably forested materials. Percentages may vary slightly by regionand formfactor. Excludes optional items added to order and included in the box.

13. Based on internal analysis, January 2025. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.

14. Copilot is only supported in selected regions.Timing of feature delivery and availability varies by market and device. Use Copilot with a Microsoft Account or use Copilot with commercial data protection at no additional cost by signing into a work or school account (Microsoft Entra ID) with Microsoft 365 E3, E5, F3, A3 or A5 for faculty, Business Premium, and Business Standard. Coming to more Entra ID users over time.

15. Weights vary depending on configuration and manufacturing variability.