Dell Pro Micro Desktop

Big power. Ultracompact. Exceptional security.

Ultracompact high-performance desktop with AI PC options for enhanced productivity. Built with exceptional security and seamless manageability for your business needs.

Stay ahead with the power of AI

Select from two adaptable configurations to suit your needs—Intel® Core™ Ultra processors (Series 2) for AI workloads or Intel® Core™ processors (14th Gen) for everyday business tasks.

Which configuration is right for you?

With versatile mounting options, Dell Pro Micro, available with AI PC options, offers maximum productivity in an ultra-compact desktop. Flexible “All-in-One” solutions with the Dell Pro Micro All-in-One Stand and custom mounts keep your desk clutter-free without impacting performance. See which option is best for you:

Dell Pro Micro

Features the latest Intel® Core™ Ultra processors, up to Ultra 7 for AI-enhanced productivity and Intel® Core™ processors, up to i7. Includes 5 USB-A ports and 1 USB-C port, 1 HDMI port supporting up to 4K, 1 DisplayPort supporting up to 5K, and up to dual M.2 SSD slots.

Dell Pro Micro Plus

Features the latest Intel® Core™ Ultra processors, up to Ultra 9. Includes 6 USB-A and 2 USB-C ports, 3 DisplayPorts supporting up to 4 displays, and dual M.2 SSD slots.

Next-level AI

The Dell Pro Micro delivers power-efficient performance for demanding workloads with AI PC options featuring Intel® Core™ Ultra desktop processors (Series 2) and three-tier multi-processing architecture combining CPU, GPU and dedicated NPU. This setup ensures AI-driven apps run faster and smoother across any project.
Bring AI to your PC

Dell delivers the industry's most comprehensive AI toolkit leveraging NPU technology¹. Dell Pro AI Studio brings AI directly to your device, delivering cloud-like seamlessness without the hefty price tag. Set up and AI with ease in any workplace.

Increased efficiency
Let your desktop work smarter, not harder, with enhanced AI collaboration that uses up to 58% less processor power during Zoom calls with AI background effects².
Faster AI performance
Get up to 50% faster AI performance with Adobe After Effects’ AI Scene Edit Detection³ to speed up your editing workflow and unlock more time for creativity, all while delivering stunning results.
Top AI PC security

Work securely with effortless management on the world's most secure and manageable commercial AI PCs⁴. Built to combat modern cyberattacks, these systems feature advanced hardware and firmware protections, integrated validation for all driver and BIOS updates, and a published schedule for driver and download releases . And, with Intel Pro® options, IT departments get multilayer security, remote management and reliable stability.

Purposeful design

The Dell Pro Micro seamlessly blends style and functionality, offering a versatile design that's efficient in enhancing performance during long workdays. Built for durability, all Dell Pro desktops undergo rigorous military-grade testing⁵ to deliver reliable performance you can count on.

Cooler and quieter

Reengineered with an enhanced thermal design and additional venting on the chassis, it delivers up to 8% cooler and up to 32% quieter operation⁶.

Fits into any workspace

Keep your workspace clutter free with a range of optional mounts and stands. You can set up a complete all-in-one system by attaching a Dell USB-C Hub monitor to the Dell Pro Micro All-in-One stand, or use it as part of a Dell video conferencing setup.

With the optional Type-C module, you can power your PC (up to 100W) using just a single USB-C cable connected to a compatible Dell USB-C Hub monitor.

Power that drives your workflow

Fast, seamless and future-proof, the Dell Pro Micro is built to meet your needs today and for years to come.

Multi-monitor setup

Expand your screen setup with integrated graphics, allowing you to use up to four displays at once⁷.

Fast storage

Handle heavy workloads with up to 64GB of DDR5 memory running at up to 6400 MT/s, and up to two M.2 Gen 4 SSDs¹¹.

Upgradable

Enhance your desktop’s capabilities with optional DP and HDMI ports supporting up to 5K resolution⁸ for stunning visual quality, 5GbE Optical Fiber (Peer-to-Peer)⁹and Wi-Fi¹⁰.


Convenient connectivity

Quickly connect your existing peripherals using the front USB-C and USB-A ports, as well as an array of rear ports.

Modern device management

Single BIOS strategy
Streamline PC and simplify fleet management with one unified BIOS across Dell Pro Micro, Slim and Tower with Intel® processors.
Built to perform
Dell Pro desktops are built for reliability and durability, with less than 1% requiring service in their first year.¹²
Dell Trusted Update Experience
We package the latest BIOS, drivers and firmware versions for our customers – with Dell-exclusive capabilities to simplify PC management.
Dell Security
Reduce the attack surface and improve cyber resilience with Dell Trusted Workspace. Supply chain security and BIOS-level tamper detections help maintain device trust while partner software provides advanced threat protection for endpoints, network and the cloud.
Dell Management
Manage your PCs over the cloud, in conjunction with Microsoft Intune, via the Dell Management Portal.
Dell APEX

APEX PC-as-a-Service¹³ unlocks capital so you can invest in AI-ready PCs with no upfront investment. Seamlessly secure, manage and responsibly retire devices as part of your subscription.

Advancing sustainability

Compact in size, big on sustainability. This small but powerful desktop is designed with sustainability in mind, featuring recycled materials while meeting key environmental standards.

Innovative materials

The Dell Pro Micro is crafted with up to 59% post-consumer recycled plastic, closed loop plastic and 13% recycled ocean-bound plastic¹⁴.

Dell continues to lead the industry in the use of 50% recycled steel in the chassis of this desktop¹⁵. Plus, it ships in packaging made with up to 100% ¹⁶ recycled content or renewable content¹⁶.


Reduce e-waste when modernising your tech
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.

Raising environmental standards

This product is certified ENERGY STAR® and registered EPEAT Gold with Climate+. Meaning it meets key sustainability criteria for energy efficiency and climate impact¹⁷.

Accelerate business success with Copilot and Windows 11 Pro

Industry-leading AI. Powerful cybersecurity. Designed for business.

AI-powered multi-tasking mastery for a new way of working with Windows 11 Pro. With features like Copilot in Windows¹⁸, get better answers, grow your skills, and effortlessly optimize workflows. Windows 11 Pro on Dell PCs come with the latest advances in security and AI delivered conveniently to your PCs. Benefit from AI-enhanced efficiency, performance, and security today, and innovate to take on new challenges tomorrow.

Ports and slots

Front side
1. Power Button
2. Global Headset Jack
3. USB 3.2 Gen 1 (5 Gbps) Type-A Port
4. USB 3.2 Gen 2 (10 Gbps) Type-C Port

Rear side
5. Optional Wireless Antenna
6. RJ-45 Ethernet Port (1 Gbps)
Optional Modules
- HDMI 2.1, up to 5120 x 3200 @60Hz with Intel® Core™ Ultra Processors (Series 2); up to 4096 x 2160 @ 60 Hz with Intel® Core™ Processors (14th Gen)
- DisplayPort 2.1, up to 7680 x 4320 @60Hz with Intel® Core™ Ultra Processors (Series 2); 1.4a, up to 5120 x 3200 @ 60 Hz with Intel® Core™ Processors (14th Gen)
7. VGA, up to 1920 x 1200 @ 60 Hz
- USB Type-C with DisplayPort Alt mode, up to 5120 x 3200 @ 60 Hz & power delivery in up to 100W
- PS/2 Serial Port
- Serial Port
- 2 x USB 3.2 Gen 2 (10 Gbps) Type-A Ports 5GbE Optical Fibre(Peer-to-Peer)⁹

- 5GbE Optical Fiber (Peer-to-Peer)⁹

8. 2x USB 2.0 Type-A Ports (480 Mbps)
9. USB 3.2 Gen1 (5 Gbps) Type-A Port
10. USB 3.2 Gen1 (5 Gbps) Type-A Port with SmartPower On
11. Kensington Security Cable Slot and Padlock Ring
12. HDMI 2.1, up to 4096 x 2160 @60Hz
13. DisplayPort 1.4a, up to 5120 x 3200 @60Hz with Intel® Core™ Ultra Processors (Series 2), up to 4096 x 2304 @60Hz with Intel® Core™ Processors (14th Gen)
14. Power-cord Connector Port

Dimensions and weight

1. Width: 36.00 mm (1.42 in.)

2. Depth: 178.00 mm (7.01 in.)

3. Height: 182.00 mm (7.17 in.)


Starting weight: 1.16 kg (2.56 lb) ¹⁹

Regulatory Product Compliance & Environmental

Dell Technologies is committed to compliance with the laws and regulations in each country into which the company ships its products. Dell products are designed and tested to meet the appropriate worldwide standards for Product Safety, Electromagnetic Compatibility, Ergonomics, and other regulatory compulsory requirements when used for their intended purpose.

In addition, Dell products are developed with design for the environment in mind. Our environmental stewardship program drives conservation of product energy consumption, develops methods to reduce or eliminate materials for disposal, prolongs product life span, and provides effective and convenient equipment recovery solutions.

1. Based on Dell internal testing against publicly available comprehensive information, November 2024.

2. Based on Intel testing, October 2024. As measured by processor power during 1x1 Zoom call with background blur on NPU. Results may vary. See www.intel.com/PerformanceIndex for workloads and configurations. Results may vary.

3. Based on Intel testing, October 2024. As measured by Adobe After Effects AI Scene Edit Detection feature. Results may vary. See www.intel.com/PerformanceIndex for workloads and configurations. Results may vary.

4. Most secure is based on Dell internal analysis, October 2024. Applicable to PCs on Intel processors. Not all features available with all PCs. Additional purchase required for some features. Validated by Principled Technologies. A comparison of security features, April 2024. Most-manageable commercial PCs when comparing the systems management capabilities of Dell Update Processes, Dell Manageability Solution capabilities and integrations with 3rd Party Management Solutions, with competitor update processes, systems management solution capabilities and integrations with 3rd party management solutions. 3rd Party Management Solution - Microsoft Intune, is a separate purchase. Based on Dell internal analysis, January 2025.

5. Based on third-party testing conducted in Jan, 2025. Passed 14 MIL-STD-810H tests. Actual results may vary; testing results do not guarantee performance under test conditions.

6. Versus the previous generation. Based on Dell internal testing, January 2025.

7. Support for (4) displays is enabled by daisy-chaining via DisplayPort 1.4a. Maximum display resolution and refresh rates are contingent on selected video port specifications and may be limited by each additional display connected by daisy-chain. This is the expected display resolution when connecting 1 or more of your display(s) to:One Native DisplayPort 1.4a – One display: up to 5120 x 3200 @60Hz resolution -or- – Two displays via MST/daisy-chain: up to 3840 x 2160 @60Hz resolution -or- – Three displays via MST/daisy-chain: up to 2560 x 1600 @60Hz resolution -or- – Four displays via MST/daisy-chain: up to 2560 x 1440 @60Hz resolution; Two Native DisplayPort 1.4a – Two displays: up to 5120 x 3200 @60Hz -or- – Three displays: one up to 5K @60Hz resolution, two via MST/daisy-chain: up to 3840 x 2160 @60Hz resolution -or- – Four displays via MST/daisy-chain: up to 2560x1440 @60Hz resolution; Three Native DisplayPort 1.4a – Three displays: up to 5120 x 3200 @60Hz resolution –or- – Four displays: two up to 5K resolution, two via MST/daisy-chain: up to 3840 x 2160 @60Hz resolution Please visit Dell.com/Support and search for technical support resources for your Dell Pro Desktops, and Dell Displays and Peripherals (by product model number) for more details on setup and troubleshooting.

8. Optional DisplayPort supports up to 8K resolution, HDMI supports up to 5K resolution; please refer to technical specs for details.

9. Supports up to 5Gbps connectivity via peer-to-peer transmission. Actual speed via network depends on equipment compatibility, requiring both transceiver and switch at the same maximum speed.

10. Wi-Fi 7 certified products will roll out in accordance with the Wi-Fi Alliance certification schedule throughout 2024. Wi-Fi 7 requires the latest Wi-Fi Alliance certification, Windows HLK certified device driver, hardware update, supported Windows OS version and compatible router. Wi-Fi 7/ 6E connectivity (6 GHz) with Windows 11 is limited and will leverage prior generation of Wi-Fi 6E/ Wi-Fi 6 speeds until drivers are available and hardware adoption increases. Ubuntu OS will not support Wi-Fi 7 and will operate on Wi-Fi 6E/6 speeds when configured for Wi-Fi 7. Router requires a separate purchase. Wi-Fi 7/ 6E (6 GHz) connectivity is only available in select locations. Check availability with your service provider. The Bluetooth wireless card version may vary depending on the operating system that is installed on your computer.

11. Up to two M.2 Gen 4 SSD applies to Pro Micro Plus and Pro Micro with Intel Core Ultra processors. Up to 1 x Gen 4 and 1 x Gen 3 SSD on Pro Micro with Intel Core processors.

12. Based on Dell Quality Intelligence (Qi) tool - Dell Internal Analysis, January 2025.

13. Payment solutions provided and serviced by Dell Financial Services L.L.C. or its affiliate or designee (“DFS”) for qualified customers. Offers may not be available or may vary in certain countries. Where available offers may be changed without notice and are subject to product availability, applicable law, credit approval, documentation provided by and acceptable to DFS and may be subject to minimum transaction size. Offers not available for personal, family or household use. Dell Technologies and the Dell Technologies logo are trademarks of Dell Inc. Restrictions and additional requirements may apply to transactions with governmental or public entities. Dell APEX PCaaS: At the end of the contract, the customer may renew the contract or return the equipment to DFS.

14. Based on internal analysis, March 2025. 50% recycled steel in the chassis, 47.7% post-consumer recycled plastic and up to 16.1% closed loop ITE derived plastic. Recycled ocean-bound plastic applies to the fan-housing.

15. Percentage applies to total steel weight in the chassis. Includes OptiPlex Micro, OptiPlex Micro Plus, OptiPlex Tower, OptiPlex SFF , OptiPlex SFF Plus, Dell Pro Micro, Dell Pro Micro Plus, Dell Pro Tower, Dell Pro Slim and Dell Pro Slim Plus. Based on internal analysis, January 2025.

16. Contains 44.4% recycled content and 57.9% renewable materials. Renewable materials in the form of sustainably forested materials. Percentages may vary slightly by regionand formfactor. Excludes optional items added to order and included in the box.

17. Based on internal analysis, January 2025. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.

18. Copilot is only supported in selected regions.Timing of feature delivery and availability varies by market and device. Use Copilot with a Microsoft Account or use Copilot with commercial data protection at no additional cost by signing into a work or school account (Microsoft Entra ID) with Microsoft 365 E3, E5, F3, A3 or A5 for faculty, Business Premium, and Business Standard. Coming to more Entra ID users over time.

19. Weights vary depending on configuration and manufacturing variability.