Get the essentials to enhance productivity with this 27-inch fixed-stand monitor certified by TÜV Rheinland® for 3-star eye comfort.
68.6 cm (27")
1920 x 1080 at 120 Hz
In-plane Switching (IPS) Technology
Tilt
16.7 Million Colours
5 ms GTG (Fast)
8 ms GTG
TÜV 3-Star certified monitor for eye comfort reduces eye fatigue while you work.
This monitor features hardware low blue light technology, reducing harmful blue light emissions to ≤50% for all day eye comfort without sacrificing color.
120Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion.
Wide color coverage with up to 16.70M displayable colors and 72% NTSC, delivering vibrant visuals for everyday use.
Suitable for any desk size with versatile VESA-compatible mounts and stands.
Connect to current and legacy systems via HDMI, DP and VGA ports.
Cut clutter with space-saving features like a compact stand and built-in cable management.
Experience Dell’s singular, innovative application to optimize the performance of your entire Dell PC workspace¹.
Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.
Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager².
Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.
At the heart of our design is a commitment to sustainability. That's why our monitor helps reduce waste with a design made from recycled materials with up to 95% post-consumer recycled plastic, up to 16% recycled steel, and 20% recycled glass³.
This monitor is certified ENERGY STAR®, registered EPEAT Gold with Climate+ and carries the latest TCO Certification and is TCO Certified Edge, ensuring the use of safer materials, renewable energy use, and extended product life⁴.
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.
This monitor ships in a box made from 100% recycled or renewable materials. We are reducing paper usage in monitors packaging, which is the equivalent to saving 790 trees annually⁵.
Rear view
Cables included
1. Monitor height with stand: 452.72 mm (17.82 in.)
2. Monitor Width: 610.68 mm (24.04 in.)
3. Monitor Height: 355.02 mm (13.98 in.)
4. Stand Width: 245.19 mm (9.65 in.)
5. Monitor Depth: 47.70 mm (1.88 in.)
6. Stand height: 191.26 mm (7.53 in.)
7. Stand Depth: 188.29 mm (7.41 in.)
Weight
With stand and cables: 3.83 kg (8.44 lb)⁶
Without stand and cables: 3.02 kg (6.66 lb)⁶
As the No. 1 monitor company worldwide⁷, we take pride in our unyielding commitment to quality and the utmost customer satisfaction.
1. Based on Dell internal analysis, December 2024.
2. Based on Dell internal analysis, November 2024.
3. Based on internal analysis, April 2026. Up to 95% recycled plastic throughout the device, up to 16% recycled steel in the monitor head and up to 16% recycled steel in the stand, and up to 20% recycled glass in the panel.
4. Based on internal analysis, December 2025. ENERGY STAR® certifications may vary by region and configuration. See www.energystar.gov/productfinder/ for certification status. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. TCO Certification may vary by region and configuration. See www.tcocertified.com/product-finder/ for certification status.
5. Based on internal analysis, December 2025. Packaging applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. January 2025, introduced cushions now made from corrugated materials. Paper reduction applies to all Monitors shipping in 2026. Reductions in paper usage in monitor packaging is attributed to the quick start guide size reduction and calibration sheet digitization. Calculation for trees saved based on: Detailed Calculator | 10 THOUSAND TREES.
6. Weights vary depending on configurations and manufacturing variability.
7. Source: IDC Worldwide Quarterly PC Monitor Tracker, Q1 2026. Excludes Alienware & gaming monitors.