Dell Pro 22 Adjustable Stand Monitor with Speakers - E2226HS

Get the essentials to enhance productivity with this 21.5-inch height-adjustable monitor certified by TÜV Rheinland® for 3-star eye comfort.

Diagonal Size

21.5"

Resolution / Refresh Rate

1920 x 1080 at 100Hz

Panel Technology

In-plane Switching (IPS) Technology

Adjustability

Tilt

Height

Swivel

Pivot

Slant

Ports

1 HDMI port (HDCP 1.4) (Supports up to 1920 x 1080, 100 Hz as specified in HDMI 1.4)

1 DisplayPort 1.4 (HDCP 1.4) port

1 VGA port

Cables

1 x Power Cable: 1.80 m

1 x DisplayPort to DisplayPort cable (1.80 m) for NA and LATAM

Enhanced eye comfort

TÜV 3-Star certified monitor for eye comfort reduces eye fatigue while you work.

Low blue light

This monitor features hardware low blue light technology, reducing harmful blue light emissions to ≤50% for all day eye comfort without sacrificing colour.

Refresh rate

100 Hz refresh rate reduces flicker, enabling smoother scrolling and consistent motion.

Accurate colors

Wide color coverage with up to 16.70M displayable colors and 72% NTSC, delivering vibrant visuals for everyday use.

Dependable from every angle

Functional, space-saving design

Adapts to your needs

Experience optimal comfort with a height-adjustable stand, complete with built-in cable management and versatile VESA-compatible mounts, making it ideal for any workspace.

Convenient connectivity

Connect to current and legacy systems via HDMI, DP and VGA ports.

Keeps you on track

Instantly stay updated with incoming audio notifications through integrated speakers.

Work in comfort

Adjust your monitor to suit your preference throughout the day.

Tilt

-5°/+21°

Swivel

-173°/+173°

Pivot

Bi-directional up to 90°

Height

Adjustability up to 130 mm

Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimize the performance of your entire Dell PC workspace¹.

Maximize productivity

Easy Arrange tiles apps across screens with pre-set partitions and customizes up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.

Customize your views

Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.

More manageable

Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager².


Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.

Environmentally forward thinking

Intentional design in every part

At the heart of our design is a commitment to sustainability. That's why our monitor helps reduce waste with a design made from recycled materials with up to 95% post-consumer recycled plastic, up to 16% recycled steel, and 20% recycled glass³.

Environmental standards

This monitor is certified ENERGY STAR®, registered EPEAT Gold with Climate+ and carries the latest TCO Certification and is TCO Certified Edge, ensuring the use of safer materials, renewable energy use, and extended product life⁴.

Seamlessly modernise your tech

We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.

Packaging with purpose

This monitor ships in a box made from 100% recycled or renewable materials. We are reducing paper usage in monitors packaging, which is the equivalent to saving 790 trees annually⁵.

Ports and slots

Rear view

  1. Security lock slot (based on Kensington Security Slot™)
  2. Power connector
  3. Stand lock
  4. DisplayPort™ 1.4 (HDCP 1.4) (Supports up to FHD 1920 x 1080, 100 Hz)
  5. HDMI (HDCP 1.4) (Supports up to FHD 1920 x 1080 100 Hz, as per specified in HDMI 1.4)
  6. VGA (Support up to FHD 1920 x 1080 60 Hz)
  7. Built-in speakers


Cables included

  • Power cable, 1.8 m
  • HDMI 1.4 cable, 1.8 m

Dimensions and weight

1. Monitor height with stand:

Extended: 18.56 in. (471.53 mm)

Compressed: 13.45 in. (341.53 mm)

2. Monitor width: 19.21 in. (488.06 mm)

3. Monitor height: 11.26 in. (286.09 mm)

4. Stand width: 10.12 in. (257.02 mm)

5. Monitor depth: 2.20 in. (55.85 mm)

6. Stand height:

Extended: 15.75 in. (400.04 mm)

Compressed: 13.70 in. (348.07 mm)

7. Stand depth: 8.33 in. (211.60 mm)


Weight

With stand and cables: 8.63 lb (3.92 kg)⁶

Without stand and cables: 4.82 lb (2.19 kg)⁶

A brand you can rely on

As the No. 1 monitor company worldwide⁷, we take pride in our unyielding commitment to quality and the utmost customer satisfaction.

1. Based on Dell internal analysis, December 2024.

2. Based on Dell internal analysis, November 2024.

3. Based on internal analysis, April 2026. Up to 95% recycled plastic throughout the device, up to 16% recycled steel in the monitor head and up to 16% recycled steel in the stand, and up to 20% recycled glass in the panel.

4. Based on internal analysis, December 2025. ENERGY STAR® certifications may vary by region and configuration. See www.energystar.gov/productfinder/ for certification status. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. TCO Certification may vary by region and configuration. See www.tcocertified.com/product-finder/ for certification status.

5. Based on internal analysis, December 2025. Packaging applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. January 2025, introduced cushions now made from corrugated materials. Paper reduction applies to all Monitors shipping in 2026. Reductions in paper usage in monitor packaging is attributed to the quick start guide size reduction and calibration sheet digitization. Calculation for trees saved based on: Detailed Calculator | 10 THOUSAND TREES.

6. Weights vary depending on configurations and manufacturing variability.

7. Source: IDC Worldwide Quarterly PC Monitor Tracker, Q1 2026. Excludes Alienware & gaming monitors.