Experience next‑generation group collaboration, optimised for effortless conferencing with a 43‑inch 4K monitor, integrated webcam, speakers, and microphone.
42.5"
3840 x 2160 at 60 Hz
In-plane Switching (IPS) Technology
Height
Tilt
Swivel
Slant
1 HDMI port (HDCP 2.2) (Supports up to 3840 x 2160, 60 Hz as specified in HDMI 2.1 (TMDS))
2 USB Type-A 5Gbps downstream ports
1 USB Type-B 5Gbps upstream port
1 USB-C 5Gbps upstream port (DisplayPort 1.4 Alt Mode, Power Delivery up to 100W)
1 RJ45 Ethernet port, 1GbE
Power cable
1 x USB-C to C 10Gbps 100W cable (3.0 m)
Experience inclusive, engaging, and effortless collaboration with a 43-inch 4K display, perfect for huddle spaces and small meeting rooms.
The integrated Sony STARVIS™ 8MP 4K camera with 3D noise reduction technology and enhanced HDR delivers crisp, vibrant visuals, while the wide 120° diagonal field of view ensures everyone is clearly seen for more inclusive meetings.
AI group framing automatically tracks participants to keep them centered, dynamically resizing the frame so everyone remains visible and engaged throughout the conversation.
Perfectly capturing and projecting voices with precision, advanced audio ensures every participant is heard clearly in any huddle or small meeting space.
Deliver clear, focused communication as advanced AI technology suppresses background noise, ensuring every participant is heard clearly on every call.
Exceptional voice pickup from every angle with four microphones embedded at the base of the webcam, ensuring your voice is loud and clear, no matter where you’re positioned.
Two front‑firing 8W speakers deliver rich, immersive sound, ensuring every voice is heard with clarity and precision.
Listen to the difference between a standard mic and our AI-based noise-cancelling mic below.
Seamless platform compatibility
Zoom Rooms certified to deliver reliable, professional video conferencing in shared meeting spaces.
Built-in privacy and security
A mechanical privacy shutter provides enhanced privacy and allows flexible camera angle adjustment to suit your preferences.
Designed to streamline collaboration by integrating connectivity, productivity, and simplicity into one seamless experience.
Transmit video, data, Ethernet, and up to 100W¹ of power delivery through a single USB‑C® connection for uninterrupted productivity during collaboration.
An included 3.0m USB-C cable enables plug-and-play connection, presentation, and charging. The extended length simplifies device handover, supporting seamless Bring Your Own Device (BYOD) collaboration without control boards or wireless setups.
Wide variety of ports for all your accessories and RJ45 delivering stable Ethernet.
Eliminate the hassle of managing multiple device setups with an all-in-one conferencing solution that delivers a consistent, productive experience, with VESA mount compatibility.
Tested with devices on macOS®, this USB-C monitor is ready-to-work with Mac® devices. Requires USB-C or HDMI connectivity. Daisy chaining² multiple displays via a single cable requires Thunderbolt™ connectivity. Please check your device for compatibility, as select M-series chips may not support some features. Install Dell Display and Peripheral Manager application to customise advance settings.
*Based on internal testing of select Dell monitors with USB-C or HDMI connection to devices on macOS®, June 2024. Some features may not be supported.
Thoughtfully designed to support flexible setup, easy access, and secure connectivity in shared spaces.
Adjustability to meet your preferences throughout the day.
From -5° / +10°
Bi-directional up to 20°
Up to 60 mm
Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace³.
Toggle group framing on or off to keep everyone in the room perfectly captured. Only DDPM lets you customise the experience to match how you want to show up — adjust tracking speed, fine-tune sensitivity, and configure settings to your exact preference.
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line interface features from Dell Display and Peripheral Manager⁴.
Disclaimer: Screen image simulated for illustrative purposes only, model may vary.
At the heart of our design is a commitment to sustainability. That's why our monitor helps reduce waste with a design made from recycled materials with up to 95% post-consumer recycled plastic, 100% recycled aluminium, 80% recycled steel and 20% recycled glass⁵.
This monitor is certified ENERGY STAR®, registered EPEAT Gold with Climate+ and carries the latest TCO Certification and is TCO Certified Edge, ensuring the use of safer materials, renewable energy use, and extended product life⁶.
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.
This monitor ships in a box made from 100% recycled or renewable materials. We are reducing paper usage in monitors packaging, which is the equivalent to saving 790 trees annually⁷.
Rear view
Cables included
1. Monitor height with stand:
Extended: 721.20 mm (28.39 in.)
Compressed: 661.20 mm (26.03 in.)
2. Monitor width: 967.21 mm (38.08 in.)
3. Monitor height: 630.90 mm (24.84 in.)
4. Stand width: 320.00 mm (12.60 in.)
5. Monitor depth: 67.46 mm (2.66 in.)
6. Stand height:
Extended: 526.99 mm (20.75 in.)
Compressed: 466.99 mm (18.39 in.)
7. Stand depth: 258.76 mm (10.19 in.)
Weight
With stand and cables: 17.85 kg (39.35 lb)⁸
Without stand and cables: 12.70 kg (28.00 lb)⁸
As the No. 1 monitor company worldwide⁹, we take pride in our unyielding commitment to quality and the utmost customer satisfaction.
1. Actual power delivery may vary depending on the connected device. Please verify your system’s power requirements for compatibility.
2. Daisy-chaining is supported on select Dell monitors. Please check device compatibility.
3. Based on Dell internal analysis, December 2024.
4. Based on Dell internal analysis, November 2024.
5. Based on internal analysis, December 2025. Up to 95% recycled plastic throughout the device, 100% recycled aluminum in the stand, up to 80% recycled steel in the monitor head and stand, and up to 20% recycled glass in the panel.
6. Based on internal analysis, May 2026. ENERGY STAR® certifications may vary by region and configuration. See www.energystar.gov/productfinder/ for certification status. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. TCO Certification may vary by region and configuration. See www.tcocertified.com/product-finder/ for certification status.
7. Based on internal analysis, December 2025. Packaging applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. January 2025, introduced cushions now made from corrugated materials. Paper reduction applies to all Monitors shipping in 2026. Reductions in paper usage in monitor packaging is attributed to the quick start guide size reduction and calibration sheet digitization. Calculation for trees saved based on: Detailed Calculator | 10 THOUSAND TREES. https://www.omnicalculator.com/everyday-life/paper-weight.
8. Weights vary depending on configurations and manufacturing variability.
9. Source: IDC Worldwide Quarterly PC Monitor Tracker, Q1 2026. Excludes Alienware & gaming monitors.