300m Fibre Optic HDMI 4K30 Extender

  • Extend HDMI® signals at distances of up to 300m using a single LC multimode fibre cable
  • Supports resolutions up to 3840x2160p@60Hz 4:2:0 8bit
  • 10.2 Gbps Total Bandwidth over Single 2-core fibre optic cable
  • Supports lossless audio formats including Dolby TrueHD and DTS-HD

Long Reach. Zero Compromise.


The Lindy 300m Fibre Optic HDMI® 4K30 Extender provides a high-performance, cost-effective solution for transmitting 4K UHD video and multi-channel audio over distances of up to 300 metres. Using a single, detachable OM3 LC duplex multimode fibre optic cable, it delivers exceptional image clarity, resilience to RF and EM interference, and a simpler, more flexible installation process compared to traditional extender technologies. Ideal for professional AV, commercial, industrial, and digital signage applications, it offers a powerful upgrade for installations where quality, reliability, and distance are critical.
300m Transmission Distance
Extends signals far beyond copper-based limitations, supporting larger venues and complex layouts.

Supports 4K UHD@30Hz 4:2:0 8bit
Delivers outstanding clarity, detail and performance for professional video applications.

Single OM3 LC Duplex Multimode Fibre
Simplifies installation with flexible, affordable and easily detachable fibre cabling.

RF and EM Interference Immunity
Ensures consistent signal quality and reliable performance in demanding, high-interference environments.

HDMI® 1.4 with HDCP, EDID & Audio Pass-through
Fully compatible with a wide range of HDMI® sources and displays for seamless integration into existing AV ecosystems.

Compact Metal Housing
Robust metal construction designed for reliable, long-term performance in professional installations.
Large Venue AV Installations
Extend HDMI® signals across conference centres, stadiums, or auditoriums.

Industrial Environments
Highly resilient against electrical noise typically found in factories and control rooms.

Digital Signage
Deliver pristine 4K video to displays across shopping centres, airports, and public spaces.

Educational & Corporate Campuses
Easily connect centralised media players to remote digital displays across various locations.

Presentation Systems
Create reliable, flexible AV setups tailored for modern lecture theatres and high-performance boardrooms.

Medical Environments
Transmit high-resolution video in hospitals and diagnostic labs without the risk of electromagnetic interference.

INSTALLATION EXAMPLE

TYPICAL SECTORS

Broadcasting & Media Production
Education & Training
Retail & Point of Sale
Healthcare & Medical Imaging
Digital Signage
Industrial Environment

RELIABLE CONNECTIONS WITH LINDY, WHEREVER YOU NEED THEM.

When distance, reliability, and performance are critical, the Lindy 300m Fibre Optic HDMI® 4K30 Extender is the intelligent choice. Whether upgrading existing infrastructure or planning new installations, Lindy's trusted solution ensures flawless video and audio transmission — even in the most challenging environments.