Dell Networking, Transceptor, SFP+, 10GbE, SR, 850nanómetro Longitud de onda, 300m Reach

Pieza De Dell 407-BBOU

El transceptor SFP+ Dell™ ofrece conectividad de fibra para ampliar el alcance de su red. Este transceptor conectable en caliente con espacio SFP+ (conectable de diseño compacto) cuenta con un conector dúplex LC. El transceptor 10GBase-SR SFP+ para redes de Dell proporciona conectividad 10GbE para una distancia máxima de 300 m .

Medios

Por qué debería comprar una actualización de Dell EMC en lugar de la de un tercero?

Piezas de grado OEM de Nivel 1 probadas y verificadas

Garantiza la compatibilidad con servidores, almacenamiento y redes de Dell EMC

De fácil instalación

Ahorre tiempo con las actualizaciones de Dell EMC que se envían como kits con el hardware y el firmware necesarios

Enfoque en Cadenas de Suministro Segura

Proteja los datos y la integridad del sistema con piezas provenientes de una cadena suministro segura

Soporte Técnico y Garantías de Dell

Conserve el soporte técnico y las garantías de Dell EMC - que no son compatibles con sistemas con actualizaciones de terceros

Compatibilidad

Este producto es compatible con los siguientes sistemas:

  • PowerEdge R900
  • PowerEdge R300
  • PowerEdge R905
  • PowerEdge R710
  • PowerVault NX3000
  • PowerEdge R815
  • OptiPlex GX260 DT
  • PowerEdge R320
  • PowerConnect M8024K
  • PowerEdge R530
  • Dell Networking N4032F
  • Dell Networking N2024P
  • Dell Networking N2048
  • PowerConnect 5524
  • PowerConnect 7048
  • Dell Networking X4012
  • PowerEdge M640
  • PowerEdge T440
  • Dell Networking S5232F-ON
  • PowerEdge XR2
  • Dell Networking N1500 Series
  • PowerEdge R410
  • PowerVault DL2100
  • PowerEdge R810
  • PowerEdge R920
  • PowerEdge R730
  • PowerEdge R730XD
  • Dell Networking Z9500
  • Dell Networking N2024
  • PowerConnect 5548
  • PowerEdge R330XL
  • PowerEdge T330
  • PowerVault NX400
  • Dell Networking C1048P
  • PowerEdge R640
  • PowerEdge R740
  • PowerEdge T640
  • PowerEdge C4140
  • PowerEdge R6415
  • PowerEdge R940xa
  • PowerEdge R340
  • PowerEdge M820
  • PowerEdge R520
  • Dell Networking N3048P
  • PowerConnect 6224F
  • PowerEdge R730xd XL
  • Dell Networking X1018
  • Dell Networking N3000 Series
  • Dell Networking Z9100
  • PowerEdge C6320P
  • PowerEdge FC640
  • PowerVault NX3300
  • PowerEdge T340
  • PowerEdge T140
  • PowerEdge R740xd2
  • Dell Networking X1026
  • PowerEdge T620
  • PowerEdge R820
  • PowerEdge M620
  • PowerConnect 8100
  • PowerEdge R430
  • Dell Networking N4064F
  • Dell Networking N3024
  • Dell Networking N3048
  • PowerConnect 6224P
  • PowerConnect 7024
  • PowerConnect 7024F
  • PowerConnect 8024F
  • PowerEdge FC830
  • PowerEdge M630P
  • PowerEdge R7425
  • PowerEdge R840
  • Dell Networking S4112-ON
  • PowerEdge M1000e
  • PowerEdge T710
  • PowerEdge R720
  • PowerEdge M420
  • PowerEdge T420
  • PowerEdge M630
  • PowerEdge C4130
  • Dell Networking N4064
  • Dell Networking N3024F
  • PowerConnect 6224
  • PowerConnect 7024P
  • PowerEdge FX2
  • PowerEdge FC630
  • PowerEdge T130
  • Poweredge R830
  • Dell Networking N2000 Series
  • Dell Networking N4000 Series
  • Dell Networking S4048
  • PowerEdge R540
  • PowerEdge R7415
  • Dell Networking S5212F-ON
  • Dell Networking N3048ET-ON
  • Dell Networking X1052
  • Dell EMC Networking N2200-ON
  • Dell Networking S4128
  • Dell Networking S4148
  • PowerEdge R805
  • PowerEdge R610
  • PowerEdge T410
  • PowerEdge R715
  • PowerEdge R415
  • PowerEdge M520
  • PowerEdge R420
  • PowerEdge R630
  • Dell Networking N3024P
  • PowerConnect 6248
  • PowerEdge R930
  • PowerEdge R630XL
  • PowerEdge R730XL
  • Dell Networking S4048T-ON
  • PowerEdge R440
  • PowerEdge M640 VRTX
  • Dell Networking N3024EF-ON
  • PowerEdge R200
  • PowerEdge R510
  • PowerEdge R910
  • PowerEdge R515
  • PowerEdge R620
  • PowerVault DR4100
  • PowerEdge VRTX
  • PowerEdge T430
  • Dell Networking N4032
  • Dell Networking N2048P
  • PowerConnect 5524P
  • PowerConnect 5548p
  • PowerConnect 7048R
  • PowerVault NX3200
  • PowerEdge R330
  • PowerEdge R230
  • PowerEdge C6320
  • Dell Networking C9010
  • Dell Networking S6100
  • PowerEdge R240
  • Dell EMC Networking N3200-ON
  • PowerEdge T610
  • PowerVault DL2200
  • Poweredge R720xd
  • PowerEdge R220
  • PowerEdge T630
  • Dell Networking S6000
  • PowerConnect 6248P
  • PowerConnect 7048P
  • PowerConnect 8024
  • PowerEdge FC430
  • PowerEdge R230XL
  • PowerEdge R740XD
  • PowerEdge R940
  • PowerEdge C6420
  • Dell Networking S5296F-ON
  • PowerEdge FC420
  • Dell Networking S5248F-ON
  • Dell Networking S5224F-ON
  • Dell Networking N3024ET-ON
  • PowerVault NX440

El transceptor SFP+ Dell™ ofrece conectividad de fibra para ampliar el alcance de su red. Este transceptor conectable en caliente con espacio SFP+ (conectable de diseño compacto) cuenta con un conector dúplex LC. El transceptor 10GBase-SR SFP+ para redes de Dell proporciona conectividad 10GbE para una distancia máxima de 300 m .

Además, proporciona una interfaz de control de diagnóstico digital exclusiva y mejorada que permite el acceso en tiempo real a los parámetros de funcionamiento del dispositivo, como la temperatura, la corriente de polarización de láser, la energía óptica transmitida, la energía óptica recibida y el voltaje de alimentación del transceptor.