Ceiling TV Mount for Back-to-Back Displays | Ceiling TV Mount | Ceiling TV Mount | Ceiling TV Mount | |
Number of Displays Supported | 2 | 1 | 1 | 1 |
Display Size | 32" to 75" | 32" to 75" | 32" to 75" | 32" to 75" |
Max Weight (Per Display) | 99lb (45kg) | 110lb (50kg) | 110lb (50kg) | 110lb (50kg) |
Display Tilt | +5° / -20° | +0° / -25° | +0° / -25° | +0° / -25° |
Display Swivel/Pivot | +180° / -180° | +180° / -180° | +180° / -180° | +180° / -180° |
Mount Swivel for Mounting Surface | +60° / -60° | +60° / -60° | +60° / -60° | +60° / -60° |
Height Range | 42" - 61" (1060 - 1560mm) | 98.4" - 117.6" (2500 - 3000mm) | 22" - 35.8" (560 - 910mm) | 42" - 61" (1060 - 1560mm) |
Supports Curved Displays | Yes | Yes | Yes | Yes |
Additional Features | Cable Management | Cable Management | Cable Management | Cable Management |