Combination ClickSafe lock for All Dell security slots
The ClickSafe® Combination Laptop Lock offers effortless laptop protection with just one click for the ultimate in physical security. Includes two anchors for the Kensington™ and Noble™ security Slot.
The ClickSafe® Combination Laptop Lock offers effortless laptop protection with just one click for the ultimate in physical security. Includes two anchors for the Kensington™ and Noble™ security Slot.
A 1.8m cable anchors to a desk, table or any fixed surface, and a keyless four-wheel combination offers 10,000 possible combinations
ClickSafe® Lock provides one-step security after Security Anchor has been installed into the correct Security Slot found on Dell systems
Tested against the most rigorous and thorough standards in the industry, the lock is tamper-resistant and will durably perform time after time
The lock offers 10,000 different combination codes that can be selected by the user so it’s personalized and more easily remembered
Carbon steel cable is cut-resistant and anchors to desk, table or any fixed structure
Register & Retrieve™ program allows you to look up forgotten codes
One-handed engagement without need to use a key
Limited Lifetime Warranty
Dell recommends the use of a security lock to help prevent theft of hardware and data.
Compatibility
This product is compatible with the following systems: