Monitor AG251FG

Fully loaded and ready for battle

Screen size (inch)

24.5

Max Refresh rate

240 Hz

Sync technology (VRR)

G-SYNC

Response time GtG

1 ms

240Hz Refresh Rate

240Hz completely unleashes top end GPUs, bringing unprecedented fluidity to the picture on your screen. With every detail brought sharply into focus and every movement shown with crystal clarity, feel your reactions become one with the action and elevate your game.

1ms Response time GTG - Grey-to-Grey

GtG stands for Grey-To-Grey and represents how long it takes for one pixel to change between one gray level to the next. In gaming, every millisecond counts and can be the differentiator between hitting or missing a shot. Fast response time also eliminates ghosting and motion blur.

G-SYNC

G-SYNC ensures that the GPU’s and monitor’s refresh rates are synchronised, which provides a smooth, tear free gaming experience with no input lag. You can enjoy the best quality image and outstanding gameplay even in high paced games.

Low Blue Light

AOC Lowblue Light protects you from harmful blue light which, during long sessions, has been shown to cause eye strain, headaches, and sleeping disorders. Our Lowblue Light feature reduces the harmful wavelengths emitted without sacrificing color composition, setting the experience free from the worry of eye damage.

AOC Game Color and Shadow control

Bring the battle out of the shadows with AOC Shadow Control and AOC Game Color! Adjust grey levels for better picture detail and brighten dark areas or sink them back into blackness on the fly, without affecting the rest of the display.