Freedom of Instinctive Collaboration One Simple Button to Start Presenting

Just a single button, InstaShow is an all-hardware solution that simply plugs into the source laptop. It takes mere seconds to start presenting wirelessly.

WDC10 Guaranteed Product security updates until 12.31.2024

No Software Setup or Maintenance

InstaShow doesn't need any software installation. There’s no setup, configuration, or waiting for pop-ups to launch. Just plug into your PC or Mac and start presenting immediately. Because it has no software to configure or update and no OS compatibility to maintain, InstaShow is free from IT support.

Join Anytime with Simple Pairing

Pairing the InstaShow transmit button to a receiver host is equally simple. It just takes holding down the pairing key on the host for five seconds, and doing the same on the transmitter for automatic wireless pairing. The host can even be put into pairing mode via web control, for cases where it is installed onto a ceiling-mounted projector or otherwise hard to reach.

InstaVideo: Presenter-Controlled Video Mode Switching

Our exclusive InstaVideo function optimizes InstaShow’s audiovisual settings to spontaneously switch from clear presentation mode to smooth video mode with stereo sound at the click of a side button without requiring IT support, cable clutter or complex software settings. By letting presenters quickly customize the displayed contents for precise productivity or wireless Full HD 1080p video, users can confidently blend text, graphs and charts, pictures, and multimedia audio and video without hesitation for the most effective meetings.

Ultra Reliable Performance

Trustworthy Wireless Protection

AES 128-bit security encryption and WPA2 authentication protocol ensure that corporate intellectual property remains private and safe from tampering or unintended disclosure. InstaShow also supports HDCP to ensure all content with digital rights management will play smoothly without delay, error messages or interruption.

An All-Hardware Solution

InstaShow provides integrated hardware encoding and decoding, providing peace of mind for assured wireless presentation performance regardless of the operating system capabilities of the source notebook.

Optimal Intelligent Resolution Matching

Utilizing EDID, InstaShow automatically configures the source notebook’s resolution setting to match the display device pixel-by-pixel for perfectly clear picture quality, whether it is a projector, flat-panel display, monitor, or TV. Users can focus on the meeting rather than adjusting resolution settings or requesting IT support to adjust display timing.

Powerful Compatibility on Any Platform

Our universal all-hardware solution allows collaboration and sharing without boundaries. InstaShow users can freely present on any device with a standard HDMI input, utilizing content from a wide range of devices such as laptops, Blue-ray or DVD players, media boxes such as Apple TV, and PS4 or Xbox.

Furthermore, InstaShow exclusively offers extended desktop mode in both Windows and OS X to enable presenter view. Presenters can privately view or take notes, backup data, or monitor other applications while the presentation is ongoing, and still deliver an inspirational performance.